Justrite Mfg. Co., LLC Justrite Accuflow Green Steel 2 1/2 gal Safety Can - 12 in Height - 11 3/4 in Overall Diameter - 697841-14065 7225420

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 12 in height. The Justrite Accuflow safety can is made of steel, is packaged 1 per pack, comes in green and meets CARB, FM Approved, NFPA 30, TüV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 11 3/4 in overall diameter. This SKU comes with the following: Flame Arrester, Hose.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 12 in height. The Justrite Accuflow safety can is made of steel, is packaged 1 per pack, comes in green and meets CARB, FM Approved, NFPA 30, TüV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 11 3/4 in overall diameter. This SKU comes with the following: Flame Arrester, Hose.

Suppliers

Company
Product
Description
Supplier Links
Justrite Accuflow Green Steel 2 1/2 gal Safety Can - 12 in Height - 11 3/4 in Overall Diameter - 697841-14065 - 697841-14065 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Accuflow Green Steel 2 1/2 gal Safety Can - 12 in Height - 11 3/4 in Overall Diameter - 697841-14065
697841-14065
Justrite Accuflow Green Steel 2 1/2 gal Safety Can - 12 in Height - 11 3/4 in Overall Diameter - 697841-14065 697841-14065
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 12 in height. The Justrite Accuflow safety can is made of steel, is packaged 1 per pack, comes in green and meets CARB, FM Approved, NFPA 30, TüV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 11 3/4 in overall diameter. This SKU comes with the following: Flame Arrester, Hose.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 12 in height. The Justrite Accuflow safety can is made of steel, is packaged 1 per pack, comes in green and meets CARB, FM Approved, NFPA 30, TÜV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 11 3/4 in overall diameter. This SKU comes with the following: Flame Arrester, Hose.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 697841-14065
Product Name Justrite Accuflow Green Steel 2 1/2 gal Safety Can - 12 in Height - 11 3/4 in Overall Diameter - 697841-14065
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
ATA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details