Justrite Mfg. Co., LLC Justrite Accuflow Yellow Steel 2 1/2 gal Safety Can - 12 in Height - 11 3/4 in Overall Diameter - 697841-14059 7225230

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 12 in height. The Justrite Accuflow safety can is made of steel, is packaged 1 per pack, comes in yellow and meets CARB, FM Approved, NFPA 30, TüV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 11 3/4 in overall diameter. This SKU comes with the following: Flame Arrester, Hose.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 12 in height. The Justrite Accuflow safety can is made of steel, is packaged 1 per pack, comes in yellow and meets CARB, FM Approved, NFPA 30, TüV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 11 3/4 in overall diameter. This SKU comes with the following: Flame Arrester, Hose.

Suppliers

Company
Product
Description
Supplier Links
Justrite Accuflow Yellow Steel 2 1/2 gal Safety Can - 12 in Height - 11 3/4 in Overall Diameter - 697841-14059 - 697841-14059 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Accuflow Yellow Steel 2 1/2 gal Safety Can - 12 in Height - 11 3/4 in Overall Diameter - 697841-14059
697841-14059
Justrite Accuflow Yellow Steel 2 1/2 gal Safety Can - 12 in Height - 11 3/4 in Overall Diameter - 697841-14059 697841-14059
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 12 in height. The Justrite Accuflow safety can is made of steel, is packaged 1 per pack, comes in yellow and meets CARB, FM Approved, NFPA 30, TüV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 11 3/4 in overall diameter. This SKU comes with the following: Flame Arrester, Hose.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 12 in height. The Justrite Accuflow safety can is made of steel, is packaged 1 per pack, comes in yellow and meets CARB, FM Approved, NFPA 30, TÜV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 11 3/4 in overall diameter. This SKU comes with the following: Flame Arrester, Hose.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 697841-14059
Product Name Justrite Accuflow Yellow Steel 2 1/2 gal Safety Can - 12 in Height - 11 3/4 in Overall Diameter - 697841-14059
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details