R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 11 1/2 in height. The Justrite safety can is made of steel, is packaged 1 per pack, comes in blue and meets CARB, FM Approved, NFPA 30, TÜV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 11 3/4 in overall diameter. This part comes with the following: Flame Arrester.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Containers |
| Product Number | 697841-14014 |
| Product Name | Justrite Blue Steel 2 1/2 gal Safety Can - 11 1/2 in Height - 11 3/4 in Overall Diameter - 697841-14014 |
| Material | Steel; Steel |