Justrite Mfg. Co., LLC Justrite Red Steel 2 gal Safety Can - 13 3/4 in Height - 9 1/2 in Overall Diameter - 697841-13997 7120100

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 13 3/4 in height. The Justrite safety can is made of steel, comes in red and meets FM Approved, TüV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 9 1/2 in overall diameter.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 13 3/4 in height. The Justrite safety can is made of steel, comes in red and meets FM Approved, TüV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 9 1/2 in overall diameter.

Suppliers

Company
Product
Description
Supplier Links
Justrite Red Steel 2 gal Safety Can - 13 3/4 in Height - 9 1/2 in Overall Diameter - 697841-13997 - 697841-13997 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Red Steel 2 gal Safety Can - 13 3/4 in Height - 9 1/2 in Overall Diameter - 697841-13997
697841-13997
Justrite Red Steel 2 gal Safety Can - 13 3/4 in Height - 9 1/2 in Overall Diameter - 697841-13997 697841-13997
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 13 3/4 in height. The Justrite safety can is made of steel, comes in red and meets FM Approved, TüV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 9 1/2 in overall diameter.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 13 3/4 in height. The Justrite safety can is made of steel, comes in red and meets FM Approved, TÜV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 9 1/2 in overall diameter.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 697841-13997
Product Name Justrite Red Steel 2 gal Safety Can - 13 3/4 in Height - 9 1/2 in Overall Diameter - 697841-13997
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details