Justrite Mfg. Co., LLC Justrite Yellow Steel 1 gal Safety Can - 11 in Height - 9 1/2 in Overall Diameter - 697841-13990 7110200

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 11 in height. The Justrite safety can is made of steel, is packaged 1 per pack, comes in yellow and meets CARB, FM Approved, NFPA 30, TüV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This item comes with a 9 1/2 in overall diameter. This SKU comes with the following: Flame Arrester.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 11 in height. The Justrite safety can is made of steel, is packaged 1 per pack, comes in yellow and meets CARB, FM Approved, NFPA 30, TüV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This item comes with a 9 1/2 in overall diameter. This SKU comes with the following: Flame Arrester.

Suppliers

Company
Product
Description
Supplier Links
Justrite Yellow Steel 1 gal Safety Can - 11 in Height - 9 1/2 in Overall Diameter - 697841-13990 - 697841-13990 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Yellow Steel 1 gal Safety Can - 11 in Height - 9 1/2 in Overall Diameter - 697841-13990
697841-13990
Justrite Yellow Steel 1 gal Safety Can - 11 in Height - 9 1/2 in Overall Diameter - 697841-13990 697841-13990
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 11 in height. The Justrite safety can is made of steel, is packaged 1 per pack, comes in yellow and meets CARB, FM Approved, NFPA 30, TüV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This item comes with a 9 1/2 in overall diameter. This SKU comes with the following: Flame Arrester.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 11 in height. The Justrite safety can is made of steel, is packaged 1 per pack, comes in yellow and meets CARB, FM Approved, NFPA 30, TÜV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This item comes with a 9 1/2 in overall diameter. This SKU comes with the following: Flame Arrester.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 697841-13990
Product Name Justrite Yellow Steel 1 gal Safety Can - 11 in Height - 9 1/2 in Overall Diameter - 697841-13990
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Soft Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Features Flexible
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details