Justrite Mfg. Co., LLC Justrite Red Steel 1 gal Safety Can - 11 in Height - 9 1/2 in Overall Diameter - 697841-13989 7110110

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 11 in height. The Justrite safety can is made of steel, is packaged 1 per pack, comes in red and meets CARB, FM Approved, NFPA 30, OSHA, TüV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 9 1/2 in overall diameter. This part comes with the following: 11202Y - Funnel, Flame Arrester.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 11 in height. The Justrite safety can is made of steel, is packaged 1 per pack, comes in red and meets CARB, FM Approved, NFPA 30, OSHA, TüV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 9 1/2 in overall diameter. This part comes with the following: 11202Y - Funnel, Flame Arrester.

Suppliers

Company
Product
Description
Supplier Links
Justrite Red Steel 1 gal Safety Can - 11 in Height - 9 1/2 in Overall Diameter - 697841-13989 - 697841-13989 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Red Steel 1 gal Safety Can - 11 in Height - 9 1/2 in Overall Diameter - 697841-13989
697841-13989
Justrite Red Steel 1 gal Safety Can - 11 in Height - 9 1/2 in Overall Diameter - 697841-13989 697841-13989
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 11 in height. The Justrite safety can is made of steel, is packaged 1 per pack, comes in red and meets CARB, FM Approved, NFPA 30, OSHA, TüV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 9 1/2 in overall diameter. This part comes with the following: 11202Y - Funnel, Flame Arrester.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 11 in height. The Justrite safety can is made of steel, is packaged 1 per pack, comes in red and meets CARB, FM Approved, NFPA 30, OSHA, TÜV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 9 1/2 in overall diameter. This part comes with the following: 11202Y - Funnel, Flame Arrester.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 697841-13989
Product Name Justrite Red Steel 1 gal Safety Can - 11 in Height - 9 1/2 in Overall Diameter - 697841-13989
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
ATA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details