Justrite Mfg. Co., LLC Justrite Red Steel 1 gal Safety Can - 11 in Height - 9 1/2 in Overall Diameter - 7110100 7110100

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 11 in height. The Justrite safety can is made of steel, is packaged 1 per pack, comes in red and meets CARB, FM Approved, NFPA 30, OSHA, TüV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 9 1/2 in overall diameter. This SKU comes with the following: Flame Arrester.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 11 in height. The Justrite safety can is made of steel, is packaged 1 per pack, comes in red and meets CARB, FM Approved, NFPA 30, OSHA, TüV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 9 1/2 in overall diameter. This SKU comes with the following: Flame Arrester.

Suppliers

Company
Product
Description
Supplier Links
Justrite Red Steel 1 gal Safety Can - 11 in Height - 9 1/2 in Overall Diameter - 7110100 - 7110100 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Red Steel 1 gal Safety Can - 11 in Height - 9 1/2 in Overall Diameter - 7110100
7110100
Justrite Red Steel 1 gal Safety Can - 11 in Height - 9 1/2 in Overall Diameter - 7110100 7110100
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 11 in height. The Justrite safety can is made of steel, is packaged 1 per pack, comes in red and meets CARB, FM Approved, NFPA 30, OSHA, TüV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 9 1/2 in overall diameter. This SKU comes with the following: Flame Arrester.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 11 in height. The Justrite safety can is made of steel, is packaged 1 per pack, comes in red and meets CARB, FM Approved, NFPA 30, OSHA, TÜV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 9 1/2 in overall diameter. This SKU comes with the following: Flame Arrester.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 7110100
Product Name Justrite Red Steel 1 gal Safety Can - 11 in Height - 9 1/2 in Overall Diameter - 7110100
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1908435 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD
Height 13.98 inch (355 mm)
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details