Justrite Mfg. Co., LLC Justrite 45 gal Yellow Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - Floor Standing - 697841-10090 29884Y

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 43 in width x 65 in height. The Justrite hazardous material storage cabinet comes in yellow and meets FM Approved, NFPA 30, OSHA standards. Features a 45 gal storage capacity. This part comes with the following: High Visibility Steel Barrier Bar Across Both Doors.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 43 in width x 65 in height. The Justrite hazardous material storage cabinet comes in yellow and meets FM Approved, NFPA 30, OSHA standards. Features a 45 gal storage capacity. This part comes with the following: High Visibility Steel Barrier Bar Across Both Doors.

Suppliers

Company
Product
Description
Supplier Links
Justrite 45 gal Yellow Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - Floor Standing - 697841-10090 - 697841-10090 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite 45 gal Yellow Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - Floor Standing - 697841-10090
697841-10090
Justrite 45 gal Yellow Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - Floor Standing - 697841-10090 697841-10090
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 43 in width x 65 in height. The Justrite hazardous material storage cabinet comes in yellow and meets FM Approved, NFPA 30, OSHA standards. Features a 45 gal storage capacity. This part comes with the following: High Visibility Steel Barrier Bar Across Both Doors.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 43 in width x 65 in height. The Justrite hazardous material storage cabinet comes in yellow and meets FM Approved, NFPA 30, OSHA standards. Features a 45 gal storage capacity. This part comes with the following: High Visibility Steel Barrier Bar Across Both Doors.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 697841-10090
Product Name Justrite 45 gal Yellow Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - Floor Standing - 697841-10090
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Key Cabinets - 1880079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 21.65 inch (550 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details