Justrite Mfg. Co., LLC Justrite 45 gal Green Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - Floor Standing - 697841-10088 29884P

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 43 in width x 65 in height. The Justrite hazardous material storage cabinet comes in green and meets FM Approved, NFPA 30, OSHA standards. Features a 45 gal storage capacity. This item comes with the following: High Visibility Steel Barrier Bar Across Both Doors.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 43 in width x 65 in height. The Justrite hazardous material storage cabinet comes in green and meets FM Approved, NFPA 30, OSHA standards. Features a 45 gal storage capacity. This item comes with the following: High Visibility Steel Barrier Bar Across Both Doors.

Suppliers

Company
Product
Description
Supplier Links
Justrite 45 gal Green Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - Floor Standing - 697841-10088 - 697841-10088 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite 45 gal Green Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - Floor Standing - 697841-10088
697841-10088
Justrite 45 gal Green Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - Floor Standing - 697841-10088 697841-10088
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 43 in width x 65 in height. The Justrite hazardous material storage cabinet comes in green and meets FM Approved, NFPA 30, OSHA standards. Features a 45 gal storage capacity. This item comes with the following: High Visibility Steel Barrier Bar Across Both Doors.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 43 in width x 65 in height. The Justrite hazardous material storage cabinet comes in green and meets FM Approved, NFPA 30, OSHA standards. Features a 45 gal storage capacity. This item comes with the following: High Visibility Steel Barrier Bar Across Both Doors.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 697841-10088
Product Name Justrite 45 gal Green Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - Floor Standing - 697841-10088
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Service counters - R5XSE-1202 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details
Forensic Containment - Mini CyanoSafe™ CAS24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 32.00 inch (813 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details