Justrite Mfg. Co., LLC Justrite Cease-Fire Black Steel 30 gal Safety Can - 29 in Height - 19 1/4 in Overall Diameter - 697841-00883 26014K

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 29 in height. The Justrite Cease-Fire safety can is made of steel, comes in black and meets UL standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This item comes with a 19 1/4 in overall diameter.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 29 in height. The Justrite Cease-Fire safety can is made of steel, comes in black and meets UL standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This item comes with a 19 1/4 in overall diameter.

Suppliers

Company
Product
Description
Supplier Links
Justrite Cease-Fire Black Steel 30 gal Safety Can - 29 in Height - 19 1/4 in Overall Diameter - 697841-00883 - 697841-00883 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Cease-Fire Black Steel 30 gal Safety Can - 29 in Height - 19 1/4 in Overall Diameter - 697841-00883
697841-00883
Justrite Cease-Fire Black Steel 30 gal Safety Can - 29 in Height - 19 1/4 in Overall Diameter - 697841-00883 697841-00883
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 29 in height. The Justrite Cease-Fire safety can is made of steel, comes in black and meets UL standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This item comes with a 19 1/4 in overall diameter.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 29 in height. The Justrite Cease-Fire safety can is made of steel, comes in black and meets UL standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This item comes with a 19 1/4 in overall diameter.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 697841-00883
Product Name Justrite Cease-Fire Black Steel 30 gal Safety Can - 29 in Height - 19 1/4 in Overall Diameter - 697841-00883
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details