JUMO Process Control, Inc. Indicator, Display, Di Eco; Thermocouple Type Jumo 95/00413077

Description
INDICATOR, DISPLAY, DI ECO; Thermocouple Type:-; Operating Temperature Max:55°C; Operating Temperature Min:0°C; Temperature Accuracy ±:-; Output Voltage Max:250V; Output Voltage Min:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes
Datasheet
Description
INDICATOR, DISPLAY, DI ECO; Thermocouple Type:-; Operating Temperature Max:55°C; Operating Temperature Min:0°C; Temperature Accuracy ±:-; Output Voltage Max:250V; Output Voltage Min:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Display, Di Eco; Thermocouple Type Jumo - 35M2532 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Display, Di Eco; Thermocouple Type Jumo
35M2532
Indicator, Display, Di Eco; Thermocouple Type Jumo 35M2532
INDICATOR, DISPLAY, DI ECO; Thermocouple Type:-; Operating Temperature Max:55°C; Operating Temperature Min:0°C; Temperature Accuracy ±:-; Output Voltage Max:250V; Output Voltage Min:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes

INDICATOR, DISPLAY, DI ECO; Thermocouple Type:-; Operating Temperature Max:55°C; Operating Temperature Min:0°C; Temperature Accuracy ±:-; Output Voltage Max:250V; Output Voltage Min:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Temperature Controllers
Product Number 35M2532
Product Name Indicator, Display, Di Eco; Thermocouple Type Jumo
Control Signal Analog Voltage Output
Unlock Full Specs
to access all available technical data

Similar Products

Spa amd Hot Tub Controls -  - Tecmark Corporation
Tecmark Corporation
Specs
Control Limit
Form Factor Chassis
Interface Switches
View Details
Electronic Temperature Control -  - EXAIR
Specs
Control Limit
Interface Digital Front Panel
Temperature Cooling
View Details
Mold Controllers - Altanium® NEO5™ Controller - Husky Technologies™
Specs
Controller Type Hot Runner
Features Multi-Function
Interface Digital Front Panel
View Details