JTEKT North America, Inc. Cam Follower CRSBE20

Description
CAM FOLLOWER, NEEDLE ROLLER, ECCENTRIC STUD, SEALS WITH INTERNAL THRUST WASHERS, HEXAGON HEAD, ROLLER WIDTH: .75MM, ROLLER OUTER DIAMETER: 1.25 INCHES, CARBON STEEL, 2600 ALLOWABLE RPM, FULL ROLLER TYPE, BASIC LOAD RATING/STATIC RATING: 24.35 KN. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER, NEEDLE ROLLER, ECCENTRIC STUD, SEALS WITH INTERNAL THRUST WASHERS, HEXAGON HEAD, ROLLER WIDTH: .75MM, ROLLER OUTER DIAMETER: 1.25 INCHES, CARBON STEEL, 2600 ALLOWABLE RPM, FULL ROLLER TYPE, BASIC LOAD RATING/STATIC RATING: 24.35 KN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 43794687 - Radwell International
Willingboro, NJ, United States
Cam Follower
43794687
Cam Follower 43794687
CAM FOLLOWER, NEEDLE ROLLER, ECCENTRIC STUD, SEALS WITH INTERNAL THRUST WASHERS, HEXAGON HEAD, ROLLER WIDTH: .75MM, ROLLER OUTER DIAMETER: 1.25 INCHES, CARBON STEEL, 2600 ALLOWABLE RPM, FULL ROLLER TYPE, BASIC LOAD RATING/STATIC RATING: 24.35 KN. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER, NEEDLE ROLLER, ECCENTRIC STUD, SEALS WITH INTERNAL THRUST WASHERS, HEXAGON HEAD, ROLLER WIDTH: .75MM, ROLLER OUTER DIAMETER: 1.25 INCHES, CARBON STEEL, 2600 ALLOWABLE RPM, FULL ROLLER TYPE, BASIC LOAD RATING/STATIC RATING: 24.35 KN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 43794687
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cam Follower - CFH10-1MUU - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Stainless; Stainless Steel (400 series)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-3/8-XC - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.38 inch (34.92 mm)
Follower Width 0.7500 inch (19.05 mm)
View Details
Heavy Stud Type Cam Follower Crowned with Hex Head - CCFH 2 3/4 B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Bearing Surface Crowned
Design Units Inch
View Details
7/8 in. L, 7/8 Roller Dia., 3/8 in. Stud Dia., Standard Cam Follower, Stud Type - S9930A-CFS0875 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 6000 rpm
Outside Diameter 0.8750 inch (22.22 mm)
View Details