JTEKT North America, Inc. Bearing 382A

Description
BEARING TAPERED ROLLER CUP 3-13/16IN OD 5/8IN-W. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING TAPERED ROLLER CUP 3-13/16IN OD 5/8IN-W. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 43791028 - Radwell International
Willingboro, NJ, United States
Bearing
43791028
Bearing 43791028
BEARING TAPERED ROLLER CUP 3-13/16IN OD 5/8IN-W. FREE 2 YEAR RADWELL WARRANTY

BEARING TAPERED ROLLER CUP 3-13/16IN OD 5/8IN-W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 43791028
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RA9008CUUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.5433 inch (90.000 mm)
View Details
Roller Bearings - 1469272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 2.3622 inch (60.000 mm)
Outside Diameter 4.3307 inch (110.000 mm)
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 0.7500 inch (19.050 mm)
View Details
1.1875 in. ID, 2.6250 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-190 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 63000 lbs (28571 kg)
View Details