JST Sales America, Inc. Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings XHP-14

Description
Win Source Part Number: 1365491-XHP-14 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -25°C ~ 85°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: JST Sales America Inc. Series: XH Package: Bulk Product Status: Active Base Product Number: XHP Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 ECCN: EAR99 Contact Termination: Crimp Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 14 Number of Rows: 1 Note: Contacts Not Included Pitch: 0.098" (2.50mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1365491-XHP-14 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -25°C ~ 85°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: JST Sales America Inc. Series: XH Package: Bulk Product Status: Active Base Product Number: XHP Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 ECCN: EAR99 Contact Termination: Crimp Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 14 Number of Rows: 1 Note: Contacts Not Included Pitch: 0.098" (2.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365491-XHP-14 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365491-XHP-14
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365491-XHP-14
Win Source Part Number: 1365491-XHP-14 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -25°C ~ 85°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: JST Sales America Inc. Series: XH Package: Bulk Product Status: Active Base Product Number: XHP Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 ECCN: EAR99 Contact Termination: Crimp Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 14 Number of Rows: 1 Note: Contacts Not Included Pitch: 0.098" (2.50mm)

Win Source Part Number: 1365491-XHP-14
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -25°C ~ 85°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: JST Sales America Inc.
Series: XH
Package: Bulk
Product Status: Active
Base Product Number: XHP
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
ECCN: EAR99
Contact Termination: Crimp
Color: Natural
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 14
Number of Rows: 1
Note: Contacts Not Included
Pitch: 0.098" (2.50mm)

Buy Now Datasheet
Conn Housing PL 14 POS 2.5mm Crimp ST Bag - 385-XHP-14 - Utmel Electronic Limited
Hong Kong, China
Conn Housing PL 14 POS 2.5mm Crimp ST Bag
385-XHP-14
Conn Housing PL 14 POS 2.5mm Crimp ST Bag 385-XHP-14
Conn Housing PL 14 POS 2.5mm Crimp ST Bag

Conn Housing PL 14 POS 2.5mm Crimp ST Bag

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 1365491-XHP-14 385-XHP-14
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Conn Housing PL 14 POS 2.5mm Crimp ST Bag
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1322-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
2 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Female connector/socket - 231-305/102-000 - WAGO
Specs
Termination Operating tool
View Details
4 suppliers