CONTACT, PIN, 26-20AWG, CRIMP; Product Range:YLN Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:4.5mm Pitch/Disconnectable
CONTACT, PIN, 26-20AWG, CRIMP; Product Range:YLN Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:4.5mm Pitch/Disconnectable
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 57AC7552 |
| Product Name | Contact, Pin, 26-20Awg, Crimp; Product Range Jst (Japan Solderless Terminals) |
| Termination | Crimp |