- Trained on our vast library of engineering resources.

JST Sales America, Inc. SM04B1-CPTK-1A-TB

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1238261P - RS Components, Ltd.
Corby, Northants, United Kingdom
A series of PCB mount male headers from the CPT range of automotive connectors. With a pitch of 2.0 mm, the headers are designed to mate with the CPT series of female cable mount housings. See typical part number 123-8227 for range. The automotive connectors are available in top and side entry types in both single and double circuit variants. Number of Contacts = 4 Type = CPT Connector Gender = Male Number of Rows = 1 Current Rating = 3A Mounting Type = Surface Mount Series = CPT Colour = Black Termination Method = Solder Height = 6.8mm Delivery on production packaging - Reel. This product is non-returnable.

A series of PCB mount male headers from the CPT range of automotive connectors. With a pitch of 2.0 mm, the headers are designed to mate with the CPT series of female cable mount housings. See typical part number 123-8227 for range. The automotive connectors are available in top and side entry types in both single and double circuit variants.
Number of Contacts = 4
Type = CPT Connector
Gender = Male
Number of Rows = 1
Current Rating = 3A
Mounting Type = Surface Mount
Series = CPT
Colour = Black
Termination Method = Solder
Height = 6.8mm
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 1238261 - RS Components, Ltd.
Corby, Northants, United Kingdom
A series of PCB mount male headers from the CPT range of automotive connectors. With a pitch of 2.0 mm, the headers are designed to mate with the CPT series of female cable mount housings. See typical part number 123-8227 for range. The automotive connectors are available in top and side entry types in both single and double circuit variants. Number of Contacts = 4 Type = CPT Connector Gender = Male Number of Rows = 1 Current Rating = 3A Mounting Type = Surface Mount Series = CPT Colour = Black Termination Method = Solder Height = 6.8mm

A series of PCB mount male headers from the CPT range of automotive connectors. With a pitch of 2.0 mm, the headers are designed to mate with the CPT series of female cable mount housings. See typical part number 123-8227 for range. The automotive connectors are available in top and side entry types in both single and double circuit variants.
Number of Contacts = 4
Type = CPT Connector
Gender = Male
Number of Rows = 1
Current Rating = 3A
Mounting Type = Surface Mount
Series = CPT
Colour = Black
Termination Method = Solder
Height = 6.8mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Board Mount Connectors
Product Number 1238261P
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

3.5mm Mono Audio Jack on T&R - 983TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Connector Type Audio / Video
Gender Female / Jack
Mounting SMT
View Details
2 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51625-XX003LF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
 - 1224752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface Mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details