Keystone Electronics Corp.
3.5mm Mono Audio Jack on T&R
983TR
Description
Part Number: 983TR
Finish/Plating: Gold Plate
Material: LCP, UL 94V-0
Mounting: SMT
Packaging: Tape and Reel (per the ANSI/EIA-481 standard)
800 pcs / 15" reel
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 983TR
Finish/Plating: Gold Plate
Material: LCP, UL 94V-0
Mounting: SMT
Packaging: Tape and Reel (per the ANSI/EIA-481 standard)
800 pcs / 15" reel
Request a Quote
Email Supplier
Datasheet
Suppliers
3.5mm Mono Audio Jack on T&R
983TR
Part Number: 983TR
Finish/Plating: Gold Plate
Material: LCP, UL 94V-0
Mounting: SMT
Packaging: Tape and Reel (per the ANSI/EIA-481 standard)
800 pcs / 15" reel
Part Number: 983TR
- Finish/Plating: Gold Plate
- Material: LCP, UL 94V-0
- Mounting: SMT
- Packaging: Tape and Reel (per the ANSI/EIA-481 standard)
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
983TR |
|
Product Name
|
3.5mm Mono Audio Jack on T&R |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Mounting
Through Hole
View Details
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Mounting
Through Hole
View Details
2 suppliers
Keystone Electronics Corp.
Connector Type
Audio / Video
Gender
Female / Jack
Mounting
THM
View Details
3 suppliers