Alternative Parts (Cross-Reference): Cross
Manufacturer: JST Sales America Inc.
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Series: PHD
Package: Bulk
Product Status: Obsolete
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.079" (2.00mm)
Number of Positions: 16
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors, Interconnects Rectangular Connectors Headers, Male Pins |
| Connector Type | Rectangular Connectors, Heavy Duty |