10 Position 2.5mm Pitch Shrouded Header
| Utmel Electronic Limited | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 385-S10B-XH-A-1(LF)(SN) |
| Product Name | 10 Position 2.5mm Pitch Shrouded Header |
| Product Type | IC Headers |
| RoHS Compliant | RoHS Compliant |
| Mounting | Through Hole, Right Angle |
| Voltage Rating | 250 volts |