JST Sales America, Inc. Rectangular Connectors - PAP-10V-S PAP-10V-S

Description
Manufacturer: JST Sales America Inc. Win Source Part Number: 061134-PAP-10V-S Packaging: Bulk Number of Positions: 10 Pitch: 0.079" (2.00mm) Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Latch Lock Contact Termination: Crimp Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: JST Sales America Inc. Win Source Part Number: 061134-PAP-10V-S Packaging: Bulk Number of Positions: 10 Pitch: 0.079" (2.00mm) Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Latch Lock Contact Termination: Crimp Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - PAP-10V-S - 061134-PAP-10V-S - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - PAP-10V-S
061134-PAP-10V-S
Rectangular Connectors - PAP-10V-S 061134-PAP-10V-S
Manufacturer: JST Sales America Inc. Win Source Part Number: 061134-PAP-10V-S Packaging: Bulk Number of Positions: 10 Pitch: 0.079" (2.00mm) Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Latch Lock Contact Termination: Crimp Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: JST Sales America Inc.
Win Source Part Number: 061134-PAP-10V-S
Packaging: Bulk
Number of Positions: 10
Pitch: 0.079" (2.00mm)
Color: Natural
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Latch Lock
Contact Termination: Crimp
Mounting: Free Hanging (In-Line)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Automotive Electronic Connector - 2026-PAP-10V-S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Electronic Connector
2026-PAP-10V-S
Automotive Electronic Connector 2026-PAP-10V-S
Automotive Connectors PA HOUSING Product overview: PAP-10V-S from JST Commercial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-PAP-10V-S can be used for catalog matching and distributor lookup.

Automotive Connectors PA HOUSING Product overview: PAP-10V-S from JST Commercial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-PAP-10V-S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 061134-PAP-10V-S 2026-PAP-10V-S
Product Name Rectangular Connectors - PAP-10V-S Automotive Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data