Pin Contact Nickel Crimp 10 AWG Power, Stamped
Pin Contact Nickel Crimp 10 AWG Power, Stamped
Category: Connectors,Interconn
Manufacturer: AMIS
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Pin or Socket: Socket
Contact Termination: IDC
Wire Gauge: 12-16 AWG
Contact Material: Phosphor Bronze
Contact Finish: Tin
PIN, S&F, SIZE 12, 10AWG, NICKEL Product overview: 1060-12-0222 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1060-12-0222 can be used for catalog matching and distributor lookup.
AUTOMOTIVE CONTACT, PIN, 12-10AWG, CRIMP ROHS COMPLIANT: YES
CONN PIN 10AWG NICKEL CRIMP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1734-1134-2-ND | 332-1060-12-0222 | 38AH5978 | 1060-12-0222 | |
| Product Name | Multi Purpose | Connectors,Interconnects | Electronic Connector | Automotive Contact, Pin, 12-10Awg, Crimp Rohs Compliant Deutsch - Te Connectivity | Multi Purpose |
| Contact Size (AWG) | 10 AWG | 10 AWG |