Win Source Part Number: 1365346-ELR-02V
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -25°C ~ 90°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: JST Sales America Inc.
Series: EL
Package: Bulk
Product Status: Active
Base Product Number: ELR
Mounting Type: Panel Mount, Snap-In
HTSUS: 8538.90.6000
ECCN: EAR99
Contact Termination: Crimp
Connector Type: Receptacle
Contact Type: Male Pin
Number of Positions: 2
Number of Rows: 2
Note: Contacts Not Included
Row Spacing: 0.177" (4.50mm)
Headers & Wire Housings EL HOUSING (ELR) Product overview: ELR-02V from JST Commercial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-ELR-02V can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1365346-ELR-02V | 2027-ELR-02V |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings | Electronic Connector |
| Connector Type | Rectangular Connectors, Heavy Duty |