JST Sales America, Inc. Electronic Connector EHR-5

Description
Headers & Wire Housings Product overview: EHR-5 from JST Commercial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-EHR-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Headers & Wire Housings Product overview: EHR-5 from JST Commercial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-EHR-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 2027-EHR-5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
2027-EHR-5
Electronic Connector 2027-EHR-5
Headers & Wire Housings Product overview: EHR-5 from JST Commercial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-EHR-5 can be used for catalog matching and distributor lookup.

Headers & Wire Housings Product overview: EHR-5 from JST Commercial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-EHR-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - EHR-5 - 773701-EHR-5 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - EHR-5
773701-EHR-5
Rectangular Connectors - EHR-5 773701-EHR-5
Manufacturer: JST Sales America Inc. Win Source Part Number: 773701-EHR-5 Series: EH Packaging: Bulk Number of Positions: 5 Pitch: 0.098" (2.50mm) Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Contact Termination: Crimp Note: Contacts Not Included Mounting: Free Hanging (In-Line) Family Name: EH Categories: Connectors, Interconnects Introduction Date: October 18, 2005 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: JST Sales America Inc.
Win Source Part Number: 773701-EHR-5
Series: EH
Packaging: Bulk
Number of Positions: 5
Pitch: 0.098" (2.50mm)
Color: Natural
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Contact Termination: Crimp
Note: Contacts Not Included
Mounting: Free Hanging (In-Line)
Family Name: EH
Categories: Connectors, Interconnects
Introduction Date: October 18, 2005
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 2027-EHR-5 773701-EHR-5
Product Name Electronic Connector Rectangular Connectors - EHR-5
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A05-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
Din Rail, Channel - 2946-2000-2207-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers