JST Sales America, Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins B4PS-VH

Description
Win Source Part Number: 1377946-B4PS-VH Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -25°C ~ 85°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: JST Sales America Inc. Series: VH Package: Bulk Product Status: Obsolete Mounting Type: Through Hole, Right Angle HTSUS: 8536.69.4040 ECCN: EAR99 Current Rating (Amps): 10A Style: Board to Cable/Wire Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.156" (3.96mm) Number of Positions: 4 Number of Rows: 1 Number of Positions Loaded: All Shrouding: Shrouded - 1 Wall Termination: Solder Fastening Type: Locking Ramp Contact Length - Mating: 0.303" (7.70mm) Contact Length - Post: 0.142" (3.60mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Contact Finish - Mating: Tin-Lead Contact Finish - Post: Tin-Lead Contact Material: Brass Insulation Material: Polyamide (PA66), Nylon 6/6 Material Flammability Rating: UL94 V-0 Insulation Color: Natural Voltage Rating: 250V
Request a Quote Datasheet
Description
Win Source Part Number: 1377946-B4PS-VH Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -25°C ~ 85°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: JST Sales America Inc. Series: VH Package: Bulk Product Status: Obsolete Mounting Type: Through Hole, Right Angle HTSUS: 8536.69.4040 ECCN: EAR99 Current Rating (Amps): 10A Style: Board to Cable/Wire Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.156" (3.96mm) Number of Positions: 4 Number of Rows: 1 Number of Positions Loaded: All Shrouding: Shrouded - 1 Wall Termination: Solder Fastening Type: Locking Ramp Contact Length - Mating: 0.303" (7.70mm) Contact Length - Post: 0.142" (3.60mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Contact Finish - Mating: Tin-Lead Contact Finish - Post: Tin-Lead Contact Material: Brass Insulation Material: Polyamide (PA66), Nylon 6/6 Material Flammability Rating: UL94 V-0 Insulation Color: Natural Voltage Rating: 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1377946-B4PS-VH - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1377946-B4PS-VH
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1377946-B4PS-VH
Win Source Part Number: 1377946-B4PS-VH Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -25°C ~ 85°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: JST Sales America Inc. Series: VH Package: Bulk Product Status: Obsolete Mounting Type: Through Hole, Right Angle HTSUS: 8536.69.4040 ECCN: EAR99 Current Rating (Amps): 10A Style: Board to Cable/Wire Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.156" (3.96mm) Number of Positions: 4 Number of Rows: 1 Number of Positions Loaded: All Shrouding: Shrouded - 1 Wall Termination: Solder Fastening Type: Locking Ramp Contact Length - Mating: 0.303" (7.70mm) Contact Length - Post: 0.142" (3.60mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Contact Finish - Mating: Tin-Lead Contact Finish - Post: Tin-Lead Contact Material: Brass Insulation Material: Polyamide (PA66), Nylon 6/6 Material Flammability Rating: UL94 V-0 Insulation Color: Natural Voltage Rating: 250V

Win Source Part Number: 1377946-B4PS-VH
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Temperature Range - Operating: -25°C ~ 85°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: JST Sales America Inc.
Series: VH
Package: Bulk
Product Status: Obsolete
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.69.4040
ECCN: EAR99
Current Rating (Amps): 10A
Style: Board to Cable/Wire
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.156" (3.96mm)
Number of Positions: 4
Number of Rows: 1
Number of Positions Loaded: All
Shrouding: Shrouded - 1 Wall
Termination: Solder
Fastening Type: Locking Ramp
Contact Length - Mating: 0.303" (7.70mm)
Contact Length - Post: 0.142" (3.60mm)
Insulation Height: 0.335" (8.51mm)
Contact Shape: Square
Contact Finish - Mating: Tin-Lead
Contact Finish - Post: Tin-Lead
Contact Material: Brass
Insulation Material: Polyamide (PA66), Nylon 6/6
Material Flammability Rating: UL94 V-0
Insulation Color: Natural
Voltage Rating: 250V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1377946-B4PS-VH
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Through-Hole; Through Hole, Right Angle
Voltage Rating 250 volts
Current Rating 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
DIL Sockets - 1613634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details