Manufacturer: JST Sales America Inc.
Win Source Part Number: 1332703-B40B-XADSS-N
Category: Connectors, Interconnects>Rectan
Packaging: Bulk
Number of Positions: 40
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Locking Ramp
Contact Material: Copper Alloy
Voltage Rating: 250V
Mated Stacking Heights: 13.8mm
Material Flammability Rating: UL94 V-0
Standard Package: 50
Mounting: Through Hole
Insulation Material: Polyamide (PA66), Nylon 6/6, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.098" (2.50mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Natural
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.098" (2.50mm)
Contact Length - Post: 0.138" (3.50mm)
Insulation Height: 0.398" (10.11mm)
Contact Shape: Circular
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
HTSUS: 8536.69.4040
Other Part Number: B40B-XADSS-N (LF)(SN),B40BXADSSNL
Base Product Number: B40B-XAD
RoHS Status: RoHS Compliant
| Win Source Electronics | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 1332703-B40B-XADSS-N (LF)(SN) |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Product Type | IC Headers |
| RoHS Compliant | RoHS Compliant |
| Mounting | Through-Hole; Through Hole |
| Voltage Rating | 250 volts |