BM07B-SRSS-TBT is a surface-mount header connector with 7 positions and a 1.0 mm pitch, designed for top-entry termination. It features a through-hole type contact with a tin-plated copper alloy contact and a PA housing rated UL94V-0. The connector is compatible with AWG #30 wire, has a current rating of 0.7 A DC, a voltage rating of 50 V DC, and operates within a temperature range of -25℃ to +85℃. It meets RoHS compliance and is supplied on embossed tape. The package dimensions are 6.0 mm (A) by 9.0 mm (B).
CONN HEADER SMD 7POS 1MM Product overview: BM07B-SRSS-TBT from JST is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-BM07B-SRSS-TBT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 314-BM07B-SRSS-TBT |
| Product Name | SMD Electronic Connector |
| Termination | Solder |