B11B-ZR is a top-entry through-hole header connector with 11 circuits, 1.5 mm pitch, and a mounting height of 3.5 mm when mated. It is designed for use with PCBs of 0.6 mm to 1.2 mm or 1.6 mm thickness, depending on soldering length (2.7 mm or 3.4 mm). The connector features a fully shrouded design for secure mating and improved durability, with a current rating of 1.0 A AC/DC and a voltage rating of 50 V AC/DC. Contact resistance is 20 mΩ max. initial and 30 mΩ max. after environmental tests, with insulation resistance of 500 MΩ min. and withstanding voltage of 500 VAC for one minute. The housing is made of PA 66 (glass-filled), natural (ivory), and the pins are brass with copper undercoating and tin plating. RoHS2 compliant.
Conn Shrouded Header HDR 11 POS 1.5mm Solder ST Thru-Hole Box Product overview: B11B-ZR from JST is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-B11B-ZR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 314-B11B-ZR |
| Product Name | Electronic Connector |
| Gender | Male / Plug |