JST Manufacturing, Inc. Crimped Wire SPHD1-SPHD1-24150

Description
JST SPHD1-SPHD1-24150 Crimp Wire
Request a Quote
Description
JST SPHD1-SPHD1-24150 Crimp Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 1617844 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
1617844
Crimped Wire 1617844
JST SPHD1-SPHD1-24150 Crimp Wire

JST SPHD1-SPHD1-24150 Crimp Wire

Supplier's Site
Crimped Wire - 5128709 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
5128709
Crimped Wire 5128709
JST SPHD1-SPHD1-24150 Crimp Wire

JST SPHD1-SPHD1-24150 Crimp Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 1617844
Product Name Crimped Wire
Unlock Full Specs
to access all available technical data

Similar Products

Oriented Wire - 2420712-1 - TE Connectivity
Specs
Width 8.86 inch (225 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
Crimped Wire - 1806034 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.1400 mm² (2.17E-4 in²)
View Details
Extra Wide Braided Copper Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0799 to 1.79 lbs/ft (0.1189 to 2.66 g/mm)
View Details
Bronze Aerial Wire - 1320 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Conductor Type Stranded
Cable Conductor Phosphur Bronze
North American 14 to 8 AWG
View Details