JST's
Ambient Filtration bath continuously filters process chemicals in a laminar flow direction from the bottom of the bath upward over a four sided weir. The bath is designed to filter sub-micron particles and reduce chemical consumption.
A 12 inch inline filter housing acceps a standard 10 inch dual o-ring filter cartridgy allowing users to install the type of filter cartridge they need depending on chemistry PH and particle removal size required.
Available Materials
Natural Polypropylene
PVDF
Molded Teflon
316LStainless Steel
Basic Features
Process Timer with end of cycle alarm
Liquid Level detection interlocked to pump
Air Operated Drain Valve
Dispersion Cassette Platform
Optional Features
Manual, Hinged or Auto lid
Dedicated drain to acid waste or carboy
Electrical Centrifugal pump
Auto Chemical Fill
Auto Chemical Blending
Pump Stroke Monitoring
JST's
Ambient Filtration bath continuously filters process chemicals in a laminar flow direction from the bottom of the bath upward over a four sided weir. The bath is designed to filter sub-micron particles and reduce chemical consumption.
A 12 inch inline filter housing acceps a standard 10 inch dual o-ring filter cartridgy allowing users to install the type of filter cartridge they need depending on chemistry PH and particle removal size required.
Available Materials
- Natural Polypropylene
- PVDF
- Molded Teflon
- 316LStainless Steel
Basic Features
- Process Timer with end of cycle alarm
- Liquid Level detection interlocked to pump
- Air Operated Drain Valve
- Dispersion Cassette Platform
Optional Features
- Manual, Hinged or Auto lid
- Dedicated drain to acid waste or carboy
- Electrical Centrifugal pump
- Auto Chemical Fill
- Auto Chemical Blending
- Pump Stroke Monitoring