JST Manufacturing, Inc. Crimped Wire 01SEHSEH-22300

Description
JST 01SEHSEH-22300 Crimp Wire
Request a Quote
Description
JST 01SEHSEH-22300 Crimp Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 6881476 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
6881476
Crimped Wire 6881476
JST 01SEHSEH-22300 Crimp Wire

JST 01SEHSEH-22300 Crimp Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 6881476
Product Name Crimped Wire
International 0.3400 mm² (5.27E-4 in²)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Bronze Alloy Fuse Wire - 1340 - BRIM Electronics, Inc.
Specs
Conductor Type Solid
Cable Conductor Silicon Bronze Alloy
North American 26 to 21 AWG
View Details
Crimped Wire - 1806027 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.1400 mm² (2.17E-4 in²)
View Details
Signal Wire & Cable - 1710913001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
View Details
Stainless Steel Oval Braided Wire - NES 481836-304SS - Cooner Wire Company
Specs
Conductor Type Stranded; Oval Braid
Cable Conductor Stainless Steel
Conductor Weight 0.0719 lbs/ft (0.1071 g/mm)
View Details