100V 2W 15@3A,4V 6A NPN TO-220 Bipolar Transistors - BJT ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | TIP41C |
| Product Name | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | NPN |
| Package Type | TO-220 |
| IC(max) | 6000 milliamps |
| VCEO | 100 volts |