Integrated Circuits (ICs) - Transistors - MOSFETs
60V 20A 20W 87mΩ@10V,20A 1.7V@250uA P Channel TO-220 MOSFETs ROHS
| Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRF9Z34NPBF | IRF9Z34NPBF |
| Product Name | Integrated Circuits (ICs) - Transistors - MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | P-Channel | |
| V(BR)DSS | 60 volts | |
| VGS(off) | 1.7 volts | |
| rDS(on) | 0.0870 ohms |