Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC GATES
JSMICRO SEMICONDUCTOR CO., LTD.
FAN3111CSX-JSM -- LOGIC GATES
JSMicro Semiconductor Co., Ltd.
Logic Gates
FAN3111CSX-JSM
Description
Low Edge 2A 5V~25V 2A SOT-23-5 Gate Drivers ROHS
ODG (Origin Data Global)
Done
Description
Low Edge 2A 5V~25V 2A SOT-23-5 Gate Drivers ROHS
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Logic Gates
FAN3111CSX-JSM
Logic Gates
FAN3111CSX-JSM
Low Edge 2A 5V~25V 2A SOT-23-5 Gate Drivers ROHS
Low Edge 2A 5V~25V 2A SOT-23-5 Gate Drivers ROHS
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
Logic Gates
Product Number
FAN3111CSX-JSM
Product Name
Logic Gates
Unlock Full Specs
to access all available technical data
Similar Products
Micross Components, Inc.
Quad 2-Input NAND
MYXAP54RHC00/V
Specs
Pin Count
14
IC Package Type
Other; Flat-Pack
View Details
Texas Instruments
Gates and Inverters
54F86FMQB
Specs
Gate Type
XOR; XOR (Exclusive OR)
Supply Voltage
4.5V ~ 5.5V
Inputs
2
View Details
2
suppliers
Nexperia B.V.
2-input NOR gate
74AHC1G02GV-Q100H
Specs
Gate Type
NOR
Supply Voltage
+7.0
IC Package Type
Other; SOT753 SOT753
View Details
6
suppliers
Rochester Electronics
Gates and Inverters
54H62J/B
View Details
3
suppliers