Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MONOSTABLE MULTIVIBRATORS
JSMICRO SEMICONDUCTOR CO., LTD.
CD14538BM96-JSM -- MULTIVIBRATORS
JSMicro Semiconductor Co., Ltd.
Multivibrators
CD14538BM96-JSM
Description
100ns 3V~18V SOP-16 Monostable Multivibrators ROHS
ODG (Origin Data Global)
Done
Description
100ns 3V~18V SOP-16 Monostable Multivibrators ROHS
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Multivibrators
CD14538BM96-JSM
Multivibrators
CD14538BM96-JSM
100ns 3V~18V SOP-16 Monostable Multivibrators ROHS
100ns 3V~18V SOP-16 Monostable Multivibrators ROHS
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
Monostable Multivibrators
Product Number
CD14538BM96-JSM
Product Name
Multivibrators
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
Multivibrators
SN74LS123N-P2
Specs
Supply Voltage
4.75 V ~ 5.25 V
Package Type
DIP; Other; 16-DIP (0.300\", 7.62mm)
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
Nexperia B.V.
Dual precision monostable multivibrator
HEF4538BT,653
Specs
Triggering
Negative-edge Triggered; Positive-edge Triggered
Features
Schmitt Trigger; ESD Protection
Package Type
Other; SOT109-1 SOT109-1
View Details
8
suppliers
Rochester Electronics
Logic - Multivibrators
74HCT123PW,118
Specs
Type
Retriggerable
Operating Current
4 mA
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Lansdale Semiconductor, Inc.
Dual Monostable Multivibrator
667T/C
Specs
Supply Voltage
18 VDC
Package Type
DIP
Number of Pins
14
View Details