JRL Electric Supply, Inc. Square D: QDL Circuit Breakers

Description
MOLDED CASE, THERMAL MAGNETIC; Q FRAME; 240 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC); 150 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC (UL/CSA/NOM), 10 KILOAMPERE AT 240/415 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 3.93 INCH D X 6.47 INCH H; APPROVAL UL, CSA, CE; QD MODEL; APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-375B/GEN
Description
MOLDED CASE, THERMAL MAGNETIC; Q FRAME; 240 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC); 150 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC (UL/CSA/NOM), 10 KILOAMPERE AT 240/415 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 3.93 INCH D X 6.47 INCH H; APPROVAL UL, CSA, CE; QD MODEL; APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-375B/GEN

Suppliers

Company
Product
Description
Supplier Links
MOLDED CASE, THERMAL MAGNETIC; Q FRAME; 240 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC); 150 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC (UL/CSA/NOM), 10 KILOAMPERE AT 240/415 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 3.93 INCH D X 6.47 INCH H; APPROVAL UL, CSA, CE; QD MODEL; APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-375B/GEN

MOLDED CASE, THERMAL MAGNETIC; Q FRAME; 240 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC); 150 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC (UL/CSA/NOM), 10 KILOAMPERE AT 240/415 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 3.93 INCH D X 6.47 INCH H; APPROVAL UL, CSA, CE; QD MODEL; APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-375B/GEN

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; Q FRAME; 240 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC); 125 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC (UL/CSA/NOM), 10 KILOAMPERE AT 240/415 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 3.93 INCH D X 6.47 INCH H; APPROVAL UL, CSA, CE; QD MODEL; APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-375B/GEN

MOLDED CASE, THERMAL MAGNETIC; Q FRAME; 240 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC); 125 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC (UL/CSA/NOM), 10 KILOAMPERE AT 240/415 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 3.93 INCH D X 6.47 INCH H; APPROVAL UL, CSA, CE; QD MODEL; APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-375B/GEN

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; Q FRAME; 240 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC); 100 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC (UL/CSA/NOM), 10 KILOAMPERE AT 240/415 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 3.93 INCH D X 6.47 INCH H; APPROVAL UL, CSA, CE; QD MODEL; APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-375B/GEN

MOLDED CASE, THERMAL MAGNETIC; Q FRAME; 240 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC); 100 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC (UL/CSA/NOM), 10 KILOAMPERE AT 240/415 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 3.93 INCH D X 6.47 INCH H; APPROVAL UL, CSA, CE; QD MODEL; APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-375B/GEN

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; Q FRAME; 240 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC); 175 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC (UL/CSA/NOM), 10 KILOAMPERE AT 240/415 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 3.93 INCH D X 6.47 INCH H; APPROVAL UL, CSA, CE; QD MODEL; APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-375B/GEN

MOLDED CASE, THERMAL MAGNETIC; Q FRAME; 240 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC); 175 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC (UL/CSA/NOM), 10 KILOAMPERE AT 240/415 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 3.93 INCH D X 6.47 INCH H; APPROVAL UL, CSA, CE; QD MODEL; APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-375B/GEN

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; Q FRAME; 240 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC); 200 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC (UL/CSA/NOM), 10 KILOAMPERE AT 240/415 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 3.93 INCH D X 6.47 INCH H; APPROVAL UL, CSA, CE; QD MODEL; APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-375B/GEN

MOLDED CASE, THERMAL MAGNETIC; Q FRAME; 240 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC); 200 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC (UL/CSA/NOM), 10 KILOAMPERE AT 240/415 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 3.93 INCH D X 6.47 INCH H; APPROVAL UL, CSA, CE; QD MODEL; APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-375B/GEN

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; Q FRAME; 240 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC); 225 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC (UL/CSA/NOM), 10 KILOAMPERE AT 240/415 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 3.93 INCH D X 6.47 INCH H; APPROVAL UL, CSA, CE; QD MODEL; APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-375B/GEN

MOLDED CASE, THERMAL MAGNETIC; Q FRAME; 240 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC); 225 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC (UL/CSA/NOM), 10 KILOAMPERE AT 240/415 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 3.93 INCH D X 6.47 INCH H; APPROVAL UL, CSA, CE; QD MODEL; APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-375B/GEN

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; Q FRAME; 240 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC); 110 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC (UL/CSA/NOM), 10 KILOAMPERE AT 240/415 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 3.93 INCH D X 6.47 INCH H; APPROVAL UL, CSA, CE; QD MODEL; APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-375B/GEN

MOLDED CASE, THERMAL MAGNETIC; Q FRAME; 240 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC); 110 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC (UL/CSA/NOM), 10 KILOAMPERE AT 240/415 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 3.93 INCH D X 6.47 INCH H; APPROVAL UL, CSA, CE; QD MODEL; APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-375B/GEN

Supplier's Site

Technical Specifications

  JRL Electric Supply, Inc.
Product Category Circuit Breakers
Product Number Square D: QDL Circuit Breakers
Unlock Full Specs
to access all available technical data

Similar Products

140G 125A Frame Molded Case Ckt-Bkr - 140G-H0C3-C25 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Number of Poles 3
Features Molded Case Circuit Breaker
View Details
Circuit Breakers - Q520-ND - DigiKey
Qualtek Electronics Corp.
Specs
Rated Current 12 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breaker - 82910050 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 8 amps
Approvals / Ratings CE
View Details