JRL Electric Supply, Inc. Square D: MJA Circuit Breakers

Description
240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 350 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC OR 480 VAC STAR/277 VAC, 25 KILOAMPERE AT 600 VAC OR 600 VAC STAR/347 VAC (UL/CSA/NOM); 50 KILOAMPERE AT 240/415 VAC (IEC); TRIP SETTING 1600 TO 8000 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612/661 I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; MJ MODEL; FRAME TYPE M
Description
240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 350 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC OR 480 VAC STAR/277 VAC, 25 KILOAMPERE AT 600 VAC OR 600 VAC STAR/347 VAC (UL/CSA/NOM); 50 KILOAMPERE AT 240/415 VAC (IEC); TRIP SETTING 1600 TO 8000 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612/661 I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; MJ MODEL; FRAME TYPE M

Suppliers

Company
Product
Description
Supplier Links
240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 350 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC OR 480 VAC STAR/277 VAC, 25 KILOAMPERE AT 600 VAC OR 600 VAC STAR/347 VAC (UL/CSA/NOM); 50 KILOAMPERE AT 240/415 VAC (IEC); TRIP SETTING 1600 TO 8000 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612/661 I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; MJ MODEL; FRAME TYPE M

240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 350 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC OR 480 VAC STAR/277 VAC, 25 KILOAMPERE AT 600 VAC OR 600 VAC STAR/347 VAC (UL/CSA/NOM); 50 KILOAMPERE AT 240/415 VAC (IEC); TRIP SETTING 1600 TO 8000 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612/661 I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; MJ MODEL; FRAME TYPE M

Supplier's Site
240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 300 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC OR 480 VAC STAR/277 VAC, 25 KILOAMPERE AT 600 VAC OR 600 VAC STAR/347 VAC (UL/CSA/NOM); 50 KILOAMPERE AT 240/415 VAC (IEC); TRIP SETTING 1600 TO 8000 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612/661 I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; MJ MODEL; FRAME TYPE M

240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 300 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC OR 480 VAC STAR/277 VAC, 25 KILOAMPERE AT 600 VAC OR 600 VAC STAR/347 VAC (UL/CSA/NOM); 50 KILOAMPERE AT 240/415 VAC (IEC); TRIP SETTING 1600 TO 8000 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612/661 I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; MJ MODEL; FRAME TYPE M

Supplier's Site
240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 500 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC OR 480 VAC STAR/277 VAC, 25 KILOAMPERE AT 600 VAC OR 600 VAC STAR/347 VAC (UL/CSA/NOM); 50 KILOAMPERE AT 240/415 VAC (IEC); TRIP SETTING 1600 TO 8000 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612/661 I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; MJ MODEL; FRAME TYPE M

240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 500 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC OR 480 VAC STAR/277 VAC, 25 KILOAMPERE AT 600 VAC OR 600 VAC STAR/347 VAC (UL/CSA/NOM); 50 KILOAMPERE AT 240/415 VAC (IEC); TRIP SETTING 1600 TO 8000 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612/661 I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; MJ MODEL; FRAME TYPE M

Supplier's Site
240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 800 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC OR 480 VAC STAR/277 VAC, 25 KILOAMPERE AT 600 VAC OR 600 VAC STAR/347 VAC (UL/CSA/NOM); 50 KILOAMPERE AT 240/415 VAC (IEC); TRIP SETTING 1600 TO 8000 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612/661 I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; MJ MODEL; FRAME TYPE M

240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 800 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC OR 480 VAC STAR/277 VAC, 25 KILOAMPERE AT 600 VAC OR 600 VAC STAR/347 VAC (UL/CSA/NOM); 50 KILOAMPERE AT 240/415 VAC (IEC); TRIP SETTING 1600 TO 8000 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612/661 I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; MJ MODEL; FRAME TYPE M

Supplier's Site
240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 700 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC OR 480 VAC STAR/277 VAC, 25 KILOAMPERE AT 600 VAC OR 600 VAC STAR/347 VAC (UL/CSA/NOM); 50 KILOAMPERE AT 240/415 VAC (IEC); TRIP SETTING 1600 TO 8000 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612/661 I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; MJ MODEL; FRAME TYPE M

240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 700 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC OR 480 VAC STAR/277 VAC, 25 KILOAMPERE AT 600 VAC OR 600 VAC STAR/347 VAC (UL/CSA/NOM); 50 KILOAMPERE AT 240/415 VAC (IEC); TRIP SETTING 1600 TO 8000 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612/661 I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; MJ MODEL; FRAME TYPE M

Supplier's Site
240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 600 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC OR 480 VAC STAR/277 VAC, 25 KILOAMPERE AT 600 VAC OR 600 VAC STAR/347 VAC (UL/CSA/NOM); 50 KILOAMPERE AT 240/415 VAC (IEC); TRIP SETTING 1600 TO 8000 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612/661 I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; MJ MODEL; FRAME TYPE M

240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 600 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC OR 480 VAC STAR/277 VAC, 25 KILOAMPERE AT 600 VAC OR 600 VAC STAR/347 VAC (UL/CSA/NOM); 50 KILOAMPERE AT 240/415 VAC (IEC); TRIP SETTING 1600 TO 8000 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612/661 I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; MJ MODEL; FRAME TYPE M

Supplier's Site
240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 450 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC OR 480 VAC STAR/277 VAC, 25 KILOAMPERE AT 600 VAC OR 600 VAC STAR/347 VAC (UL/CSA/NOM); 50 KILOAMPERE AT 240/415 VAC (IEC); TRIP SETTING 1600 TO 8000 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612/661 I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; MJ MODEL; FRAME TYPE M

240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 450 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC OR 480 VAC STAR/277 VAC, 25 KILOAMPERE AT 600 VAC OR 600 VAC STAR/347 VAC (UL/CSA/NOM); 50 KILOAMPERE AT 240/415 VAC (IEC); TRIP SETTING 1600 TO 8000 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612/661 I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; MJ MODEL; FRAME TYPE M

Supplier's Site
240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 400 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC OR 480 VAC STAR/277 VAC, 25 KILOAMPERE AT 600 VAC OR 600 VAC STAR/347 VAC (UL/CSA/NOM); 50 KILOAMPERE AT 240/415 VAC (IEC); TRIP SETTING 1600 TO 8000 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612/661 I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; MJ MODEL; FRAME TYPE M

240/480/600 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ (UL/CSA/NOM); 240/415 VAC AT 50/60 HZ (IEC); 400 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC OR 480 VAC STAR/277 VAC, 25 KILOAMPERE AT 600 VAC OR 600 VAC STAR/347 VAC (UL/CSA/NOM); 50 KILOAMPERE AT 240/415 VAC (IEC); TRIP SETTING 1600 TO 8000 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 612/661 I-LINE[R] PANELBOARD; APPROVAL UL, CSA, CE; POWERPACT[R] BRAND; MJ MODEL; FRAME TYPE M

Supplier's Site

Technical Specifications

  JRL Electric Supply, Inc.
Product Category Circuit Breakers
Product Number Square D: MJA Circuit Breakers
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - T11-311R-0.8-ND - DigiKey
Specs
Rated Current 0.8000 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Electronic Circuit Breakers - 1236689 - RS Components, Ltd.
Specs
Features Motor Circuit Protection
Terminal Type Spring Clamp Terminal
View Details