JRL Electric Supply, Inc. Square D: LH Circuit Breakers

Description
240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC), 250/500 VDC; 300 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 25 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM), 20 KILOAMPERE AT 240/415 VAC (IEC), 50 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC; TRIP SETTING 750 TO 1500 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 655/735/825 I-LINE[R] PANELBOARD, SWITCHBOARD; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; LH MODEL
Description
240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC), 250/500 VDC; 300 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 25 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM), 20 KILOAMPERE AT 240/415 VAC (IEC), 50 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC; TRIP SETTING 750 TO 1500 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 655/735/825 I-LINE[R] PANELBOARD, SWITCHBOARD; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; LH MODEL

Suppliers

Company
Product
Description
Supplier Links
240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC), 250/500 VDC; 300 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 25 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM), 20 KILOAMPERE AT 240/415 VAC (IEC), 50 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC; TRIP SETTING 750 TO 1500 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 655/735/825 I-LINE[R] PANELBOARD, SWITCHBOARD; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; LH MODEL

240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC), 250/500 VDC; 300 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 25 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM), 20 KILOAMPERE AT 240/415 VAC (IEC), 50 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC; TRIP SETTING 750 TO 1500 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 655/735/825 I-LINE[R] PANELBOARD, SWITCHBOARD; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; LH MODEL

Supplier's Site
240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC), 250/500 VDC; 150 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 25 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM), 20 KILOAMPERE AT 240/415 VAC (IEC), 50 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC; TRIP SETTING 750 TO 1500 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 655/735/825 I-LINE[R] PANELBOARD, SWITCHBOARD; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; LH MODEL

240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC), 250/500 VDC; 150 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 25 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM), 20 KILOAMPERE AT 240/415 VAC (IEC), 50 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC; TRIP SETTING 750 TO 1500 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 655/735/825 I-LINE[R] PANELBOARD, SWITCHBOARD; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; LH MODEL

Supplier's Site
240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC), 250/500 VDC; 225 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 25 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM), 20 KILOAMPERE AT 240/415 VAC (IEC), 50 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC; TRIP SETTING 750 TO 1500 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 655/735/825 I-LINE[R] PANELBOARD, SWITCHBOARD; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; LH MODEL

240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC), 250/500 VDC; 225 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 25 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM), 20 KILOAMPERE AT 240/415 VAC (IEC), 50 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC; TRIP SETTING 750 TO 1500 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 655/735/825 I-LINE[R] PANELBOARD, SWITCHBOARD; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; LH MODEL

Supplier's Site
240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC), 250/500 VDC; 400 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 25 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM), 20 KILOAMPERE AT 240/415 VAC (IEC), 50 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC; TRIP SETTING 750 TO 1500 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 655/735/825 I-LINE[R] PANELBOARD, SWITCHBOARD; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; LH MODEL

240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC), 250/500 VDC; 400 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 25 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM), 20 KILOAMPERE AT 240/415 VAC (IEC), 50 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC; TRIP SETTING 750 TO 1500 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 655/735/825 I-LINE[R] PANELBOARD, SWITCHBOARD; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; LH MODEL

Supplier's Site
240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC), 250/500 VDC; 175 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 25 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM), 20 KILOAMPERE AT 240/415 VAC (IEC), 50 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC; TRIP SETTING 750 TO 1500 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 655/735/825 I-LINE[R] PANELBOARD, SWITCHBOARD; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; LH MODEL

240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC), 250/500 VDC; 175 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 25 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM), 20 KILOAMPERE AT 240/415 VAC (IEC), 50 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC; TRIP SETTING 750 TO 1500 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 655/735/825 I-LINE[R] PANELBOARD, SWITCHBOARD; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; LH MODEL

Supplier's Site
240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC), 250/500 VDC; 350 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 25 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM), 20 KILOAMPERE AT 240/415 VAC (IEC), 50 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC; TRIP SETTING 750 TO 1500 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 655/735/825 I-LINE[R] PANELBOARD, SWITCHBOARD; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; LH MODEL

240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC), 250/500 VDC; 350 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 25 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM), 20 KILOAMPERE AT 240/415 VAC (IEC), 50 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC; TRIP SETTING 750 TO 1500 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 655/735/825 I-LINE[R] PANELBOARD, SWITCHBOARD; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; LH MODEL

Supplier's Site
240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC), 250/500 VDC; 200 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 25 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM), 20 KILOAMPERE AT 240/415 VAC (IEC), 50 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC; TRIP SETTING 750 TO 1500 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 655/735/825 I-LINE[R] PANELBOARD, SWITCHBOARD; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; LH MODEL

240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC), 250/500 VDC; 200 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 25 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM), 20 KILOAMPERE AT 240/415 VAC (IEC), 50 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC; TRIP SETTING 750 TO 1500 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 655/735/825 I-LINE[R] PANELBOARD, SWITCHBOARD; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; LH MODEL

Supplier's Site
240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC), 250/500 VDC; 250 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 25 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM), 20 KILOAMPERE AT 240/415 VAC (IEC), 50 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC; TRIP SETTING 750 TO 1500 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 655/735/825 I-LINE[R] PANELBOARD, SWITCHBOARD; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; LH MODEL

240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 480 VAC AT 50/60 HZ, 600 VAC STAR/347 VAC AT 50/60 HZ, 600 VAC AT 50/60 HZ (UL/CSA/NOM), 240/415 VAC AT 50/60 HZ (IEC), 250/500 VDC; 250 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC STAR/277 VAC OR 480 VAC, 25 KILOAMPERE AT 600 VAC STAR/347 VAC OR 600 VAC (UL/CSA/NOM), 20 KILOAMPERE AT 240/415 VAC (IEC), 50 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC; TRIP SETTING 750 TO 1500 AMPERE; APPLICATION POWER DISTRIBUTION; USED ON CLASS 655/735/825 I-LINE[R] PANELBOARD, SWITCHBOARD; APPROVAL UL, CSA, CE; I-LINE[R] BRAND; LH MODEL

Supplier's Site

Technical Specifications

  JRL Electric Supply, Inc.
Product Category Circuit Breakers
Product Number Square D: LH Circuit Breakers
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-2805-ND - DigiKey
Specs
Rated Current 8 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
MCBs - 1444950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 400 volts
Rated Current 16 amps
Rated Breaking Capacity 6000 amps
View Details