JRL Electric Supply, Inc. Square D: FHL Circuit Breakers

Description
ADJUSTABLE TRIP, MOLDED CASE SWITCH, THERMAL MAGNETIC; F FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 60 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480/480 STAR/277 VAC, 18 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FHL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 400 AMPERE HOLD, 850 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC
Description
ADJUSTABLE TRIP, MOLDED CASE SWITCH, THERMAL MAGNETIC; F FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 60 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480/480 STAR/277 VAC, 18 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FHL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 400 AMPERE HOLD, 850 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

Suppliers

Company
Product
Description
Supplier Links
ADJUSTABLE TRIP, MOLDED CASE SWITCH, THERMAL MAGNETIC; F FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 60 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480/480 STAR/277 VAC, 18 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FHL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 400 AMPERE HOLD, 850 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE SWITCH, THERMAL MAGNETIC; F FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 60 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480/480 STAR/277 VAC, 18 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FHL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 400 AMPERE HOLD, 850 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE SWITCH, THERMAL MAGNETIC; F FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 15 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480/480 STAR/277 VAC, 18 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FHL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 400 AMPERE HOLD, 850 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE SWITCH, THERMAL MAGNETIC; F FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 15 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480/480 STAR/277 VAC, 18 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FHL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 400 AMPERE HOLD, 850 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE SWITCH, THERMAL MAGNETIC; F FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 35 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480/480 STAR/277 VAC, 18 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FHL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 400 AMPERE HOLD, 850 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE SWITCH, THERMAL MAGNETIC; F FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 35 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480/480 STAR/277 VAC, 18 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FHL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 400 AMPERE HOLD, 850 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE SWITCH, THERMAL MAGNETIC; F FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 80 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480/480 STAR/277 VAC, 18 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FHL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 400 AMPERE HOLD, 850 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE SWITCH, THERMAL MAGNETIC; F FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 80 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480/480 STAR/277 VAC, 18 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FHL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 400 AMPERE HOLD, 850 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE SWITCH, THERMAL MAGNETIC; F FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 20 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480/480 STAR/277 VAC, 18 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FHL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 400 AMPERE HOLD, 850 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE SWITCH, THERMAL MAGNETIC; F FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 20 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480/480 STAR/277 VAC, 18 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FHL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 400 AMPERE HOLD, 850 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE SWITCH, THERMAL MAGNETIC; F FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 70 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480/480 STAR/277 VAC, 18 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FHL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 400 AMPERE HOLD, 850 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE SWITCH, THERMAL MAGNETIC; F FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 70 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480/480 STAR/277 VAC, 18 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FHL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 400 AMPERE HOLD, 850 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE SWITCH, THERMAL MAGNETIC; F FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 100 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480/480 STAR/277 VAC, 18 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FHL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 400 AMPERE HOLD, 850 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE SWITCH, THERMAL MAGNETIC; F FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 100 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480/480 STAR/277 VAC, 18 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FHL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 400 AMPERE HOLD, 850 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE SWITCH, THERMAL MAGNETIC; F FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 90 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480/480 STAR/277 VAC, 18 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FHL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 400 AMPERE HOLD, 850 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE SWITCH, THERMAL MAGNETIC; F FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 90 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480/480 STAR/277 VAC, 18 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FHL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 400 AMPERE HOLD, 850 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE SWITCH, THERMAL MAGNETIC; F FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 50 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480/480 STAR/277 VAC, 18 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FHL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 400 AMPERE HOLD, 850 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE SWITCH, THERMAL MAGNETIC; F FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 50 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480/480 STAR/277 VAC, 18 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FHL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 400 AMPERE HOLD, 850 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE SWITCH, THERMAL MAGNETIC; F FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 25 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480/480 STAR/277 VAC, 18 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FHL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 400 AMPERE HOLD, 850 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE SWITCH, THERMAL MAGNETIC; F FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 25 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480/480 STAR/277 VAC, 18 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FHL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 400 AMPERE HOLD, 850 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE SWITCH, THERMAL MAGNETIC; F FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 40 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480/480 STAR/277 VAC, 18 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FHL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 400 AMPERE HOLD, 850 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE SWITCH, THERMAL MAGNETIC; F FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 40 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480/480 STAR/277 VAC, 18 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FHL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 400 AMPERE HOLD, 850 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE SWITCH, THERMAL MAGNETIC; F FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 45 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480/480 STAR/277 VAC, 18 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FHL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 400 AMPERE HOLD, 850 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE SWITCH, THERMAL MAGNETIC; F FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 45 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480/480 STAR/277 VAC, 18 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FHL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 400 AMPERE HOLD, 850 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE SWITCH, THERMAL MAGNETIC; F FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 30 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480/480 STAR/277 VAC, 18 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FHL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 400 AMPERE HOLD, 850 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

ADJUSTABLE TRIP, MOLDED CASE SWITCH, THERMAL MAGNETIC; F FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 30 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480/480 STAR/277 VAC, 18 KILOAMPERE AT 600/600 STAR/347 VAC, 10 KILOAMPERE AT 250 VDC, 20 KILOAMPERE AT 500 VDC (UL, CSA); 10 KILOAMPERE AT 415/240 VAC (IEC); TERMINAL ALUMINUM/COPPER LINE LUG, LOAD LUG; SIZE 4.5 INCH W X 4.13 INCH D X 6 INCH H; APPROVAL UL, CSA; FHL MODEL; APPLICABLE STANDARD IEC; AC MAGNETIC TRIP SETTING 400 AMPERE HOLD, 850 AMPERE TRIP; ICS RATING 2.5 KILOAMPERE AT 415/240 VAC

Supplier's Site

Technical Specifications

  JRL Electric Supply, Inc.
Product Category Circuit Breakers
Product Number Square D: FHL Circuit Breakers
Unlock Full Specs
to access all available technical data

Similar Products

QLB Series Thermal Circuit Breaker, 25A - QLB-253-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 25 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 1423674-2 - TE Connectivity
Specs
Rated Current 5 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
3 suppliers
Circuit Breaker - 82910030 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 4 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details