JRL Electric Supply, Inc. ITE: NGB Circuit Breakers

Description
240 VAC AT 50/60HZ, 480 VAC STAR/277 VAC AT 50/60HZ, 600 VAC STAR/347 VAC AT 50/60HZ (UL); 240/415 VAC AT 50/60HZ, 125/250 (IEC); 70 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC STAR/277 VAC, 14 KILOAMPERE AT 600 VAC STAR/347 VAC (UL); 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 415 VAC, 14 KILOAMPERE AT 125/250 VDC (IEC); USED ON NGB 125A PANELBOARD; NGB MODEL
Description
240 VAC AT 50/60HZ, 480 VAC STAR/277 VAC AT 50/60HZ, 600 VAC STAR/347 VAC AT 50/60HZ (UL); 240/415 VAC AT 50/60HZ, 125/250 (IEC); 70 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC STAR/277 VAC, 14 KILOAMPERE AT 600 VAC STAR/347 VAC (UL); 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 415 VAC, 14 KILOAMPERE AT 125/250 VDC (IEC); USED ON NGB 125A PANELBOARD; NGB MODEL

Suppliers

Company
Product
Description
Supplier Links
240 VAC AT 50/60HZ, 480 VAC STAR/277 VAC AT 50/60HZ, 600 VAC STAR/347 VAC AT 50/60HZ (UL); 240/415 VAC AT 50/60HZ, 125/250 (IEC); 70 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC STAR/277 VAC, 14 KILOAMPERE AT 600 VAC STAR/347 VAC (UL); 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 415 VAC, 14 KILOAMPERE AT 125/250 VDC (IEC); USED ON NGB 125A PANELBOARD; NGB MODEL

240 VAC AT 50/60HZ, 480 VAC STAR/277 VAC AT 50/60HZ, 600 VAC STAR/347 VAC AT 50/60HZ (UL); 240/415 VAC AT 50/60HZ, 125/250 (IEC); 70 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC STAR/277 VAC, 14 KILOAMPERE AT 600 VAC STAR/347 VAC (UL); 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 415 VAC, 14 KILOAMPERE AT 125/250 VDC (IEC); USED ON NGB 125A PANELBOARD; NGB MODEL

Supplier's Site
240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 250 VDC (UL); 220/240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC); 100 AMPERE; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC STAR/347 VAC, 14 KILOAMPERE AT 250 VDC (UL); 25 KILOAMPERE AT 220/240/380/415 VAC, 10 KILOAMPERE AT 250 VDC (IEC); USED ON NGB PANELBOARD; TERMINAL TYPE LOAD LUG; SIZE 2 INCH W X 3.3 INCH D X 5.4 INCH H

240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 250 VDC (UL); 220/240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC); 100 AMPERE; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC STAR/347 VAC, 14 KILOAMPERE AT 250 VDC (UL); 25 KILOAMPERE AT 220/240/380/415 VAC, 10 KILOAMPERE AT 250 VDC (IEC); USED ON NGB PANELBOARD; TERMINAL TYPE LOAD LUG; SIZE 2 INCH W X 3.3 INCH D X 5.4 INCH H

Supplier's Site
240 VAC AT 50/60HZ, 480 VAC STAR/277 VAC AT 50/60HZ, 600 VAC STAR/347 VAC AT 50/60HZ (UL); 240/415 VAC AT 50/60HZ, 125/250 (IEC); 100 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC STAR/277 VAC, 14 KILOAMPERE AT 600 VAC STAR/347 VAC (UL); 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 415 VAC, 14 KILOAMPERE AT 125/250 VDC (IEC); USED ON NGB 125A PANELBOARD; NGB MODEL

240 VAC AT 50/60HZ, 480 VAC STAR/277 VAC AT 50/60HZ, 600 VAC STAR/347 VAC AT 50/60HZ (UL); 240/415 VAC AT 50/60HZ, 125/250 (IEC); 100 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC STAR/277 VAC, 14 KILOAMPERE AT 600 VAC STAR/347 VAC (UL); 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 415 VAC, 14 KILOAMPERE AT 125/250 VDC (IEC); USED ON NGB 125A PANELBOARD; NGB MODEL

Supplier's Site
240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 250 VDC (UL); 220/240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC); 125 AMPERE; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC STAR/347 VAC, 14 KILOAMPERE AT 250 VDC (UL); 25 KILOAMPERE AT 220/240/380/415 VAC, 10 KILOAMPERE AT 250 VDC (IEC); USED ON NGB PANELBOARD; TERMINAL TYPE LOAD LUG; SIZE 2 INCH W X 3.3 INCH D X 5.4 INCH H

240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 250 VDC (UL); 220/240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC); 125 AMPERE; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC STAR/347 VAC, 14 KILOAMPERE AT 250 VDC (UL); 25 KILOAMPERE AT 220/240/380/415 VAC, 10 KILOAMPERE AT 250 VDC (IEC); USED ON NGB PANELBOARD; TERMINAL TYPE LOAD LUG; SIZE 2 INCH W X 3.3 INCH D X 5.4 INCH H

Supplier's Site
240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 250 VDC (UL); 220/240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC); 50 AMPERE; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC STAR/347 VAC, 14 KILOAMPERE AT 250 VDC (UL); 25 KILOAMPERE AT 220/240/380/415 VAC, 10 KILOAMPERE AT 250 VDC (IEC); USED ON NGB PANELBOARD; TERMINAL TYPE LOAD LUG; SIZE 2 INCH W X 3.3 INCH D X 5.4 INCH H

240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 250 VDC (UL); 220/240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC); 50 AMPERE; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC STAR/347 VAC, 14 KILOAMPERE AT 250 VDC (UL); 25 KILOAMPERE AT 220/240/380/415 VAC, 10 KILOAMPERE AT 250 VDC (IEC); USED ON NGB PANELBOARD; TERMINAL TYPE LOAD LUG; SIZE 2 INCH W X 3.3 INCH D X 5.4 INCH H

Supplier's Site
120/277/347 VAC AT 50/60 HZ, 125 VDC (UL); 240 VAC AT 50/60 HZ (IEC); 30 AMPERE; 1 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 120 VAC, 25 KILOAMPERE AT 277 VAC, 14 KILOAMPERE AT 347 VAC, 14 KILOAMPERE AT 125 VDC (UL); 25 KILOAMPERE AT 240 VAC (IEC); USED ON NGB 125A PANELBOARD; NGB MODEL

120/277/347 VAC AT 50/60 HZ, 125 VDC (UL); 240 VAC AT 50/60 HZ (IEC); 30 AMPERE; 1 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 120 VAC, 25 KILOAMPERE AT 277 VAC, 14 KILOAMPERE AT 347 VAC, 14 KILOAMPERE AT 125 VDC (UL); 25 KILOAMPERE AT 240 VAC (IEC); USED ON NGB 125A PANELBOARD; NGB MODEL

Supplier's Site
240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 250 VDC (UL); 220/240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC); 30 AMPERE; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC STAR/347 VAC, 14 KILOAMPERE AT 250 VDC (UL); 25 KILOAMPERE AT 220/240/380/415 VAC, 10 KILOAMPERE AT 250 VDC (IEC); USED ON NGB PANELBOARD; TERMINAL TYPE LOAD LUG; SIZE 2 INCH W X 3.3 INCH D X 5.4 INCH H

240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 250 VDC (UL); 220/240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC); 30 AMPERE; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC STAR/347 VAC, 14 KILOAMPERE AT 250 VDC (UL); 25 KILOAMPERE AT 220/240/380/415 VAC, 10 KILOAMPERE AT 250 VDC (IEC); USED ON NGB PANELBOARD; TERMINAL TYPE LOAD LUG; SIZE 2 INCH W X 3.3 INCH D X 5.4 INCH H

Supplier's Site
240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 250 VDC (UL); 220/240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC); 40 AMPERE; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC STAR/347 VAC, 14 KILOAMPERE AT 250 VDC (UL); 25 KILOAMPERE AT 220/240/380/415 VAC, 10 KILOAMPERE AT 250 VDC (IEC); USED ON NGB PANELBOARD; TERMINAL TYPE LOAD LUG; SIZE 2 INCH W X 3.3 INCH D X 5.4 INCH H

240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 250 VDC (UL); 220/240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC); 40 AMPERE; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC STAR/347 VAC, 14 KILOAMPERE AT 250 VDC (UL); 25 KILOAMPERE AT 220/240/380/415 VAC, 10 KILOAMPERE AT 250 VDC (IEC); USED ON NGB PANELBOARD; TERMINAL TYPE LOAD LUG; SIZE 2 INCH W X 3.3 INCH D X 5.4 INCH H

Supplier's Site
240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 250 VDC (UL); 220/240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC); 20 AMPERE; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC STAR/347 VAC, 14 KILOAMPERE AT 250 VDC (UL); 25 KILOAMPERE AT 220/240/380/415 VAC, 10 KILOAMPERE AT 250 VDC (IEC); USED ON NGB PANELBOARD; TERMINAL TYPE LOAD LUG; SIZE 2 INCH W X 3.3 INCH D X 5.4 INCH H

240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 250 VDC (UL); 220/240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC); 20 AMPERE; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC STAR/347 VAC, 14 KILOAMPERE AT 250 VDC (UL); 25 KILOAMPERE AT 220/240/380/415 VAC, 10 KILOAMPERE AT 250 VDC (IEC); USED ON NGB PANELBOARD; TERMINAL TYPE LOAD LUG; SIZE 2 INCH W X 3.3 INCH D X 5.4 INCH H

Supplier's Site
240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 250 VDC (UL); 220/240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC); 60 AMPERE; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC STAR/347 VAC, 14 KILOAMPERE AT 250 VDC (UL); 25 KILOAMPERE AT 220/240/380/415 VAC, 10 KILOAMPERE AT 250 VDC (IEC); USED ON NGB PANELBOARD; TERMINAL TYPE LOAD LUG; SIZE 2 INCH W X 3.3 INCH D X 5.4 INCH H

240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 250 VDC (UL); 220/240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC); 60 AMPERE; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC STAR/347 VAC, 14 KILOAMPERE AT 250 VDC (UL); 25 KILOAMPERE AT 220/240/380/415 VAC, 10 KILOAMPERE AT 250 VDC (IEC); USED ON NGB PANELBOARD; TERMINAL TYPE LOAD LUG; SIZE 2 INCH W X 3.3 INCH D X 5.4 INCH H

Supplier's Site
240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 250 VDC (UL); 220/240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC); 80 AMPERE; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC STAR/347 VAC, 14 KILOAMPERE AT 250 VDC (UL); 25 KILOAMPERE AT 220/240/380/415 VAC, 10 KILOAMPERE AT 250 VDC (IEC); USED ON NGB PANELBOARD; TERMINAL TYPE LOAD LUG; SIZE 2 INCH W X 3.3 INCH D X 5.4 INCH H

240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 250 VDC (UL); 220/240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC); 80 AMPERE; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC STAR/347 VAC, 14 KILOAMPERE AT 250 VDC (UL); 25 KILOAMPERE AT 220/240/380/415 VAC, 10 KILOAMPERE AT 250 VDC (IEC); USED ON NGB PANELBOARD; TERMINAL TYPE LOAD LUG; SIZE 2 INCH W X 3.3 INCH D X 5.4 INCH H

Supplier's Site
240 VAC AT 50/60HZ, 480 VAC STAR/277 VAC AT 50/60HZ, 600 VAC STAR/347 VAC AT 50/60HZ (UL); 240/415 VAC AT 50/60HZ, 125/250 (IEC); 125 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC STAR/277 VAC, 14 KILOAMPERE AT 600 VAC STAR/347 VAC (UL); 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 415 VAC, 14 KILOAMPERE AT 125/250 VDC (IEC); USED ON NGB 125A PANELBOARD; NGB MODEL

240 VAC AT 50/60HZ, 480 VAC STAR/277 VAC AT 50/60HZ, 600 VAC STAR/347 VAC AT 50/60HZ (UL); 240/415 VAC AT 50/60HZ, 125/250 (IEC); 125 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC STAR/277 VAC, 14 KILOAMPERE AT 600 VAC STAR/347 VAC (UL); 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 415 VAC, 14 KILOAMPERE AT 125/250 VDC (IEC); USED ON NGB 125A PANELBOARD; NGB MODEL

Supplier's Site
240 VAC AT 50/60HZ, 480 VAC STAR/277 VAC AT 50/60HZ, 600 VAC STAR/347 VAC AT 50/60HZ (UL); 240/415 VAC AT 50/60HZ, 125/250 (IEC); 40 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC STAR/277 VAC, 14 KILOAMPERE AT 600 VAC STAR/347 VAC (UL); 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 415 VAC, 14 KILOAMPERE AT 125/250 VDC (IEC); USED ON NGB 125A PANELBOARD; NGB MODEL

240 VAC AT 50/60HZ, 480 VAC STAR/277 VAC AT 50/60HZ, 600 VAC STAR/347 VAC AT 50/60HZ (UL); 240/415 VAC AT 50/60HZ, 125/250 (IEC); 40 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC STAR/277 VAC, 14 KILOAMPERE AT 600 VAC STAR/347 VAC (UL); 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 415 VAC, 14 KILOAMPERE AT 125/250 VDC (IEC); USED ON NGB 125A PANELBOARD; NGB MODEL

Supplier's Site
240 VAC AT 50/60HZ, 480 VAC STAR/277 VAC AT 50/60HZ, 600 VAC STAR/347 VAC AT 50/60HZ (UL); 240/415 VAC AT 50/60HZ, 125/250 (IEC); 60 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC STAR/277 VAC, 14 KILOAMPERE AT 600 VAC STAR/347 VAC (UL); 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 415 VAC, 14 KILOAMPERE AT 125/250 VDC (IEC); USED ON NGB 125A PANELBOARD; NGB MODEL

240 VAC AT 50/60HZ, 480 VAC STAR/277 VAC AT 50/60HZ, 600 VAC STAR/347 VAC AT 50/60HZ (UL); 240/415 VAC AT 50/60HZ, 125/250 (IEC); 60 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC STAR/277 VAC, 14 KILOAMPERE AT 600 VAC STAR/347 VAC (UL); 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 415 VAC, 14 KILOAMPERE AT 125/250 VDC (IEC); USED ON NGB 125A PANELBOARD; NGB MODEL

Supplier's Site
240 VAC AT 50/60HZ, 480 VAC STAR/277 VAC AT 50/60HZ, 600 VAC STAR/347 VAC AT 50/60HZ (UL); 240/415 VAC AT 50/60HZ, 125/250 (IEC); 50 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC STAR/277 VAC, 14 KILOAMPERE AT 600 VAC STAR/347 VAC (UL); 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 415 VAC, 14 KILOAMPERE AT 125/250 VDC (IEC); USED ON NGB 125A PANELBOARD; NGB MODEL

240 VAC AT 50/60HZ, 480 VAC STAR/277 VAC AT 50/60HZ, 600 VAC STAR/347 VAC AT 50/60HZ (UL); 240/415 VAC AT 50/60HZ, 125/250 (IEC); 50 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC STAR/277 VAC, 14 KILOAMPERE AT 600 VAC STAR/347 VAC (UL); 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 415 VAC, 14 KILOAMPERE AT 125/250 VDC (IEC); USED ON NGB 125A PANELBOARD; NGB MODEL

Supplier's Site
240 VAC AT 50/60HZ, 480 VAC STAR/277 VAC AT 50/60HZ, 600 VAC STAR/347 VAC AT 50/60HZ (UL); 240/415 VAC AT 50/60HZ, 125/250 (IEC); 90 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC STAR/277 VAC, 14 KILOAMPERE AT 600 VAC STAR/347 VAC (UL); 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 415 VAC, 14 KILOAMPERE AT 125/250 VDC (IEC); USED ON NGB 125A PANELBOARD; NGB MODEL

240 VAC AT 50/60HZ, 480 VAC STAR/277 VAC AT 50/60HZ, 600 VAC STAR/347 VAC AT 50/60HZ (UL); 240/415 VAC AT 50/60HZ, 125/250 (IEC); 90 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC STAR/277 VAC, 14 KILOAMPERE AT 600 VAC STAR/347 VAC (UL); 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 415 VAC, 14 KILOAMPERE AT 125/250 VDC (IEC); USED ON NGB 125A PANELBOARD; NGB MODEL

Supplier's Site
120/277/347 VAC AT 50/60 HZ, 125 VDC (UL); 240 VAC AT 50/60 HZ (IEC); 15 AMPERE; 1 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 120 VAC, 25 KILOAMPERE AT 277 VAC, 14 KILOAMPERE AT 347 VAC, 14 KILOAMPERE AT 125 VDC (UL); 25 KILOAMPERE AT 240 VAC (IEC); USED ON NGB 125A PANELBOARD; NGB MODEL

120/277/347 VAC AT 50/60 HZ, 125 VDC (UL); 240 VAC AT 50/60 HZ (IEC); 15 AMPERE; 1 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 120 VAC, 25 KILOAMPERE AT 277 VAC, 14 KILOAMPERE AT 347 VAC, 14 KILOAMPERE AT 125 VDC (UL); 25 KILOAMPERE AT 240 VAC (IEC); USED ON NGB 125A PANELBOARD; NGB MODEL

Supplier's Site
240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 250 VDC (UL); 220/240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC); 70 AMPERE; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC STAR/347 VAC, 14 KILOAMPERE AT 250 VDC (UL); 25 KILOAMPERE AT 220/240/380/415 VAC, 10 KILOAMPERE AT 250 VDC (IEC); USED ON NGB PANELBOARD; TERMINAL TYPE LOAD LUG; SIZE 2 INCH W X 3.3 INCH D X 5.4 INCH H

240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 250 VDC (UL); 220/240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC); 70 AMPERE; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC STAR/347 VAC, 14 KILOAMPERE AT 250 VDC (UL); 25 KILOAMPERE AT 220/240/380/415 VAC, 10 KILOAMPERE AT 250 VDC (IEC); USED ON NGB PANELBOARD; TERMINAL TYPE LOAD LUG; SIZE 2 INCH W X 3.3 INCH D X 5.4 INCH H

Supplier's Site
240 VAC AT 50/60HZ, 480 VAC STAR/277 VAC AT 50/60HZ, 600 VAC STAR/347 VAC AT 50/60HZ (UL); 240/415 VAC AT 50/60HZ, 125/250 (IEC); 20 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC STAR/277 VAC, 14 KILOAMPERE AT 600 VAC STAR/347 VAC (UL); 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 415 VAC, 14 KILOAMPERE AT 125/250 VDC (IEC); USED ON NGB 125A PANELBOARD; NGB MODEL

240 VAC AT 50/60HZ, 480 VAC STAR/277 VAC AT 50/60HZ, 600 VAC STAR/347 VAC AT 50/60HZ (UL); 240/415 VAC AT 50/60HZ, 125/250 (IEC); 20 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC STAR/277 VAC, 14 KILOAMPERE AT 600 VAC STAR/347 VAC (UL); 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 415 VAC, 14 KILOAMPERE AT 125/250 VDC (IEC); USED ON NGB 125A PANELBOARD; NGB MODEL

Supplier's Site
120/277/347 VAC AT 50/60 HZ, 125 VDC (UL); 240 VAC AT 50/60 HZ (IEC); 40 AMPERE; 1 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 120 VAC, 25 KILOAMPERE AT 277 VAC, 14 KILOAMPERE AT 347 VAC, 14 KILOAMPERE AT 125 VDC (UL); 25 KILOAMPERE AT 240 VAC (IEC); USED ON NGB 125A PANELBOARD; NGB MODEL

120/277/347 VAC AT 50/60 HZ, 125 VDC (UL); 240 VAC AT 50/60 HZ (IEC); 40 AMPERE; 1 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 120 VAC, 25 KILOAMPERE AT 277 VAC, 14 KILOAMPERE AT 347 VAC, 14 KILOAMPERE AT 125 VDC (UL); 25 KILOAMPERE AT 240 VAC (IEC); USED ON NGB 125A PANELBOARD; NGB MODEL

Supplier's Site
240 VAC AT 50/60HZ, 480 VAC STAR/277 VAC AT 50/60HZ, 600 VAC STAR/347 VAC AT 50/60HZ (UL); 240/415 VAC AT 50/60HZ, 125/250 (IEC); 15 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC STAR/277 VAC, 14 KILOAMPERE AT 600 VAC STAR/347 VAC (UL); 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 415 VAC, 14 KILOAMPERE AT 125/250 VDC (IEC); USED ON NGB 125A PANELBOARD; NGB MODEL

240 VAC AT 50/60HZ, 480 VAC STAR/277 VAC AT 50/60HZ, 600 VAC STAR/347 VAC AT 50/60HZ (UL); 240/415 VAC AT 50/60HZ, 125/250 (IEC); 15 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC STAR/277 VAC, 14 KILOAMPERE AT 600 VAC STAR/347 VAC (UL); 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 415 VAC, 14 KILOAMPERE AT 125/250 VDC (IEC); USED ON NGB 125A PANELBOARD; NGB MODEL

Supplier's Site
240 VAC AT 50/60HZ, 480 VAC STAR/277 VAC AT 50/60HZ, 600 VAC STAR/347 VAC AT 50/60HZ (UL); 240/415 VAC AT 50/60HZ, 125/250 (IEC); 30 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC STAR/277 VAC, 14 KILOAMPERE AT 600 VAC STAR/347 VAC (UL); 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 415 VAC, 14 KILOAMPERE AT 125/250 VDC (IEC); USED ON NGB 125A PANELBOARD; NGB MODEL

240 VAC AT 50/60HZ, 480 VAC STAR/277 VAC AT 50/60HZ, 600 VAC STAR/347 VAC AT 50/60HZ (UL); 240/415 VAC AT 50/60HZ, 125/250 (IEC); 30 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC STAR/277 VAC, 14 KILOAMPERE AT 600 VAC STAR/347 VAC (UL); 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 415 VAC, 14 KILOAMPERE AT 125/250 VDC (IEC); USED ON NGB 125A PANELBOARD; NGB MODEL

Supplier's Site
240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 250 VDC (UL); 220/240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC); 15 AMPERE; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC STAR/347 VAC, 14 KILOAMPERE AT 250 VDC (UL); 25 KILOAMPERE AT 220/240/380/415 VAC, 10 KILOAMPERE AT 250 VDC (IEC); USED ON NGB PANELBOARD; TERMINAL TYPE LOAD LUG; SIZE 2 INCH W X 3.3 INCH D X 5.4 INCH H

240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 250 VDC (UL); 220/240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC); 15 AMPERE; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC STAR/347 VAC, 14 KILOAMPERE AT 250 VDC (UL); 25 KILOAMPERE AT 220/240/380/415 VAC, 10 KILOAMPERE AT 250 VDC (IEC); USED ON NGB PANELBOARD; TERMINAL TYPE LOAD LUG; SIZE 2 INCH W X 3.3 INCH D X 5.4 INCH H

Supplier's Site
120/277/347 VAC AT 50/60 HZ, 125 VDC (UL); 240 VAC AT 50/60 HZ (IEC); 20 AMPERE; 1 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 120 VAC, 25 KILOAMPERE AT 277 VAC, 14 KILOAMPERE AT 347 VAC, 14 KILOAMPERE AT 125 VDC (UL); 25 KILOAMPERE AT 240 VAC (IEC); USED ON NGB 125A PANELBOARD; NGB MODEL

120/277/347 VAC AT 50/60 HZ, 125 VDC (UL); 240 VAC AT 50/60 HZ (IEC); 20 AMPERE; 1 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 120 VAC, 25 KILOAMPERE AT 277 VAC, 14 KILOAMPERE AT 347 VAC, 14 KILOAMPERE AT 125 VDC (UL); 25 KILOAMPERE AT 240 VAC (IEC); USED ON NGB 125A PANELBOARD; NGB MODEL

Supplier's Site
240 VAC AT 50/60HZ, 480 VAC STAR/277 VAC AT 50/60HZ, 600 VAC STAR/347 VAC AT 50/60HZ (UL); 240/415 VAC AT 50/60HZ, 125/250 (IEC); 80 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC STAR/277 VAC, 14 KILOAMPERE AT 600 VAC STAR/347 VAC (UL); 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 415 VAC, 14 KILOAMPERE AT 125/250 VDC (IEC); USED ON NGB 125A PANELBOARD; NGB MODEL

240 VAC AT 50/60HZ, 480 VAC STAR/277 VAC AT 50/60HZ, 600 VAC STAR/347 VAC AT 50/60HZ (UL); 240/415 VAC AT 50/60HZ, 125/250 (IEC); 80 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC STAR/277 VAC, 14 KILOAMPERE AT 600 VAC STAR/347 VAC (UL); 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 415 VAC, 14 KILOAMPERE AT 125/250 VDC (IEC); USED ON NGB 125A PANELBOARD; NGB MODEL

Supplier's Site
240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 250 VDC (UL); 220/240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC); 90 AMPERE; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC STAR/347 VAC, 14 KILOAMPERE AT 250 VDC (UL); 25 KILOAMPERE AT 220/240/380/415 VAC, 10 KILOAMPERE AT 250 VDC (IEC); USED ON NGB PANELBOARD; TERMINAL TYPE LOAD LUG; SIZE 2 INCH W X 3.3 INCH D X 5.4 INCH H

240/480 VAC, 600 VAC STAR/347 VAC AT 50/60 HZ, 250 VDC (UL); 220/240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC); 90 AMPERE; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC STAR/347 VAC, 14 KILOAMPERE AT 250 VDC (UL); 25 KILOAMPERE AT 220/240/380/415 VAC, 10 KILOAMPERE AT 250 VDC (IEC); USED ON NGB PANELBOARD; TERMINAL TYPE LOAD LUG; SIZE 2 INCH W X 3.3 INCH D X 5.4 INCH H

Supplier's Site

Technical Specifications

  JRL Electric Supply, Inc.
Product Category Circuit Breakers
Product Number ITE: NGB Circuit Breakers
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-2793-ND - DigiKey
Specs
Rated Current 25 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
MCBs - 1444713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 400 volts
Rated Current 16 amps
Rated Breaking Capacity 10000 amps
View Details