JRL Electric Supply, Inc. ITE: MD Circuit Breakers

Description
MD FRAME; 600 VAC AT 50/60 HZ, 500 VDC; 700 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 50 KILOAMPERE AT 600 VAC/500 VDC (UL); 100 KILOAMPERE AT 220/240 VAC, 65 KILOAMPERE AT 380/415 VAC, 42 KILOAMPERE AT 500 VAC (IEC); NOT INCLUDED TERMINAL; SIZE 9 INCH W X 8.25 INCH D X 16 INCH H; SENTRON[R] BRAND; ICS RATING 50 KILOAMPERE AT 220/240 VAC, 33 KILOAMPERE AT 380/415 VAC, 21 KILOAMPERE AT 500 VAC (IEC)
Description
MD FRAME; 600 VAC AT 50/60 HZ, 500 VDC; 700 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 50 KILOAMPERE AT 600 VAC/500 VDC (UL); 100 KILOAMPERE AT 220/240 VAC, 65 KILOAMPERE AT 380/415 VAC, 42 KILOAMPERE AT 500 VAC (IEC); NOT INCLUDED TERMINAL; SIZE 9 INCH W X 8.25 INCH D X 16 INCH H; SENTRON[R] BRAND; ICS RATING 50 KILOAMPERE AT 220/240 VAC, 33 KILOAMPERE AT 380/415 VAC, 21 KILOAMPERE AT 500 VAC (IEC)

Suppliers

Company
Product
Description
Supplier Links
MD FRAME; 600 VAC AT 50/60 HZ, 500 VDC; 700 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 50 KILOAMPERE AT 600 VAC/500 VDC (UL); 100 KILOAMPERE AT 220/240 VAC, 65 KILOAMPERE AT 380/415 VAC, 42 KILOAMPERE AT 500 VAC (IEC); NOT INCLUDED TERMINAL; SIZE 9 INCH W X 8.25 INCH D X 16 INCH H; SENTRON[R] BRAND; ICS RATING 50 KILOAMPERE AT 220/240 VAC, 33 KILOAMPERE AT 380/415 VAC, 21 KILOAMPERE AT 500 VAC (IEC)

MD FRAME; 600 VAC AT 50/60 HZ, 500 VDC; 700 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 50 KILOAMPERE AT 600 VAC/500 VDC (UL); 100 KILOAMPERE AT 220/240 VAC, 65 KILOAMPERE AT 380/415 VAC, 42 KILOAMPERE AT 500 VAC (IEC); NOT INCLUDED TERMINAL; SIZE 9 INCH W X 8.25 INCH D X 16 INCH H; SENTRON[R] BRAND; ICS RATING 50 KILOAMPERE AT 220/240 VAC, 33 KILOAMPERE AT 380/415 VAC, 21 KILOAMPERE AT 500 VAC (IEC)

Supplier's Site
MD FRAME; 600 VAC AT 50/60 HZ, 500 VDC; 800 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 50 KILOAMPERE AT 600 VAC/500 VDC (UL); 100 KILOAMPERE AT 220/240 VAC, 65 KILOAMPERE AT 380/415 VAC, 42 KILOAMPERE AT 500 VAC (IEC); NOT INCLUDED TERMINAL; SIZE 9 INCH W X 8.25 INCH D X 16 INCH H; SENTRON[R] BRAND; ICS RATING 50 KILOAMPERE AT 220/240 VAC, 33 KILOAMPERE AT 380/415 VAC, 21 KILOAMPERE AT 500 VAC (IEC)

MD FRAME; 600 VAC AT 50/60 HZ, 500 VDC; 800 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 50 KILOAMPERE AT 600 VAC/500 VDC (UL); 100 KILOAMPERE AT 220/240 VAC, 65 KILOAMPERE AT 380/415 VAC, 42 KILOAMPERE AT 500 VAC (IEC); NOT INCLUDED TERMINAL; SIZE 9 INCH W X 8.25 INCH D X 16 INCH H; SENTRON[R] BRAND; ICS RATING 50 KILOAMPERE AT 220/240 VAC, 33 KILOAMPERE AT 380/415 VAC, 21 KILOAMPERE AT 500 VAC (IEC)

Supplier's Site
MD FRAME; 600 VAC AT 50/60 HZ, 500 VDC; 600 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 50 KILOAMPERE AT 600 VAC/500 VDC (UL); 100 KILOAMPERE AT 220/240 VAC, 65 KILOAMPERE AT 380/415 VAC, 42 KILOAMPERE AT 500 VAC (IEC); NOT INCLUDED TERMINAL; SIZE 9 INCH W X 8.25 INCH D X 16 INCH H; SENTRON[R] BRAND; ICS RATING 50 KILOAMPERE AT 220/240 VAC, 33 KILOAMPERE AT 380/415 VAC, 21 KILOAMPERE AT 500 VAC (IEC)

MD FRAME; 600 VAC AT 50/60 HZ, 500 VDC; 600 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 50 KILOAMPERE AT 600 VAC/500 VDC (UL); 100 KILOAMPERE AT 220/240 VAC, 65 KILOAMPERE AT 380/415 VAC, 42 KILOAMPERE AT 500 VAC (IEC); NOT INCLUDED TERMINAL; SIZE 9 INCH W X 8.25 INCH D X 16 INCH H; SENTRON[R] BRAND; ICS RATING 50 KILOAMPERE AT 220/240 VAC, 33 KILOAMPERE AT 380/415 VAC, 21 KILOAMPERE AT 500 VAC (IEC)

Supplier's Site
MD FRAME; 600 VAC, 500 VDC; 500 TO 800 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 50 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC, 40 KILOAMPERE AT 380/415 VAC, 30 KILOAMPERE AT 500 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 16 INCH L X 9 INCH W X 6 INCH D; SPEEDFAX[T] BRAND; MD MODEL; ICS RATING 33 KILOAMPERE AT 220/240 VAC, 20 KILOAMPERE AT 380/415 VAC, 15 KILOAMPERE AT 500 VAC

MD FRAME; 600 VAC, 500 VDC; 500 TO 800 AMPERE; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 50 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC, 40 KILOAMPERE AT 380/415 VAC, 30 KILOAMPERE AT 500 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 16 INCH L X 9 INCH W X 6 INCH D; SPEEDFAX[T] BRAND; MD MODEL; ICS RATING 33 KILOAMPERE AT 220/240 VAC, 20 KILOAMPERE AT 380/415 VAC, 15 KILOAMPERE AT 500 VAC

Supplier's Site
MD FRAME; 600 VAC AT 50/60 HZ, 500 VDC; 500 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 50 KILOAMPERE AT 600 VAC/500 VDC (UL); 100 KILOAMPERE AT 220/240 VAC, 65 KILOAMPERE AT 380/415 VAC, 42 KILOAMPERE AT 500 VAC (IEC); NOT INCLUDED TERMINAL; SIZE 9 INCH W X 8.25 INCH D X 16 INCH H; SENTRON[R] BRAND; ICS RATING 50 KILOAMPERE AT 220/240 VAC, 33 KILOAMPERE AT 380/415 VAC, 21 KILOAMPERE AT 500 VAC (IEC)

MD FRAME; 600 VAC AT 50/60 HZ, 500 VDC; 500 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 50 KILOAMPERE AT 600 VAC/500 VDC (UL); 100 KILOAMPERE AT 220/240 VAC, 65 KILOAMPERE AT 380/415 VAC, 42 KILOAMPERE AT 500 VAC (IEC); NOT INCLUDED TERMINAL; SIZE 9 INCH W X 8.25 INCH D X 16 INCH H; SENTRON[R] BRAND; ICS RATING 50 KILOAMPERE AT 220/240 VAC, 33 KILOAMPERE AT 380/415 VAC, 21 KILOAMPERE AT 500 VAC (IEC)

Supplier's Site

Technical Specifications

  JRL Electric Supply, Inc.
Product Category Circuit Breakers
Product Number ITE: MD Circuit Breakers
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Breakers - 2846088 - RS Components, Ltd.
Specs
Trip System Type Thermal; Thermal
Number of Poles 1
Terminal Type Screw
View Details
2 suppliers
Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 16A;DIN Rail;1 Pole;Screw Snap;D - 70076922 - Allied Electronics, Inc.
Specs
Rated AC Voltage 277 volts
Rated DC Voltage 42 volts
Rated Current 16 amps
View Details
Electronic circuit breaker - 787-1664/004-1000 - WAGO
Specs
Rated DC Voltage 20 to 28.8 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
140G 125A H Frame Molded Case Ckt-BKR - 140G-H2C3-C15-BA - Allen-Bradley / Rockwell Automation
Specs
Features Molded Case Circuit Breaker
View Details