SCHURTER Inc Circuit Breakers - 4420.0155 4420.0155

Description
Manufacturer: Schurter Inc. Win Source Part Number: 1064795-4420.0155 Current Rating: 1A Voltage Rating - AC: 277V Voltage Rating - DC: 65V Mounting: DIN Rail Actuator Type: Lever Number of Poles: 2 Breaker Type: Thermal Magnetic Categories: Circuit Protection Status: Active Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Schurter Inc. Win Source Part Number: 1064795-4420.0155 Current Rating: 1A Voltage Rating - AC: 277V Voltage Rating - DC: 65V Mounting: DIN Rail Actuator Type: Lever Number of Poles: 2 Breaker Type: Thermal Magnetic Categories: Circuit Protection Status: Active Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4420.0155 - 4420.0155 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Breakers - 4420.0155
4420.0155
Circuit Breakers - 4420.0155 4420.0155
Manufacturer: Schurter Inc. Win Source Part Number: 1064795-4420.0155 Current Rating: 1A Voltage Rating - AC: 277V Voltage Rating - DC: 65V Mounting: DIN Rail Actuator Type: Lever Number of Poles: 2 Breaker Type: Thermal Magnetic Categories: Circuit Protection Status: Active Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Schurter Inc.
Win Source Part Number: 1064795-4420.0155
Current Rating: 1A
Voltage Rating - AC: 277V
Voltage Rating - DC: 65V
Mounting: DIN Rail
Actuator Type: Lever
Number of Poles: 2
Breaker Type: Thermal Magnetic
Categories: Circuit Protection
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Breakers
Product Number 4420.0155
Product Name Circuit Breakers - 4420.0155
Rated AC Voltage 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 209-3-2599-406-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details
Circuit Breakers & Accessories - 002243002 - Powell Electronics, Inc.
Specs
Rated Current 4 amps
View Details
Circuit Breakers - TA45-ABDRL100C0-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details