CURRENT LIMITING, ELECTRONIC, MOLDED CASE; SJD FRAME; 600 VAC AT 50/60 HZ; 400 AMPERE; 2 POLE; INTERRUPTING RATING 200 KILOAMPERE AT 240 VAC, 150 KILOAMPERE AT 480 VAC, 100 KILOAMPERE AT 600 VAC (UL); NOT INCLUDED TERMINAL; SIZE 7.5 INCH W X 5.44 INCH D X 17.86 INCH H; SENTRON[R] BRAND; TRIP TYPE LSI
CURRENT LIMITING, ELECTRONIC, MOLDED CASE; SJD FRAME; 600 VAC AT 50/60 HZ; 400 AMPERE; 3 POLE; INTERRUPTING RATING 200 KILOAMPERE AT 240 VAC, 150 KILOAMPERE AT 480 VAC, 100 KILOAMPERE AT 600 VAC (UL); NOT INCLUDED TERMINAL; SIZE 7.5 INCH W X 5.44 INCH D X 17.86 INCH H; SENTRON[R] BRAND; TRIP TYPE LSI
CURRENT LIMITING, ELECTRONIC, MOLDED CASE; SJD FRAME; 600 VAC AT 50/60 HZ; 450 AMPERE; 3 POLE; INTERRUPTING RATING 200 KILOAMPERE AT 240 VAC, 150 KILOAMPERE AT 480 VAC, 100 KILOAMPERE AT 600 VAC (UL); NOT INCLUDED TERMINAL; SIZE 7.5 INCH W X 5.44 INCH D X 17.86 INCH H; SENTRON[R] BRAND; TRIP TYPE LSI
CURRENT LIMITING, ELECTRONIC, MOLDED CASE; SJD FRAME; 600 VAC AT 50/60 HZ; 350 AMPERE; 2 POLE; INTERRUPTING RATING 200 KILOAMPERE AT 240 VAC, 150 KILOAMPERE AT 480 VAC, 100 KILOAMPERE AT 600 VAC (UL); NOT INCLUDED TERMINAL; SIZE 7.5 INCH W X 5.44 INCH D X 17.86 INCH H; SENTRON[R] BRAND; TRIP TYPE LSI
CURRENT LIMITING, ELECTRONIC, MOLDED CASE; SJD FRAME; 600 VAC AT 50/60 HZ; 250 AMPERE; 2 POLE; INTERRUPTING RATING 200 KILOAMPERE AT 240 VAC, 150 KILOAMPERE AT 480 VAC, 100 KILOAMPERE AT 600 VAC (UL); NOT INCLUDED TERMINAL; SIZE 7.5 INCH W X 5.44 INCH D X 17.86 INCH H; SENTRON[R] BRAND; TRIP TYPE LSI
CURRENT LIMITING, ELECTRONIC, MOLDED CASE; SJD FRAME; 600 VAC AT 50/60 HZ; 600 AMPERE; 2 POLE; INTERRUPTING RATING 200 KILOAMPERE AT 240 VAC, 150 KILOAMPERE AT 480 VAC, 100 KILOAMPERE AT 600 VAC (UL); NOT INCLUDED TERMINAL; SIZE 7.5 INCH W X 5.44 INCH D X 17.86 INCH H; SENTRON[R] BRAND; TRIP TYPE LSI
CURRENT LIMITING, ELECTRONIC, MOLDED CASE; SJD FRAME; 600 VAC AT 50/60 HZ; 300 AMPERE; 3 POLE; INTERRUPTING RATING 200 KILOAMPERE AT 240 VAC, 150 KILOAMPERE AT 480 VAC, 100 KILOAMPERE AT 600 VAC (UL); NOT INCLUDED TERMINAL; SIZE 7.5 INCH W X 5.44 INCH D X 17.86 INCH H; SENTRON[R] BRAND; TRIP TYPE LSI
CURRENT LIMITING, ELECTRONIC, MOLDED CASE; SJD FRAME; 600 VAC AT 50/60 HZ; 350 AMPERE; 3 POLE; INTERRUPTING RATING 200 KILOAMPERE AT 240 VAC, 150 KILOAMPERE AT 480 VAC, 100 KILOAMPERE AT 600 VAC (UL); NOT INCLUDED TERMINAL; SIZE 7.5 INCH W X 5.44 INCH D X 17.86 INCH H; SENTRON[R] BRAND; TRIP TYPE LSI
CURRENT LIMITING, ELECTRONIC, MOLDED CASE; SJD FRAME; 600 VAC AT 50/60 HZ; 450 AMPERE; 2 POLE; INTERRUPTING RATING 200 KILOAMPERE AT 240 VAC, 150 KILOAMPERE AT 480 VAC, 100 KILOAMPERE AT 600 VAC (UL); NOT INCLUDED TERMINAL; SIZE 7.5 INCH W X 5.44 INCH D X 17.86 INCH H; SENTRON[R] BRAND; TRIP TYPE LSI
CURRENT LIMITING, ELECTRONIC, MOLDED CASE; SJD FRAME; 600 VAC AT 50/60 HZ; 300 AMPERE; 2 POLE; INTERRUPTING RATING 200 KILOAMPERE AT 240 VAC, 150 KILOAMPERE AT 480 VAC, 100 KILOAMPERE AT 600 VAC (UL); NOT INCLUDED TERMINAL; SIZE 7.5 INCH W X 5.44 INCH D X 17.86 INCH H; SENTRON[R] BRAND; TRIP TYPE LSI
CURRENT LIMITING, ELECTRONIC, MOLDED CASE; SJD FRAME; 600 VAC AT 50/60 HZ; 500 AMPERE; 2 POLE; INTERRUPTING RATING 200 KILOAMPERE AT 240 VAC, 150 KILOAMPERE AT 480 VAC, 100 KILOAMPERE AT 600 VAC (UL); NOT INCLUDED TERMINAL; SIZE 7.5 INCH W X 5.44 INCH D X 17.86 INCH H; SENTRON[R] BRAND; TRIP TYPE LSI
CURRENT LIMITING, ELECTRONIC, MOLDED CASE; SJD FRAME; 600 VAC AT 50/60 HZ; 500 AMPERE; 3 POLE; INTERRUPTING RATING 200 KILOAMPERE AT 240 VAC, 150 KILOAMPERE AT 480 VAC, 100 KILOAMPERE AT 600 VAC (UL); NOT INCLUDED TERMINAL; SIZE 7.5 INCH W X 5.44 INCH D X 17.86 INCH H; SENTRON[R] BRAND; TRIP TYPE LSI
CURRENT LIMITING, ELECTRONIC, MOLDED CASE; SJD FRAME; 600 VAC AT 50/60 HZ; 600 AMPERE; 3 POLE; INTERRUPTING RATING 200 KILOAMPERE AT 240 VAC, 150 KILOAMPERE AT 480 VAC, 100 KILOAMPERE AT 600 VAC (UL); NOT INCLUDED TERMINAL; SIZE 7.5 INCH W X 5.44 INCH D X 17.86 INCH H; SENTRON[R] BRAND; TRIP TYPE LSI
| JRL Electric Supply, Inc. | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | ITE: LD Circuit Breakers |