SCHURTER Inc Circuit Breakers - 4400.0671 4400.0671

Description
Manufacturer: Schurter Inc. Win Source Part Number: 784856-4400.0671 Series: T11 Current Rating: 4A Voltage Rating - AC: 240V Voltage Rating - DC: 48V Mounting: Panel Mount Actuator Type: Push to Reset Number of Poles: 1 Breaker Type: Thermal Categories: Circuit Protection Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Schurter Inc. Win Source Part Number: 784856-4400.0671 Series: T11 Current Rating: 4A Voltage Rating - AC: 240V Voltage Rating - DC: 48V Mounting: Panel Mount Actuator Type: Push to Reset Number of Poles: 1 Breaker Type: Thermal Categories: Circuit Protection Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4400.0671 - 4400.0671 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Breakers - 4400.0671
4400.0671
Circuit Breakers - 4400.0671 4400.0671
Manufacturer: Schurter Inc. Win Source Part Number: 784856-4400.0671 Series: T11 Current Rating: 4A Voltage Rating - AC: 240V Voltage Rating - DC: 48V Mounting: Panel Mount Actuator Type: Push to Reset Number of Poles: 1 Breaker Type: Thermal Categories: Circuit Protection Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Schurter Inc.
Win Source Part Number: 784856-4400.0671
Series: T11
Current Rating: 4A
Voltage Rating - AC: 240V
Voltage Rating - DC: 48V
Mounting: Panel Mount
Actuator Type: Push to Reset
Number of Poles: 1
Breaker Type: Thermal
Categories: Circuit Protection
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circuit Breakers - T11-211NR-4-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
T11-211NR-4-ND
Circuit Breakers T11-211NR-4-ND
Circuit Breaker Thermal 4A 240V AC 48V DC Push to Reset Panel Mount

Circuit Breaker Thermal 4A 240V AC 48V DC Push to Reset Panel Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Circuit Breakers Circuit Breakers
Product Number 4400.0671 T11-211NR-4-ND
Product Name Circuit Breakers - 4400.0671 Circuit Breakers
Rated AC Voltage 240 volts
Rated DC Voltage 48 volts
Trip System Type Thermal Thermal
Number of Poles 1
Unlock Full Specs
to access all available technical data