JRL Electric Supply, Inc. ITE: JD Circuit Breakers

Description
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; JD FRAME; 600 VAC AT 50/60 HZ, 500 VDC; 250 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC, 40 KILOAMPERE AT 380/415 VAC, 30 KILOAMPERE AT 500 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; SENTRON[R] BRAND; JD MODEL; TRIP RANGE 1250 TO 2500 KILOAMPERE; ICS RATING 33 KILOAMPERE AT 220/240 VAC, 20 KILOAMPERE AT 380/415 VAC, 15 KILOAMPERE AT 500 VAC (IEC)
Description
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; JD FRAME; 600 VAC AT 50/60 HZ, 500 VDC; 250 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC, 40 KILOAMPERE AT 380/415 VAC, 30 KILOAMPERE AT 500 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; SENTRON[R] BRAND; JD MODEL; TRIP RANGE 1250 TO 2500 KILOAMPERE; ICS RATING 33 KILOAMPERE AT 220/240 VAC, 20 KILOAMPERE AT 380/415 VAC, 15 KILOAMPERE AT 500 VAC (IEC)

Suppliers

Company
Product
Description
Supplier Links
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; JD FRAME; 600 VAC AT 50/60 HZ, 500 VDC; 250 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC, 40 KILOAMPERE AT 380/415 VAC, 30 KILOAMPERE AT 500 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; SENTRON[R] BRAND; JD MODEL; TRIP RANGE 1250 TO 2500 KILOAMPERE; ICS RATING 33 KILOAMPERE AT 220/240 VAC, 20 KILOAMPERE AT 380/415 VAC, 15 KILOAMPERE AT 500 VAC (IEC)

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; JD FRAME; 600 VAC AT 50/60 HZ, 500 VDC; 250 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC, 40 KILOAMPERE AT 380/415 VAC, 30 KILOAMPERE AT 500 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; SENTRON[R] BRAND; JD MODEL; TRIP RANGE 1250 TO 2500 KILOAMPERE; ICS RATING 33 KILOAMPERE AT 220/240 VAC, 20 KILOAMPERE AT 380/415 VAC, 15 KILOAMPERE AT 500 VAC (IEC)

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; JD FRAME; 600 VAC AT 50/60 HZ, 500 VDC; 350 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC, 40 KILOAMPERE AT 380/415 VAC, 30 KILOAMPERE AT 500 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; SENTRON[R] BRAND; JD MODEL; TRIP RANGE 1250 TO 2500 KILOAMPERE; ICS RATING 33 KILOAMPERE AT 220/240 VAC, 20 KILOAMPERE AT 380/415 VAC, 15 KILOAMPERE AT 500 VAC (IEC)

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; JD FRAME; 600 VAC AT 50/60 HZ, 500 VDC; 350 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC, 40 KILOAMPERE AT 380/415 VAC, 30 KILOAMPERE AT 500 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; SENTRON[R] BRAND; JD MODEL; TRIP RANGE 1250 TO 2500 KILOAMPERE; ICS RATING 33 KILOAMPERE AT 220/240 VAC, 20 KILOAMPERE AT 380/415 VAC, 15 KILOAMPERE AT 500 VAC (IEC)

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; JD FRAME; 600 VAC AT 50/60 HZ, 500 VDC; 200 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC, 40 KILOAMPERE AT 380/415 VAC, 30 KILOAMPERE AT 500 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; SENTRON[R] BRAND; JD MODEL; TRIP RANGE 1250 TO 2500 KILOAMPERE; ICS RATING 33 KILOAMPERE AT 220/240 VAC, 20 KILOAMPERE AT 380/415 VAC, 15 KILOAMPERE AT 500 VAC (IEC)

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; JD FRAME; 600 VAC AT 50/60 HZ, 500 VDC; 200 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC, 40 KILOAMPERE AT 380/415 VAC, 30 KILOAMPERE AT 500 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; SENTRON[R] BRAND; JD MODEL; TRIP RANGE 1250 TO 2500 KILOAMPERE; ICS RATING 33 KILOAMPERE AT 220/240 VAC, 20 KILOAMPERE AT 380/415 VAC, 15 KILOAMPERE AT 500 VAC (IEC)

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; JD FRAME; 600 VAC AT 50/60 HZ, 500 VDC; 300 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC, 40 KILOAMPERE AT 380/415 VAC, 30 KILOAMPERE AT 500 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; SENTRON[R] BRAND; JD MODEL; TRIP RANGE 1250 TO 2500 KILOAMPERE; ICS RATING 33 KILOAMPERE AT 220/240 VAC, 20 KILOAMPERE AT 380/415 VAC, 15 KILOAMPERE AT 500 VAC (IEC)

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; JD FRAME; 600 VAC AT 50/60 HZ, 500 VDC; 300 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC, 40 KILOAMPERE AT 380/415 VAC, 30 KILOAMPERE AT 500 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; SENTRON[R] BRAND; JD MODEL; TRIP RANGE 1250 TO 2500 KILOAMPERE; ICS RATING 33 KILOAMPERE AT 220/240 VAC, 20 KILOAMPERE AT 380/415 VAC, 15 KILOAMPERE AT 500 VAC (IEC)

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; JD FRAME; 600 VAC AT 50/60 HZ, 500 VDC; 300 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC, 40 KILOAMPERE AT 380/415 VAC, 30 KILOAMPERE AT 500 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; SENTRON[R] BRAND; JD MODEL; TRIP RANGE 1250 TO 2500 KILOAMPERE; ICS RATING 33 KILOAMPERE AT 220/240 VAC, 20 KILOAMPERE AT 380/415 VAC, 15 KILOAMPERE AT 500 VAC (IEC)

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; JD FRAME; 600 VAC AT 50/60 HZ, 500 VDC; 300 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC, 40 KILOAMPERE AT 380/415 VAC, 30 KILOAMPERE AT 500 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; SENTRON[R] BRAND; JD MODEL; TRIP RANGE 1250 TO 2500 KILOAMPERE; ICS RATING 33 KILOAMPERE AT 220/240 VAC, 20 KILOAMPERE AT 380/415 VAC, 15 KILOAMPERE AT 500 VAC (IEC)

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; JD FRAME; 600 VAC AT 50/60 HZ, 500 VDC; 400 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC, 40 KILOAMPERE AT 380/415 VAC, 30 KILOAMPERE AT 500 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; SENTRON[R] BRAND; JD MODEL; TRIP RANGE 1250 TO 2500 KILOAMPERE; ICS RATING 33 KILOAMPERE AT 220/240 VAC, 20 KILOAMPERE AT 380/415 VAC, 15 KILOAMPERE AT 500 VAC (IEC)

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; JD FRAME; 600 VAC AT 50/60 HZ, 500 VDC; 400 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC, 40 KILOAMPERE AT 380/415 VAC, 30 KILOAMPERE AT 500 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; SENTRON[R] BRAND; JD MODEL; TRIP RANGE 1250 TO 2500 KILOAMPERE; ICS RATING 33 KILOAMPERE AT 220/240 VAC, 20 KILOAMPERE AT 380/415 VAC, 15 KILOAMPERE AT 500 VAC (IEC)

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; JD FRAME; 600 VAC AT 50/60 HZ, 500 VDC; 225 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC, 40 KILOAMPERE AT 380/415 VAC, 30 KILOAMPERE AT 500 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; SENTRON[R] BRAND; JD MODEL; TRIP RANGE 1250 TO 2500 KILOAMPERE; ICS RATING 33 KILOAMPERE AT 220/240 VAC, 20 KILOAMPERE AT 380/415 VAC, 15 KILOAMPERE AT 500 VAC (IEC)

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; JD FRAME; 600 VAC AT 50/60 HZ, 500 VDC; 225 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC, 40 KILOAMPERE AT 380/415 VAC, 30 KILOAMPERE AT 500 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; SENTRON[R] BRAND; JD MODEL; TRIP RANGE 1250 TO 2500 KILOAMPERE; ICS RATING 33 KILOAMPERE AT 220/240 VAC, 20 KILOAMPERE AT 380/415 VAC, 15 KILOAMPERE AT 500 VAC (IEC)

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; JD FRAME; 600 VAC AT 50/60 HZ, 500 VDC; 400 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC, 40 KILOAMPERE AT 380/415 VAC, 30 KILOAMPERE AT 500 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; SENTRON[R] BRAND; JD MODEL; TRIP RANGE 1250 TO 2500 KILOAMPERE; ICS RATING 33 KILOAMPERE AT 220/240 VAC, 20 KILOAMPERE AT 380/415 VAC, 15 KILOAMPERE AT 500 VAC (IEC)

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; JD FRAME; 600 VAC AT 50/60 HZ, 500 VDC; 400 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC, 40 KILOAMPERE AT 380/415 VAC, 30 KILOAMPERE AT 500 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; SENTRON[R] BRAND; JD MODEL; TRIP RANGE 1250 TO 2500 KILOAMPERE; ICS RATING 33 KILOAMPERE AT 220/240 VAC, 20 KILOAMPERE AT 380/415 VAC, 15 KILOAMPERE AT 500 VAC (IEC)

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; JD FRAME; 600 VAC AT 50/60 HZ, 500 VDC; 200 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC, 40 KILOAMPERE AT 380/415 VAC, 30 KILOAMPERE AT 500 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; SENTRON[R] BRAND; JD MODEL; TRIP RANGE 1250 TO 2500 KILOAMPERE; ICS RATING 33 KILOAMPERE AT 220/240 VAC, 20 KILOAMPERE AT 380/415 VAC, 15 KILOAMPERE AT 500 VAC (IEC)

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; JD FRAME; 600 VAC AT 50/60 HZ, 500 VDC; 200 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC, 40 KILOAMPERE AT 380/415 VAC, 30 KILOAMPERE AT 500 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; SENTRON[R] BRAND; JD MODEL; TRIP RANGE 1250 TO 2500 KILOAMPERE; ICS RATING 33 KILOAMPERE AT 220/240 VAC, 20 KILOAMPERE AT 380/415 VAC, 15 KILOAMPERE AT 500 VAC (IEC)

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; JD FRAME; 600 VAC AT 50/60 HZ, 500 VDC; 250 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC, 40 KILOAMPERE AT 380/415 VAC, 30 KILOAMPERE AT 500 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; SENTRON[R] BRAND; JD MODEL; TRIP RANGE 1250 TO 2500 KILOAMPERE; ICS RATING 33 KILOAMPERE AT 220/240 VAC, 20 KILOAMPERE AT 380/415 VAC, 15 KILOAMPERE AT 500 VAC (IEC)

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; JD FRAME; 600 VAC AT 50/60 HZ, 500 VDC; 250 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC, 40 KILOAMPERE AT 380/415 VAC, 30 KILOAMPERE AT 500 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; SENTRON[R] BRAND; JD MODEL; TRIP RANGE 1250 TO 2500 KILOAMPERE; ICS RATING 33 KILOAMPERE AT 220/240 VAC, 20 KILOAMPERE AT 380/415 VAC, 15 KILOAMPERE AT 500 VAC (IEC)

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; JD FRAME; 600 VAC AT 50/60 HZ, 500 VDC; 350 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC, 40 KILOAMPERE AT 380/415 VAC, 30 KILOAMPERE AT 500 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; SENTRON[R] BRAND; JD MODEL; TRIP RANGE 1250 TO 2500 KILOAMPERE; ICS RATING 33 KILOAMPERE AT 220/240 VAC, 20 KILOAMPERE AT 380/415 VAC, 15 KILOAMPERE AT 500 VAC (IEC)

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; JD FRAME; 600 VAC AT 50/60 HZ, 500 VDC; 350 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC, 40 KILOAMPERE AT 380/415 VAC, 30 KILOAMPERE AT 500 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; SENTRON[R] BRAND; JD MODEL; TRIP RANGE 1250 TO 2500 KILOAMPERE; ICS RATING 33 KILOAMPERE AT 220/240 VAC, 20 KILOAMPERE AT 380/415 VAC, 15 KILOAMPERE AT 500 VAC (IEC)

Supplier's Site

Technical Specifications

  JRL Electric Supply, Inc.
Product Category Circuit Breakers
Product Number ITE: JD Circuit Breakers
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - T11-818-6-ND - DigiKey
Specs
Rated Current 6 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Motor Protection - 1216849 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
Circuit Breakers - 723-209-1-1-62-3-9-100-ND - DigiKey
Specs
Rated Current 100 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details