JRL Electric Supply, Inc. ITE: HLD Circuit Breakers

Description
LD FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 250 TO 600 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 35 KILOAMPERE AT 600 VAC, 30 KILOAMPERE AT 250 VDC (UL); 100 KILOAMPERE AT 220/240 VAC, 65 KILOAMPERE AT 380/415 VAC, 42 KILOAMPERE AT 500 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 11 INCH L X 7.5 INCH W X 4 INCH D; SPEEDFAX[T] BRAND; HLD MODEL; ICS RATING 50 KILOAMPERE AT 220/240 VAC, 33 KILOAMPERE AT 380/415 VAC, 21 KILOAMPERE AT 500 VAC
Description
LD FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 250 TO 600 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 35 KILOAMPERE AT 600 VAC, 30 KILOAMPERE AT 250 VDC (UL); 100 KILOAMPERE AT 220/240 VAC, 65 KILOAMPERE AT 380/415 VAC, 42 KILOAMPERE AT 500 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 11 INCH L X 7.5 INCH W X 4 INCH D; SPEEDFAX[T] BRAND; HLD MODEL; ICS RATING 50 KILOAMPERE AT 220/240 VAC, 33 KILOAMPERE AT 380/415 VAC, 21 KILOAMPERE AT 500 VAC

Suppliers

Company
Product
Description
Supplier Links
LD FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 250 TO 600 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 35 KILOAMPERE AT 600 VAC, 30 KILOAMPERE AT 250 VDC (UL); 100 KILOAMPERE AT 220/240 VAC, 65 KILOAMPERE AT 380/415 VAC, 42 KILOAMPERE AT 500 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 11 INCH L X 7.5 INCH W X 4 INCH D; SPEEDFAX[T] BRAND; HLD MODEL; ICS RATING 50 KILOAMPERE AT 220/240 VAC, 33 KILOAMPERE AT 380/415 VAC, 21 KILOAMPERE AT 500 VAC

LD FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 250 TO 600 AMPERE; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 35 KILOAMPERE AT 600 VAC, 30 KILOAMPERE AT 250 VDC (UL); 100 KILOAMPERE AT 220/240 VAC, 65 KILOAMPERE AT 380/415 VAC, 42 KILOAMPERE AT 500 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 11 INCH L X 7.5 INCH W X 4 INCH D; SPEEDFAX[T] BRAND; HLD MODEL; ICS RATING 50 KILOAMPERE AT 220/240 VAC, 33 KILOAMPERE AT 380/415 VAC, 21 KILOAMPERE AT 500 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; LD FRAME; 600 VAC AT 50/60 HZ, 500 VDC; 400 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 35 KILOAMPERE AT 600 VAC/500 VDC (UL); 100 KILOAMPERE AT 220/240 VAC, 65 KILOAMPERE AT 380/415 VAC, 42 KILOAMPERE AT 500 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; APPROVAL CE; SENTRON[R] BRAND; HLD MODEL; TRIP RANGE 1250 TO 2500 KILOAMPERE; ICS RATING 50 KILOAMPERE AT 220/240 VAC, 33 KILOAMPERE AT 380/415 VAC, 21 KILOAMPERE AT 500 VAC (IEC)

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; LD FRAME; 600 VAC AT 50/60 HZ, 500 VDC; 400 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 35 KILOAMPERE AT 600 VAC/500 VDC (UL); 100 KILOAMPERE AT 220/240 VAC, 65 KILOAMPERE AT 380/415 VAC, 42 KILOAMPERE AT 500 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; APPROVAL CE; SENTRON[R] BRAND; HLD MODEL; TRIP RANGE 1250 TO 2500 KILOAMPERE; ICS RATING 50 KILOAMPERE AT 220/240 VAC, 33 KILOAMPERE AT 380/415 VAC, 21 KILOAMPERE AT 500 VAC (IEC)

Supplier's Site
LD FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 250 TO 600 AMPERE; 2 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 35 KILOAMPERE AT 600 VAC, 30 KILOAMPERE AT 250 VDC (UL); 100 KILOAMPERE AT 220/240 VAC, 65 KILOAMPERE AT 380/415 VAC, 42 KILOAMPERE AT 500 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 11 INCH L X 7.5 INCH W X 4 INCH D; SPEEDFAX[T] BRAND; HLD MODEL; ICS RATING 50 KILOAMPERE AT 220/240 VAC, 33 KILOAMPERE AT 380/415 VAC, 21 KILOAMPERE AT 500 VAC

LD FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 250 TO 600 AMPERE; 2 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 35 KILOAMPERE AT 600 VAC, 30 KILOAMPERE AT 250 VDC (UL); 100 KILOAMPERE AT 220/240 VAC, 65 KILOAMPERE AT 380/415 VAC, 42 KILOAMPERE AT 500 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 11 INCH L X 7.5 INCH W X 4 INCH D; SPEEDFAX[T] BRAND; HLD MODEL; ICS RATING 50 KILOAMPERE AT 220/240 VAC, 33 KILOAMPERE AT 380/415 VAC, 21 KILOAMPERE AT 500 VAC

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; LD FRAME; 600 VAC AT 50/60 HZ, 500 VDC; 600 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 35 KILOAMPERE AT 600 VAC/500 VDC (UL); 100 KILOAMPERE AT 220/240 VAC, 65 KILOAMPERE AT 380/415 VAC, 42 KILOAMPERE AT 500 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; APPROVAL CE; SENTRON[R] BRAND; HLD MODEL; TRIP RANGE 1250 TO 2500 KILOAMPERE; ICS RATING 50 KILOAMPERE AT 220/240 VAC, 33 KILOAMPERE AT 380/415 VAC, 21 KILOAMPERE AT 500 VAC (IEC)

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; LD FRAME; 600 VAC AT 50/60 HZ, 500 VDC; 600 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 35 KILOAMPERE AT 600 VAC/500 VDC (UL); 100 KILOAMPERE AT 220/240 VAC, 65 KILOAMPERE AT 380/415 VAC, 42 KILOAMPERE AT 500 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; APPROVAL CE; SENTRON[R] BRAND; HLD MODEL; TRIP RANGE 1250 TO 2500 KILOAMPERE; ICS RATING 50 KILOAMPERE AT 220/240 VAC, 33 KILOAMPERE AT 380/415 VAC, 21 KILOAMPERE AT 500 VAC (IEC)

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; LD FRAME; 600 VAC AT 50/60 HZ, 500 VDC; 250 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 35 KILOAMPERE AT 600 VAC/500 VDC (UL); 100 KILOAMPERE AT 220/240 VAC, 65 KILOAMPERE AT 380/415 VAC, 42 KILOAMPERE AT 500 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; APPROVAL CE; SENTRON[R] BRAND; HLD MODEL; TRIP RANGE 1250 TO 2500 KILOAMPERE; ICS RATING 50 KILOAMPERE AT 220/240 VAC, 33 KILOAMPERE AT 380/415 VAC, 21 KILOAMPERE AT 500 VAC (IEC)

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; LD FRAME; 600 VAC AT 50/60 HZ, 500 VDC; 250 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 35 KILOAMPERE AT 600 VAC/500 VDC (UL); 100 KILOAMPERE AT 220/240 VAC, 65 KILOAMPERE AT 380/415 VAC, 42 KILOAMPERE AT 500 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; APPROVAL CE; SENTRON[R] BRAND; HLD MODEL; TRIP RANGE 1250 TO 2500 KILOAMPERE; ICS RATING 50 KILOAMPERE AT 220/240 VAC, 33 KILOAMPERE AT 380/415 VAC, 21 KILOAMPERE AT 500 VAC (IEC)

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; LD FRAME; 600 VAC AT 50/60 HZ, 500 VDC; 350 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 35 KILOAMPERE AT 600 VAC/500 VDC (UL); 100 KILOAMPERE AT 220/240 VAC, 65 KILOAMPERE AT 380/415 VAC, 42 KILOAMPERE AT 500 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; APPROVAL CE; SENTRON[R] BRAND; HLD MODEL; TRIP RANGE 1250 TO 2500 KILOAMPERE; ICS RATING 50 KILOAMPERE AT 220/240 VAC, 33 KILOAMPERE AT 380/415 VAC, 21 KILOAMPERE AT 500 VAC (IEC)

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; LD FRAME; 600 VAC AT 50/60 HZ, 500 VDC; 350 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 35 KILOAMPERE AT 600 VAC/500 VDC (UL); 100 KILOAMPERE AT 220/240 VAC, 65 KILOAMPERE AT 380/415 VAC, 42 KILOAMPERE AT 500 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; APPROVAL CE; SENTRON[R] BRAND; HLD MODEL; TRIP RANGE 1250 TO 2500 KILOAMPERE; ICS RATING 50 KILOAMPERE AT 220/240 VAC, 33 KILOAMPERE AT 380/415 VAC, 21 KILOAMPERE AT 500 VAC (IEC)

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; LD FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 400 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 35 KILOAMPERE AT 600 VAC, 30 KILOAMPERE AT 250 VDC (UL); 100 KILOAMPERE AT 220/240 VAC, 65 KILOAMPERE AT 380/415 VAC, 42 KILOAMPERE AT 500 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; SENTRON[R] BRAND; HLD MODEL; TRIP RANGE 1250 TO 2500 KILOAMPERE; ICS RATING 50 KILOAMPERE AT 220/240 VAC, 33 KILOAMPERE AT 380/415 VAC, 21 KILOAMPERE AT 500 VAC (IEC)

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; LD FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 400 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 35 KILOAMPERE AT 600 VAC, 30 KILOAMPERE AT 250 VDC (UL); 100 KILOAMPERE AT 220/240 VAC, 65 KILOAMPERE AT 380/415 VAC, 42 KILOAMPERE AT 500 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; SENTRON[R] BRAND; HLD MODEL; TRIP RANGE 1250 TO 2500 KILOAMPERE; ICS RATING 50 KILOAMPERE AT 220/240 VAC, 33 KILOAMPERE AT 380/415 VAC, 21 KILOAMPERE AT 500 VAC (IEC)

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; LD FRAME; 600 VAC AT 50/60 HZ, 500 VDC; 450 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 35 KILOAMPERE AT 600 VAC/500 VDC (UL); 100 KILOAMPERE AT 220/240 VAC, 65 KILOAMPERE AT 380/415 VAC, 42 KILOAMPERE AT 500 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; APPROVAL CE; SENTRON[R] BRAND; HLD MODEL; TRIP RANGE 1250 TO 2500 KILOAMPERE; ICS RATING 50 KILOAMPERE AT 220/240 VAC, 33 KILOAMPERE AT 380/415 VAC, 21 KILOAMPERE AT 500 VAC (IEC)

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; LD FRAME; 600 VAC AT 50/60 HZ, 500 VDC; 450 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 35 KILOAMPERE AT 600 VAC/500 VDC (UL); 100 KILOAMPERE AT 220/240 VAC, 65 KILOAMPERE AT 380/415 VAC, 42 KILOAMPERE AT 500 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; APPROVAL CE; SENTRON[R] BRAND; HLD MODEL; TRIP RANGE 1250 TO 2500 KILOAMPERE; ICS RATING 50 KILOAMPERE AT 220/240 VAC, 33 KILOAMPERE AT 380/415 VAC, 21 KILOAMPERE AT 500 VAC (IEC)

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; LD FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 250 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 35 KILOAMPERE AT 600 VAC, 30 KILOAMPERE AT 250 VDC (UL); 100 KILOAMPERE AT 220/240 VAC, 65 KILOAMPERE AT 380/415 VAC, 42 KILOAMPERE AT 500 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; SENTRON[R] BRAND; HLD MODEL; TRIP RANGE 1250 TO 2500 KILOAMPERE; ICS RATING 50 KILOAMPERE AT 220/240 VAC, 33 KILOAMPERE AT 380/415 VAC, 21 KILOAMPERE AT 500 VAC (IEC)

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; LD FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 250 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 35 KILOAMPERE AT 600 VAC, 30 KILOAMPERE AT 250 VDC (UL); 100 KILOAMPERE AT 220/240 VAC, 65 KILOAMPERE AT 380/415 VAC, 42 KILOAMPERE AT 500 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; SENTRON[R] BRAND; HLD MODEL; TRIP RANGE 1250 TO 2500 KILOAMPERE; ICS RATING 50 KILOAMPERE AT 220/240 VAC, 33 KILOAMPERE AT 380/415 VAC, 21 KILOAMPERE AT 500 VAC (IEC)

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; LD FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 450 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 35 KILOAMPERE AT 600 VAC, 30 KILOAMPERE AT 250 VDC (UL); 100 KILOAMPERE AT 220/240 VAC, 65 KILOAMPERE AT 380/415 VAC, 42 KILOAMPERE AT 500 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; SENTRON[R] BRAND; HLD MODEL; TRIP RANGE 1250 TO 2500 KILOAMPERE; ICS RATING 50 KILOAMPERE AT 220/240 VAC, 33 KILOAMPERE AT 380/415 VAC, 21 KILOAMPERE AT 500 VAC (IEC)

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; LD FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 450 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 35 KILOAMPERE AT 600 VAC, 30 KILOAMPERE AT 250 VDC (UL); 100 KILOAMPERE AT 220/240 VAC, 65 KILOAMPERE AT 380/415 VAC, 42 KILOAMPERE AT 500 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; SENTRON[R] BRAND; HLD MODEL; TRIP RANGE 1250 TO 2500 KILOAMPERE; ICS RATING 50 KILOAMPERE AT 220/240 VAC, 33 KILOAMPERE AT 380/415 VAC, 21 KILOAMPERE AT 500 VAC (IEC)

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; LD FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 300 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 35 KILOAMPERE AT 600 VAC, 30 KILOAMPERE AT 250 VDC (UL); 100 KILOAMPERE AT 220/240 VAC, 65 KILOAMPERE AT 380/415 VAC, 42 KILOAMPERE AT 500 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; SENTRON[R] BRAND; HLD MODEL; TRIP RANGE 1250 TO 2500 KILOAMPERE; ICS RATING 50 KILOAMPERE AT 220/240 VAC, 33 KILOAMPERE AT 380/415 VAC, 21 KILOAMPERE AT 500 VAC (IEC)

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; LD FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 300 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 35 KILOAMPERE AT 600 VAC, 30 KILOAMPERE AT 250 VDC (UL); 100 KILOAMPERE AT 220/240 VAC, 65 KILOAMPERE AT 380/415 VAC, 42 KILOAMPERE AT 500 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; SENTRON[R] BRAND; HLD MODEL; TRIP RANGE 1250 TO 2500 KILOAMPERE; ICS RATING 50 KILOAMPERE AT 220/240 VAC, 33 KILOAMPERE AT 380/415 VAC, 21 KILOAMPERE AT 500 VAC (IEC)

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; LD FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 600 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 35 KILOAMPERE AT 600 VAC, 30 KILOAMPERE AT 250 VDC (UL); 100 KILOAMPERE AT 220/240 VAC, 65 KILOAMPERE AT 380/415 VAC, 42 KILOAMPERE AT 500 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; SENTRON[R] BRAND; HLD MODEL; TRIP RANGE 1250 TO 2500 KILOAMPERE; ICS RATING 50 KILOAMPERE AT 220/240 VAC, 33 KILOAMPERE AT 380/415 VAC, 21 KILOAMPERE AT 500 VAC (IEC)

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; LD FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 600 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 35 KILOAMPERE AT 600 VAC, 30 KILOAMPERE AT 250 VDC (UL); 100 KILOAMPERE AT 220/240 VAC, 65 KILOAMPERE AT 380/415 VAC, 42 KILOAMPERE AT 500 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; SENTRON[R] BRAND; HLD MODEL; TRIP RANGE 1250 TO 2500 KILOAMPERE; ICS RATING 50 KILOAMPERE AT 220/240 VAC, 33 KILOAMPERE AT 380/415 VAC, 21 KILOAMPERE AT 500 VAC (IEC)

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; LD FRAME; 600 VAC AT 50/60 HZ, 500 VDC; 300 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 35 KILOAMPERE AT 600 VAC/500 VDC (UL); 100 KILOAMPERE AT 220/240 VAC, 65 KILOAMPERE AT 380/415 VAC, 42 KILOAMPERE AT 500 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; APPROVAL CE; SENTRON[R] BRAND; HLD MODEL; TRIP RANGE 1250 TO 2500 KILOAMPERE; ICS RATING 50 KILOAMPERE AT 220/240 VAC, 33 KILOAMPERE AT 380/415 VAC, 21 KILOAMPERE AT 500 VAC (IEC)

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; LD FRAME; 600 VAC AT 50/60 HZ, 500 VDC; 300 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 35 KILOAMPERE AT 600 VAC/500 VDC (UL); 100 KILOAMPERE AT 220/240 VAC, 65 KILOAMPERE AT 380/415 VAC, 42 KILOAMPERE AT 500 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; APPROVAL CE; SENTRON[R] BRAND; HLD MODEL; TRIP RANGE 1250 TO 2500 KILOAMPERE; ICS RATING 50 KILOAMPERE AT 220/240 VAC, 33 KILOAMPERE AT 380/415 VAC, 21 KILOAMPERE AT 500 VAC (IEC)

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; LD FRAME; 600 VAC AT 50/60 HZ, 500 VDC; 500 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 35 KILOAMPERE AT 600 VAC/500 VDC (UL); 100 KILOAMPERE AT 220/240 VAC, 65 KILOAMPERE AT 380/415 VAC, 42 KILOAMPERE AT 500 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; APPROVAL CE; SENTRON[R] BRAND; HLD MODEL; TRIP RANGE 1250 TO 2500 KILOAMPERE; ICS RATING 50 KILOAMPERE AT 220/240 VAC, 33 KILOAMPERE AT 380/415 VAC, 21 KILOAMPERE AT 500 VAC (IEC)

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; LD FRAME; 600 VAC AT 50/60 HZ, 500 VDC; 500 AMPERE AT 40 DEG C; 3 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 35 KILOAMPERE AT 600 VAC/500 VDC (UL); 100 KILOAMPERE AT 220/240 VAC, 65 KILOAMPERE AT 380/415 VAC, 42 KILOAMPERE AT 500 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; APPROVAL CE; SENTRON[R] BRAND; HLD MODEL; TRIP RANGE 1250 TO 2500 KILOAMPERE; ICS RATING 50 KILOAMPERE AT 220/240 VAC, 33 KILOAMPERE AT 380/415 VAC, 21 KILOAMPERE AT 500 VAC (IEC)

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; LD FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 500 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 35 KILOAMPERE AT 600 VAC, 30 KILOAMPERE AT 250 VDC (UL); 100 KILOAMPERE AT 220/240 VAC, 65 KILOAMPERE AT 380/415 VAC, 42 KILOAMPERE AT 500 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; SENTRON[R] BRAND; HLD MODEL; TRIP RANGE 1250 TO 2500 KILOAMPERE; ICS RATING 50 KILOAMPERE AT 220/240 VAC, 33 KILOAMPERE AT 380/415 VAC, 21 KILOAMPERE AT 500 VAC (IEC)

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; LD FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 500 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 35 KILOAMPERE AT 600 VAC, 30 KILOAMPERE AT 250 VDC (UL); 100 KILOAMPERE AT 220/240 VAC, 65 KILOAMPERE AT 380/415 VAC, 42 KILOAMPERE AT 500 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; SENTRON[R] BRAND; HLD MODEL; TRIP RANGE 1250 TO 2500 KILOAMPERE; ICS RATING 50 KILOAMPERE AT 220/240 VAC, 33 KILOAMPERE AT 380/415 VAC, 21 KILOAMPERE AT 500 VAC (IEC)

Supplier's Site
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; LD FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 350 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 35 KILOAMPERE AT 600 VAC, 30 KILOAMPERE AT 250 VDC (UL); 100 KILOAMPERE AT 220/240 VAC, 65 KILOAMPERE AT 380/415 VAC, 42 KILOAMPERE AT 500 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; SENTRON[R] BRAND; HLD MODEL; TRIP RANGE 1250 TO 2500 KILOAMPERE; ICS RATING 50 KILOAMPERE AT 220/240 VAC, 33 KILOAMPERE AT 380/415 VAC, 21 KILOAMPERE AT 500 VAC (IEC)

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC; LD FRAME; 600 VAC AT 50/60 HZ, 250 VDC; 350 AMPERE AT 40 DEG C; 2 POLE; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 35 KILOAMPERE AT 600 VAC, 30 KILOAMPERE AT 250 VDC (UL); 100 KILOAMPERE AT 220/240 VAC, 65 KILOAMPERE AT 380/415 VAC, 42 KILOAMPERE AT 500 VAC (IEC); TERMINAL LINE LUG, LOAD LUG; SIZE 7.5 INCH W X 5.44 INCH D X 11 INCH H; SENTRON[R] BRAND; HLD MODEL; TRIP RANGE 1250 TO 2500 KILOAMPERE; ICS RATING 50 KILOAMPERE AT 220/240 VAC, 33 KILOAMPERE AT 380/415 VAC, 21 KILOAMPERE AT 500 VAC (IEC)

Supplier's Site

Technical Specifications

  JRL Electric Supply, Inc.
Product Category Circuit Breakers
Product Number ITE: HLD Circuit Breakers
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-5453-ND - DigiKey
Specs
Rated Current 3 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Motor Protection - 1221337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
Circuit Breakers - 209-1-1-62-4-2-100-V-ND - DigiKey
Specs
Rated Current 100 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details