JRL Electric Supply, Inc. ITE: HHED Circuit Breakers

Description
THERMAL MAGNETIC; 3 POLE; 600 VAC; 80 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.53 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HHED6 MODEL; BLACK LABEL
Description
THERMAL MAGNETIC; 3 POLE; 600 VAC; 80 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.53 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HHED6 MODEL; BLACK LABEL

Suppliers

Company
Product
Description
Supplier Links
THERMAL MAGNETIC; 3 POLE; 600 VAC; 80 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.53 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HHED6 MODEL; BLACK LABEL

THERMAL MAGNETIC; 3 POLE; 600 VAC; 80 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.53 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HHED6 MODEL; BLACK LABEL

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 600 VAC; 30 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.53 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HHED6 MODEL; BLACK LABEL

THERMAL MAGNETIC; 3 POLE; 600 VAC; 30 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.53 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HHED6 MODEL; BLACK LABEL

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 600 VAC; 60 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.53 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HHED6 MODEL; BLACK LABEL

THERMAL MAGNETIC; 3 POLE; 600 VAC; 60 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.53 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HHED6 MODEL; BLACK LABEL

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 600 VAC; 125 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.53 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HHED6 MODEL; BLACK LABEL

THERMAL MAGNETIC; 2 POLE; 600 VAC; 125 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.53 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HHED6 MODEL; BLACK LABEL

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 600 VAC; 25 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.53 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HHED6 MODEL; BLACK LABEL

THERMAL MAGNETIC; 3 POLE; 600 VAC; 25 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.53 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HHED6 MODEL; BLACK LABEL

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 600 VAC; 110 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.53 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HHED6 MODEL; BLACK LABEL

THERMAL MAGNETIC; 3 POLE; 600 VAC; 110 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.53 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HHED6 MODEL; BLACK LABEL

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 600 VAC; 60 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.53 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HHED6 MODEL; BLACK LABEL

THERMAL MAGNETIC; 2 POLE; 600 VAC; 60 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.53 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HHED6 MODEL; BLACK LABEL

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 600 VAC; 70 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.53 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HHED6 MODEL; BLACK LABEL

THERMAL MAGNETIC; 3 POLE; 600 VAC; 70 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.53 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HHED6 MODEL; BLACK LABEL

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 600 VAC; 70 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.53 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HHED6 MODEL; BLACK LABEL

THERMAL MAGNETIC; 2 POLE; 600 VAC; 70 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.53 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HHED6 MODEL; BLACK LABEL

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 600 VAC; 90 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.53 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HHED6 MODEL; BLACK LABEL

THERMAL MAGNETIC; 3 POLE; 600 VAC; 90 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.53 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HHED6 MODEL; BLACK LABEL

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 600 VAC; 30 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.53 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HHED6 MODEL; BLACK LABEL

THERMAL MAGNETIC; 2 POLE; 600 VAC; 30 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.53 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HHED6 MODEL; BLACK LABEL

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 600 VAC; 35 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.53 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HHED6 MODEL; BLACK LABEL

THERMAL MAGNETIC; 2 POLE; 600 VAC; 35 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.53 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HHED6 MODEL; BLACK LABEL

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 600 VAC; 100 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.53 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HHED6 MODEL; BLACK LABEL

THERMAL MAGNETIC; 2 POLE; 600 VAC; 100 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.53 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HHED6 MODEL; BLACK LABEL

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 600 VAC; 110 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.53 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HHED6 MODEL; BLACK LABEL

THERMAL MAGNETIC; 2 POLE; 600 VAC; 110 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.53 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HHED6 MODEL; BLACK LABEL

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 600 VAC; 40 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.53 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HHED6 MODEL; BLACK LABEL

THERMAL MAGNETIC; 3 POLE; 600 VAC; 40 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.53 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HHED6 MODEL; BLACK LABEL

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 600 VAC; 90 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.53 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HHED6 MODEL; BLACK LABEL

THERMAL MAGNETIC; 2 POLE; 600 VAC; 90 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.53 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HHED6 MODEL; BLACK LABEL

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 600 VAC; 80 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.53 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HHED6 MODEL; BLACK LABEL

THERMAL MAGNETIC; 2 POLE; 600 VAC; 80 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.53 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HHED6 MODEL; BLACK LABEL

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 600 VAC; 50 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.53 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HHED6 MODEL; BLACK LABEL

THERMAL MAGNETIC; 3 POLE; 600 VAC; 50 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.53 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HHED6 MODEL; BLACK LABEL

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 600 VAC; 125 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.53 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HHED6 MODEL; BLACK LABEL

THERMAL MAGNETIC; 3 POLE; 600 VAC; 125 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.53 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HHED6 MODEL; BLACK LABEL

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 600 VAC; 45 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.53 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HHED6 MODEL; BLACK LABEL

THERMAL MAGNETIC; 3 POLE; 600 VAC; 45 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.53 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HHED6 MODEL; BLACK LABEL

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 600 VAC; 25 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.53 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HHED6 MODEL; BLACK LABEL

THERMAL MAGNETIC; 2 POLE; 600 VAC; 25 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.53 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HHED6 MODEL; BLACK LABEL

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 600 VAC; 50 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.53 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HHED6 MODEL; BLACK LABEL

THERMAL MAGNETIC; 2 POLE; 600 VAC; 50 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.53 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HHED6 MODEL; BLACK LABEL

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 600 VAC; 20 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.53 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HHED6 MODEL; BLACK LABEL

THERMAL MAGNETIC; 3 POLE; 600 VAC; 20 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.53 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HHED6 MODEL; BLACK LABEL

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 600 VAC; 45 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.53 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HHED6 MODEL; BLACK LABEL

THERMAL MAGNETIC; 2 POLE; 600 VAC; 45 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.53 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HHED6 MODEL; BLACK LABEL

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 600 VAC; 100 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.53 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HHED6 MODEL; BLACK LABEL

THERMAL MAGNETIC; 3 POLE; 600 VAC; 100 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.53 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HHED6 MODEL; BLACK LABEL

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 600 VAC; 15 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.53 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HHED6 MODEL; BLACK LABEL

THERMAL MAGNETIC; 3 POLE; 600 VAC; 15 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.53 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HHED6 MODEL; BLACK LABEL

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 600 VAC; 40 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.53 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HHED6 MODEL; BLACK LABEL

THERMAL MAGNETIC; 2 POLE; 600 VAC; 40 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.53 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HHED6 MODEL; BLACK LABEL

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 600 VAC; 35 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.53 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HHED6 MODEL; BLACK LABEL

THERMAL MAGNETIC; 3 POLE; 600 VAC; 35 AMPERE AT 40 DEG C; INTERRUPTING RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.53 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; HHED6 MODEL; BLACK LABEL

Supplier's Site

Technical Specifications

  JRL Electric Supply, Inc.
Product Category Circuit Breakers
Product Number ITE: HHED Circuit Breakers
Unlock Full Specs
to access all available technical data

Similar Products

Power Monitoring System - 50749 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Current 5 amps
View Details
QLB Series Thermal Circuit Breaker, 7A - QLB-073-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 7 amps
Trip System Type Thermal
View Details
2 suppliers
10A Circuit Breaker - 82910090 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details