JRL Electric Supply, Inc. ITE: ED6 Circuit Breakers

Description
THERMAL MAGNETIC; 3 POLE; 600 VAC, 500 VDC; 40 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC 50/60 HZ, 35 KILOAMPERE AT 380/415 VAC 50/60 HZ, 18 KILOAMPERE AT 500 VAC 50/60 HZ (IEC); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 3 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2, CE; SENTRON[R] BRAND; ED6 MODEL; BLUE LABEL; ICS RATING 17 KILOAMPERE AT 220/240 VAC 50/60 HZ, 9 KILOAMPERE AT 380/415 VAC 50/60 HZ, 5 KILOAMPERE AT 500 VAC 50/60 HZ (IEC)
Description
THERMAL MAGNETIC; 3 POLE; 600 VAC, 500 VDC; 40 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC 50/60 HZ, 35 KILOAMPERE AT 380/415 VAC 50/60 HZ, 18 KILOAMPERE AT 500 VAC 50/60 HZ (IEC); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 3 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2, CE; SENTRON[R] BRAND; ED6 MODEL; BLUE LABEL; ICS RATING 17 KILOAMPERE AT 220/240 VAC 50/60 HZ, 9 KILOAMPERE AT 380/415 VAC 50/60 HZ, 5 KILOAMPERE AT 500 VAC 50/60 HZ (IEC)

Suppliers

Company
Product
Description
Supplier Links
THERMAL MAGNETIC; 3 POLE; 600 VAC, 500 VDC; 40 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC 50/60 HZ, 35 KILOAMPERE AT 380/415 VAC 50/60 HZ, 18 KILOAMPERE AT 500 VAC 50/60 HZ (IEC); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 3 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2, CE; SENTRON[R] BRAND; ED6 MODEL; BLUE LABEL; ICS RATING 17 KILOAMPERE AT 220/240 VAC 50/60 HZ, 9 KILOAMPERE AT 380/415 VAC 50/60 HZ, 5 KILOAMPERE AT 500 VAC 50/60 HZ (IEC)

THERMAL MAGNETIC; 3 POLE; 600 VAC, 500 VDC; 40 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC 50/60 HZ, 35 KILOAMPERE AT 380/415 VAC 50/60 HZ, 18 KILOAMPERE AT 500 VAC 50/60 HZ (IEC); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 3 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2, CE; SENTRON[R] BRAND; ED6 MODEL; BLUE LABEL; ICS RATING 17 KILOAMPERE AT 220/240 VAC 50/60 HZ, 9 KILOAMPERE AT 380/415 VAC 50/60 HZ, 5 KILOAMPERE AT 500 VAC 50/60 HZ (IEC)

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 600 VAC, 500 VDC; 125 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC 50/60 HZ, 35 KILOAMPERE AT 380/415 VAC 50/60 HZ, 18 KILOAMPERE AT 500 VAC 50/60 HZ (IEC); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 3 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2, CE; SENTRON[R] BRAND; ED6 MODEL; BLUE LABEL; ICS RATING 17 KILOAMPERE AT 220/240 VAC 50/60 HZ, 9 KILOAMPERE AT 380/415 VAC 50/60 HZ, 5 KILOAMPERE AT 500 VAC 50/60 HZ (IEC)

THERMAL MAGNETIC; 3 POLE; 600 VAC, 500 VDC; 125 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC 50/60 HZ, 35 KILOAMPERE AT 380/415 VAC 50/60 HZ, 18 KILOAMPERE AT 500 VAC 50/60 HZ (IEC); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 3 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2, CE; SENTRON[R] BRAND; ED6 MODEL; BLUE LABEL; ICS RATING 17 KILOAMPERE AT 220/240 VAC 50/60 HZ, 9 KILOAMPERE AT 380/415 VAC 50/60 HZ, 5 KILOAMPERE AT 500 VAC 50/60 HZ (IEC)

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 600 VAC, 250 VDC; 90 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 30 KILOAMPERE AT 250 VDC (UL); 65 KILOAMPERE AT 220/240 VAC 50/60 HZ, 35 KILOAMPERE AT 380/415 VAC 50/60 HZ, 18 KILOAMPERE AT 500 VAC 50/60 HZ (IEC); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED6 MODEL; BLUE LABEL; ICS RATING 17 KILOAMPERE AT 220/240 VAC 50/60 HZ, 9 KILOAMPERE AT 380/415 VAC 50/60 HZ, 5 KILOAMPERE AT 500 VAC 50/60 HZ (IEC)

THERMAL MAGNETIC; 2 POLE; 600 VAC, 250 VDC; 90 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 30 KILOAMPERE AT 250 VDC (UL); 65 KILOAMPERE AT 220/240 VAC 50/60 HZ, 35 KILOAMPERE AT 380/415 VAC 50/60 HZ, 18 KILOAMPERE AT 500 VAC 50/60 HZ (IEC); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED6 MODEL; BLUE LABEL; ICS RATING 17 KILOAMPERE AT 220/240 VAC 50/60 HZ, 9 KILOAMPERE AT 380/415 VAC 50/60 HZ, 5 KILOAMPERE AT 500 VAC 50/60 HZ (IEC)

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 600 VAC, 500 VDC; 60 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC 50/60 HZ, 35 KILOAMPERE AT 380/415 VAC 50/60 HZ, 18 KILOAMPERE AT 500 VAC 50/60 HZ (IEC); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 3 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2, CE; SENTRON[R] BRAND; ED6 MODEL; BLUE LABEL; ICS RATING 17 KILOAMPERE AT 220/240 VAC 50/60 HZ, 9 KILOAMPERE AT 380/415 VAC 50/60 HZ, 5 KILOAMPERE AT 500 VAC 50/60 HZ (IEC)

THERMAL MAGNETIC; 3 POLE; 600 VAC, 500 VDC; 60 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC 50/60 HZ, 35 KILOAMPERE AT 380/415 VAC 50/60 HZ, 18 KILOAMPERE AT 500 VAC 50/60 HZ (IEC); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 3 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2, CE; SENTRON[R] BRAND; ED6 MODEL; BLUE LABEL; ICS RATING 17 KILOAMPERE AT 220/240 VAC 50/60 HZ, 9 KILOAMPERE AT 380/415 VAC 50/60 HZ, 5 KILOAMPERE AT 500 VAC 50/60 HZ (IEC)

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 600 VAC, 500 VDC; 80 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC 50/60 HZ, 35 KILOAMPERE AT 380/415 VAC 50/60 HZ, 18 KILOAMPERE AT 500 VAC 50/60 HZ (IEC); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 3 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2, CE; SENTRON[R] BRAND; ED6 MODEL; BLUE LABEL; ICS RATING 17 KILOAMPERE AT 220/240 VAC 50/60 HZ, 9 KILOAMPERE AT 380/415 VAC 50/60 HZ, 5 KILOAMPERE AT 500 VAC 50/60 HZ (IEC)

THERMAL MAGNETIC; 3 POLE; 600 VAC, 500 VDC; 80 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC 50/60 HZ, 35 KILOAMPERE AT 380/415 VAC 50/60 HZ, 18 KILOAMPERE AT 500 VAC 50/60 HZ (IEC); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 3 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2, CE; SENTRON[R] BRAND; ED6 MODEL; BLUE LABEL; ICS RATING 17 KILOAMPERE AT 220/240 VAC 50/60 HZ, 9 KILOAMPERE AT 380/415 VAC 50/60 HZ, 5 KILOAMPERE AT 500 VAC 50/60 HZ (IEC)

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 600 VAC, 250 VDC; 15 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 30 KILOAMPERE AT 250 VDC (UL); 65 KILOAMPERE AT 220/240 VAC 50/60 HZ, 35 KILOAMPERE AT 380/415 VAC 50/60 HZ, 18 KILOAMPERE AT 500 VAC 50/60 HZ (IEC); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED6 MODEL; BLUE LABEL; ICS RATING 17 KILOAMPERE AT 220/240 VAC 50/60 HZ, 9 KILOAMPERE AT 380/415 VAC 50/60 HZ, 5 KILOAMPERE AT 500 VAC 50/60 HZ (IEC)

THERMAL MAGNETIC; 2 POLE; 600 VAC, 250 VDC; 15 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 30 KILOAMPERE AT 250 VDC (UL); 65 KILOAMPERE AT 220/240 VAC 50/60 HZ, 35 KILOAMPERE AT 380/415 VAC 50/60 HZ, 18 KILOAMPERE AT 500 VAC 50/60 HZ (IEC); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED6 MODEL; BLUE LABEL; ICS RATING 17 KILOAMPERE AT 220/240 VAC 50/60 HZ, 9 KILOAMPERE AT 380/415 VAC 50/60 HZ, 5 KILOAMPERE AT 500 VAC 50/60 HZ (IEC)

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 600 VAC, 250 VDC; 50 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 30 KILOAMPERE AT 250 VDC (UL); 65 KILOAMPERE AT 220/240 VAC 50/60 HZ, 35 KILOAMPERE AT 380/415 VAC 50/60 HZ, 18 KILOAMPERE AT 500 VAC 50/60 HZ (IEC); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED6 MODEL; BLUE LABEL; ICS RATING 17 KILOAMPERE AT 220/240 VAC 50/60 HZ, 9 KILOAMPERE AT 380/415 VAC 50/60 HZ, 5 KILOAMPERE AT 500 VAC 50/60 HZ (IEC)

THERMAL MAGNETIC; 2 POLE; 600 VAC, 250 VDC; 50 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 30 KILOAMPERE AT 250 VDC (UL); 65 KILOAMPERE AT 220/240 VAC 50/60 HZ, 35 KILOAMPERE AT 380/415 VAC 50/60 HZ, 18 KILOAMPERE AT 500 VAC 50/60 HZ (IEC); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED6 MODEL; BLUE LABEL; ICS RATING 17 KILOAMPERE AT 220/240 VAC 50/60 HZ, 9 KILOAMPERE AT 380/415 VAC 50/60 HZ, 5 KILOAMPERE AT 500 VAC 50/60 HZ (IEC)

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 600 VAC, 500 VDC; 70 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC 50/60 HZ, 35 KILOAMPERE AT 380/415 VAC 50/60 HZ, 18 KILOAMPERE AT 500 VAC 50/60 HZ (IEC); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 3 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2, CE; SENTRON[R] BRAND; ED6 MODEL; BLUE LABEL; ICS RATING 17 KILOAMPERE AT 220/240 VAC 50/60 HZ, 9 KILOAMPERE AT 380/415 VAC 50/60 HZ, 5 KILOAMPERE AT 500 VAC 50/60 HZ (IEC)

THERMAL MAGNETIC; 3 POLE; 600 VAC, 500 VDC; 70 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC 50/60 HZ, 35 KILOAMPERE AT 380/415 VAC 50/60 HZ, 18 KILOAMPERE AT 500 VAC 50/60 HZ (IEC); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 3 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2, CE; SENTRON[R] BRAND; ED6 MODEL; BLUE LABEL; ICS RATING 17 KILOAMPERE AT 220/240 VAC 50/60 HZ, 9 KILOAMPERE AT 380/415 VAC 50/60 HZ, 5 KILOAMPERE AT 500 VAC 50/60 HZ (IEC)

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 600 VAC, 500 VDC; 25 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC 50/60 HZ, 35 KILOAMPERE AT 380/415 VAC 50/60 HZ, 18 KILOAMPERE AT 500 VAC 50/60 HZ (IEC); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 3 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2, CE; SENTRON[R] BRAND; ED6 MODEL; BLUE LABEL; ICS RATING 17 KILOAMPERE AT 220/240 VAC 50/60 HZ, 9 KILOAMPERE AT 380/415 VAC 50/60 HZ, 5 KILOAMPERE AT 500 VAC 50/60 HZ (IEC)

THERMAL MAGNETIC; 3 POLE; 600 VAC, 500 VDC; 25 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC 50/60 HZ, 35 KILOAMPERE AT 380/415 VAC 50/60 HZ, 18 KILOAMPERE AT 500 VAC 50/60 HZ (IEC); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 3 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2, CE; SENTRON[R] BRAND; ED6 MODEL; BLUE LABEL; ICS RATING 17 KILOAMPERE AT 220/240 VAC 50/60 HZ, 9 KILOAMPERE AT 380/415 VAC 50/60 HZ, 5 KILOAMPERE AT 500 VAC 50/60 HZ (IEC)

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 600 VAC, 250 VDC; 100 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 30 KILOAMPERE AT 250 VDC (UL); 65 KILOAMPERE AT 220/240 VAC 50/60 HZ, 35 KILOAMPERE AT 380/415 VAC 50/60 HZ, 18 KILOAMPERE AT 500 VAC 50/60 HZ (IEC); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED6 MODEL; BLUE LABEL; ICS RATING 17 KILOAMPERE AT 220/240 VAC 50/60 HZ, 9 KILOAMPERE AT 380/415 VAC 50/60 HZ, 5 KILOAMPERE AT 500 VAC 50/60 HZ (IEC)

THERMAL MAGNETIC; 2 POLE; 600 VAC, 250 VDC; 100 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 30 KILOAMPERE AT 250 VDC (UL); 65 KILOAMPERE AT 220/240 VAC 50/60 HZ, 35 KILOAMPERE AT 380/415 VAC 50/60 HZ, 18 KILOAMPERE AT 500 VAC 50/60 HZ (IEC); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED6 MODEL; BLUE LABEL; ICS RATING 17 KILOAMPERE AT 220/240 VAC 50/60 HZ, 9 KILOAMPERE AT 380/415 VAC 50/60 HZ, 5 KILOAMPERE AT 500 VAC 50/60 HZ (IEC)

Supplier's Site
THERMAL MAGNETIC; 1 POLE; 347 VAC; 15 AMPERE AT 40 DEG C; INTERRUPTING RATING 30 KILOAMPERE AT 347 VAC (UL); LUG LOAD TERMINAL TERMINAL; SIZE 1 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL CSA 22.2; SENTRON[R] BRAND; ED6 MODEL; BLUE LABEL

THERMAL MAGNETIC; 1 POLE; 347 VAC; 15 AMPERE AT 40 DEG C; INTERRUPTING RATING 30 KILOAMPERE AT 347 VAC (UL); LUG LOAD TERMINAL TERMINAL; SIZE 1 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL CSA 22.2; SENTRON[R] BRAND; ED6 MODEL; BLUE LABEL

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 600 VAC, 500 VDC; 50 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC 50/60 HZ, 35 KILOAMPERE AT 380/415 VAC 50/60 HZ, 18 KILOAMPERE AT 500 VAC 50/60 HZ (IEC); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 3 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2, CE; SENTRON[R] BRAND; ED6 MODEL; BLUE LABEL; ICS RATING 17 KILOAMPERE AT 220/240 VAC 50/60 HZ, 9 KILOAMPERE AT 380/415 VAC 50/60 HZ, 5 KILOAMPERE AT 500 VAC 50/60 HZ (IEC)

THERMAL MAGNETIC; 3 POLE; 600 VAC, 500 VDC; 50 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC 50/60 HZ, 35 KILOAMPERE AT 380/415 VAC 50/60 HZ, 18 KILOAMPERE AT 500 VAC 50/60 HZ (IEC); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 3 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2, CE; SENTRON[R] BRAND; ED6 MODEL; BLUE LABEL; ICS RATING 17 KILOAMPERE AT 220/240 VAC 50/60 HZ, 9 KILOAMPERE AT 380/415 VAC 50/60 HZ, 5 KILOAMPERE AT 500 VAC 50/60 HZ (IEC)

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 600 VAC, 500 VDC; 110 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC 50/60 HZ, 35 KILOAMPERE AT 380/415 VAC 50/60 HZ, 18 KILOAMPERE AT 500 VAC 50/60 HZ (IEC); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 3 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2, CE; SENTRON[R] BRAND; ED6 MODEL; BLUE LABEL; ICS RATING 17 KILOAMPERE AT 220/240 VAC 50/60 HZ, 9 KILOAMPERE AT 380/415 VAC 50/60 HZ, 5 KILOAMPERE AT 500 VAC 50/60 HZ (IEC)

THERMAL MAGNETIC; 3 POLE; 600 VAC, 500 VDC; 110 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC 50/60 HZ, 35 KILOAMPERE AT 380/415 VAC 50/60 HZ, 18 KILOAMPERE AT 500 VAC 50/60 HZ (IEC); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 3 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2, CE; SENTRON[R] BRAND; ED6 MODEL; BLUE LABEL; ICS RATING 17 KILOAMPERE AT 220/240 VAC 50/60 HZ, 9 KILOAMPERE AT 380/415 VAC 50/60 HZ, 5 KILOAMPERE AT 500 VAC 50/60 HZ (IEC)

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 600 VAC, 250 VDC; 60 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 30 KILOAMPERE AT 250 VDC (UL); 65 KILOAMPERE AT 220/240 VAC 50/60 HZ, 35 KILOAMPERE AT 380/415 VAC 50/60 HZ, 18 KILOAMPERE AT 500 VAC 50/60 HZ (IEC); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED6 MODEL; BLUE LABEL; ICS RATING 17 KILOAMPERE AT 220/240 VAC 50/60 HZ, 9 KILOAMPERE AT 380/415 VAC 50/60 HZ, 5 KILOAMPERE AT 500 VAC 50/60 HZ (IEC)

THERMAL MAGNETIC; 2 POLE; 600 VAC, 250 VDC; 60 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 30 KILOAMPERE AT 250 VDC (UL); 65 KILOAMPERE AT 220/240 VAC 50/60 HZ, 35 KILOAMPERE AT 380/415 VAC 50/60 HZ, 18 KILOAMPERE AT 500 VAC 50/60 HZ (IEC); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED6 MODEL; BLUE LABEL; ICS RATING 17 KILOAMPERE AT 220/240 VAC 50/60 HZ, 9 KILOAMPERE AT 380/415 VAC 50/60 HZ, 5 KILOAMPERE AT 500 VAC 50/60 HZ (IEC)

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 600 VAC, 250 VDC; 80 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 30 KILOAMPERE AT 250 VDC (UL); 65 KILOAMPERE AT 220/240 VAC 50/60 HZ, 35 KILOAMPERE AT 380/415 VAC 50/60 HZ, 18 KILOAMPERE AT 500 VAC 50/60 HZ (IEC); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED6 MODEL; BLUE LABEL; ICS RATING 17 KILOAMPERE AT 220/240 VAC 50/60 HZ, 9 KILOAMPERE AT 380/415 VAC 50/60 HZ, 5 KILOAMPERE AT 500 VAC 50/60 HZ (IEC)

THERMAL MAGNETIC; 2 POLE; 600 VAC, 250 VDC; 80 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 30 KILOAMPERE AT 250 VDC (UL); 65 KILOAMPERE AT 220/240 VAC 50/60 HZ, 35 KILOAMPERE AT 380/415 VAC 50/60 HZ, 18 KILOAMPERE AT 500 VAC 50/60 HZ (IEC); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED6 MODEL; BLUE LABEL; ICS RATING 17 KILOAMPERE AT 220/240 VAC 50/60 HZ, 9 KILOAMPERE AT 380/415 VAC 50/60 HZ, 5 KILOAMPERE AT 500 VAC 50/60 HZ (IEC)

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 600 VAC, 500 VDC; 35 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC 50/60 HZ, 35 KILOAMPERE AT 380/415 VAC 50/60 HZ, 18 KILOAMPERE AT 500 VAC 50/60 HZ (IEC); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 3 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2, CE; SENTRON[R] BRAND; ED6 MODEL; BLUE LABEL; ICS RATING 17 KILOAMPERE AT 220/240 VAC 50/60 HZ, 9 KILOAMPERE AT 380/415 VAC 50/60 HZ, 5 KILOAMPERE AT 500 VAC 50/60 HZ (IEC)

THERMAL MAGNETIC; 3 POLE; 600 VAC, 500 VDC; 35 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC 50/60 HZ, 35 KILOAMPERE AT 380/415 VAC 50/60 HZ, 18 KILOAMPERE AT 500 VAC 50/60 HZ (IEC); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 3 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2, CE; SENTRON[R] BRAND; ED6 MODEL; BLUE LABEL; ICS RATING 17 KILOAMPERE AT 220/240 VAC 50/60 HZ, 9 KILOAMPERE AT 380/415 VAC 50/60 HZ, 5 KILOAMPERE AT 500 VAC 50/60 HZ (IEC)

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 600 VAC, 500 VDC; 20 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC 50/60 HZ, 35 KILOAMPERE AT 380/415 VAC 50/60 HZ, 18 KILOAMPERE AT 500 VAC 50/60 HZ (IEC); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 3 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2, CE; SENTRON[R] BRAND; ED6 MODEL; BLUE LABEL; ICS RATING 17 KILOAMPERE AT 220/240 VAC 50/60 HZ, 9 KILOAMPERE AT 380/415 VAC 50/60 HZ, 5 KILOAMPERE AT 500 VAC 50/60 HZ (IEC)

THERMAL MAGNETIC; 3 POLE; 600 VAC, 500 VDC; 20 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC 50/60 HZ, 35 KILOAMPERE AT 380/415 VAC 50/60 HZ, 18 KILOAMPERE AT 500 VAC 50/60 HZ (IEC); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 3 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2, CE; SENTRON[R] BRAND; ED6 MODEL; BLUE LABEL; ICS RATING 17 KILOAMPERE AT 220/240 VAC 50/60 HZ, 9 KILOAMPERE AT 380/415 VAC 50/60 HZ, 5 KILOAMPERE AT 500 VAC 50/60 HZ (IEC)

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 600 VAC, 250 VDC; 25 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 30 KILOAMPERE AT 250 VDC (UL); 65 KILOAMPERE AT 220/240 VAC 50/60 HZ, 35 KILOAMPERE AT 380/415 VAC 50/60 HZ, 18 KILOAMPERE AT 500 VAC 50/60 HZ (IEC); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED6 MODEL; BLUE LABEL; ICS RATING 17 KILOAMPERE AT 220/240 VAC 50/60 HZ, 9 KILOAMPERE AT 380/415 VAC 50/60 HZ, 5 KILOAMPERE AT 500 VAC 50/60 HZ (IEC)

THERMAL MAGNETIC; 2 POLE; 600 VAC, 250 VDC; 25 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 30 KILOAMPERE AT 250 VDC (UL); 65 KILOAMPERE AT 220/240 VAC 50/60 HZ, 35 KILOAMPERE AT 380/415 VAC 50/60 HZ, 18 KILOAMPERE AT 500 VAC 50/60 HZ (IEC); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED6 MODEL; BLUE LABEL; ICS RATING 17 KILOAMPERE AT 220/240 VAC 50/60 HZ, 9 KILOAMPERE AT 380/415 VAC 50/60 HZ, 5 KILOAMPERE AT 500 VAC 50/60 HZ (IEC)

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 600 VAC, 500 VDC; 100 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC 50/60 HZ, 35 KILOAMPERE AT 380/415 VAC 50/60 HZ, 18 KILOAMPERE AT 500 VAC 50/60 HZ (IEC); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 3 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2, CE; SENTRON[R] BRAND; ED6 MODEL; BLUE LABEL; ICS RATING 17 KILOAMPERE AT 220/240 VAC 50/60 HZ, 9 KILOAMPERE AT 380/415 VAC 50/60 HZ, 5 KILOAMPERE AT 500 VAC 50/60 HZ (IEC)

THERMAL MAGNETIC; 3 POLE; 600 VAC, 500 VDC; 100 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC 50/60 HZ, 35 KILOAMPERE AT 380/415 VAC 50/60 HZ, 18 KILOAMPERE AT 500 VAC 50/60 HZ (IEC); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 3 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2, CE; SENTRON[R] BRAND; ED6 MODEL; BLUE LABEL; ICS RATING 17 KILOAMPERE AT 220/240 VAC 50/60 HZ, 9 KILOAMPERE AT 380/415 VAC 50/60 HZ, 5 KILOAMPERE AT 500 VAC 50/60 HZ (IEC)

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 600 VAC, 250 VDC; 40 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 30 KILOAMPERE AT 250 VDC (UL); 65 KILOAMPERE AT 220/240 VAC 50/60 HZ, 35 KILOAMPERE AT 380/415 VAC 50/60 HZ, 18 KILOAMPERE AT 500 VAC 50/60 HZ (IEC); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED6 MODEL; BLUE LABEL; ICS RATING 17 KILOAMPERE AT 220/240 VAC 50/60 HZ, 9 KILOAMPERE AT 380/415 VAC 50/60 HZ, 5 KILOAMPERE AT 500 VAC 50/60 HZ (IEC)

THERMAL MAGNETIC; 2 POLE; 600 VAC, 250 VDC; 40 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 30 KILOAMPERE AT 250 VDC (UL); 65 KILOAMPERE AT 220/240 VAC 50/60 HZ, 35 KILOAMPERE AT 380/415 VAC 50/60 HZ, 18 KILOAMPERE AT 500 VAC 50/60 HZ (IEC); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED6 MODEL; BLUE LABEL; ICS RATING 17 KILOAMPERE AT 220/240 VAC 50/60 HZ, 9 KILOAMPERE AT 380/415 VAC 50/60 HZ, 5 KILOAMPERE AT 500 VAC 50/60 HZ (IEC)

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 600 VAC, 250 VDC; 20 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 30 KILOAMPERE AT 250 VDC (UL); 65 KILOAMPERE AT 220/240 VAC 50/60 HZ, 35 KILOAMPERE AT 380/415 VAC 50/60 HZ, 18 KILOAMPERE AT 500 VAC 50/60 HZ (IEC); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED6 MODEL; BLUE LABEL; ICS RATING 17 KILOAMPERE AT 220/240 VAC 50/60 HZ, 9 KILOAMPERE AT 380/415 VAC 50/60 HZ, 5 KILOAMPERE AT 500 VAC 50/60 HZ (IEC)

THERMAL MAGNETIC; 2 POLE; 600 VAC, 250 VDC; 20 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 30 KILOAMPERE AT 250 VDC (UL); 65 KILOAMPERE AT 220/240 VAC 50/60 HZ, 35 KILOAMPERE AT 380/415 VAC 50/60 HZ, 18 KILOAMPERE AT 500 VAC 50/60 HZ (IEC); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED6 MODEL; BLUE LABEL; ICS RATING 17 KILOAMPERE AT 220/240 VAC 50/60 HZ, 9 KILOAMPERE AT 380/415 VAC 50/60 HZ, 5 KILOAMPERE AT 500 VAC 50/60 HZ (IEC)

Supplier's Site
THERMAL MAGNETIC; 1 POLE; 347 VAC; 40 AMPERE AT 40 DEG C; INTERRUPTING RATING 30 KILOAMPERE AT 347 VAC (UL); LUG LOAD TERMINAL TERMINAL; SIZE 1 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL CSA 22.2; SENTRON[R] BRAND; ED6 MODEL; BLUE LABEL

THERMAL MAGNETIC; 1 POLE; 347 VAC; 40 AMPERE AT 40 DEG C; INTERRUPTING RATING 30 KILOAMPERE AT 347 VAC (UL); LUG LOAD TERMINAL TERMINAL; SIZE 1 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL CSA 22.2; SENTRON[R] BRAND; ED6 MODEL; BLUE LABEL

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 600 VAC, 500 VDC; 90 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC 50/60 HZ, 35 KILOAMPERE AT 380/415 VAC 50/60 HZ, 18 KILOAMPERE AT 500 VAC 50/60 HZ (IEC); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 3 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2, CE; SENTRON[R] BRAND; ED6 MODEL; BLUE LABEL; ICS RATING 17 KILOAMPERE AT 220/240 VAC 50/60 HZ, 9 KILOAMPERE AT 380/415 VAC 50/60 HZ, 5 KILOAMPERE AT 500 VAC 50/60 HZ (IEC)

THERMAL MAGNETIC; 3 POLE; 600 VAC, 500 VDC; 90 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC 50/60 HZ, 35 KILOAMPERE AT 380/415 VAC 50/60 HZ, 18 KILOAMPERE AT 500 VAC 50/60 HZ (IEC); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 3 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2, CE; SENTRON[R] BRAND; ED6 MODEL; BLUE LABEL; ICS RATING 17 KILOAMPERE AT 220/240 VAC 50/60 HZ, 9 KILOAMPERE AT 380/415 VAC 50/60 HZ, 5 KILOAMPERE AT 500 VAC 50/60 HZ (IEC)

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 600 VAC, 250 VDC; 70 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 30 KILOAMPERE AT 250 VDC (UL); 65 KILOAMPERE AT 220/240 VAC 50/60 HZ, 35 KILOAMPERE AT 380/415 VAC 50/60 HZ, 18 KILOAMPERE AT 500 VAC 50/60 HZ (IEC); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED6 MODEL; BLUE LABEL; ICS RATING 17 KILOAMPERE AT 220/240 VAC 50/60 HZ, 9 KILOAMPERE AT 380/415 VAC 50/60 HZ, 5 KILOAMPERE AT 500 VAC 50/60 HZ (IEC)

THERMAL MAGNETIC; 2 POLE; 600 VAC, 250 VDC; 70 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 30 KILOAMPERE AT 250 VDC (UL); 65 KILOAMPERE AT 220/240 VAC 50/60 HZ, 35 KILOAMPERE AT 380/415 VAC 50/60 HZ, 18 KILOAMPERE AT 500 VAC 50/60 HZ (IEC); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED6 MODEL; BLUE LABEL; ICS RATING 17 KILOAMPERE AT 220/240 VAC 50/60 HZ, 9 KILOAMPERE AT 380/415 VAC 50/60 HZ, 5 KILOAMPERE AT 500 VAC 50/60 HZ (IEC)

Supplier's Site
THERMAL MAGNETIC; 1 POLE; 347 VAC; 30 AMPERE AT 40 DEG C; INTERRUPTING RATING 30 KILOAMPERE AT 347 VAC (UL); LUG LOAD TERMINAL TERMINAL; SIZE 1 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL CSA 22.2; SENTRON[R] BRAND; ED6 MODEL; BLUE LABEL

THERMAL MAGNETIC; 1 POLE; 347 VAC; 30 AMPERE AT 40 DEG C; INTERRUPTING RATING 30 KILOAMPERE AT 347 VAC (UL); LUG LOAD TERMINAL TERMINAL; SIZE 1 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL CSA 22.2; SENTRON[R] BRAND; ED6 MODEL; BLUE LABEL

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 600 VAC, 250 VDC; 45 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 30 KILOAMPERE AT 250 VDC (UL); 65 KILOAMPERE AT 220/240 VAC 50/60 HZ, 35 KILOAMPERE AT 380/415 VAC 50/60 HZ, 18 KILOAMPERE AT 500 VAC 50/60 HZ (IEC); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED6 MODEL; BLUE LABEL; ICS RATING 17 KILOAMPERE AT 220/240 VAC 50/60 HZ, 9 KILOAMPERE AT 380/415 VAC 50/60 HZ, 5 KILOAMPERE AT 500 VAC 50/60 HZ (IEC)

THERMAL MAGNETIC; 2 POLE; 600 VAC, 250 VDC; 45 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 30 KILOAMPERE AT 250 VDC (UL); 65 KILOAMPERE AT 220/240 VAC 50/60 HZ, 35 KILOAMPERE AT 380/415 VAC 50/60 HZ, 18 KILOAMPERE AT 500 VAC 50/60 HZ (IEC); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED6 MODEL; BLUE LABEL; ICS RATING 17 KILOAMPERE AT 220/240 VAC 50/60 HZ, 9 KILOAMPERE AT 380/415 VAC 50/60 HZ, 5 KILOAMPERE AT 500 VAC 50/60 HZ (IEC)

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 600 VAC, 500 VDC; 15 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC 50/60 HZ, 35 KILOAMPERE AT 380/415 VAC 50/60 HZ, 18 KILOAMPERE AT 500 VAC 50/60 HZ (IEC); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 3 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2, CE; SENTRON[R] BRAND; ED6 MODEL; BLUE LABEL; ICS RATING 17 KILOAMPERE AT 220/240 VAC 50/60 HZ, 9 KILOAMPERE AT 380/415 VAC 50/60 HZ, 5 KILOAMPERE AT 500 VAC 50/60 HZ (IEC)

THERMAL MAGNETIC; 3 POLE; 600 VAC, 500 VDC; 15 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC 50/60 HZ, 35 KILOAMPERE AT 380/415 VAC 50/60 HZ, 18 KILOAMPERE AT 500 VAC 50/60 HZ (IEC); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 3 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2, CE; SENTRON[R] BRAND; ED6 MODEL; BLUE LABEL; ICS RATING 17 KILOAMPERE AT 220/240 VAC 50/60 HZ, 9 KILOAMPERE AT 380/415 VAC 50/60 HZ, 5 KILOAMPERE AT 500 VAC 50/60 HZ (IEC)

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 600 VAC, 500 VDC; 30 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC 50/60 HZ, 35 KILOAMPERE AT 380/415 VAC 50/60 HZ, 18 KILOAMPERE AT 500 VAC 50/60 HZ (IEC); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 3 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2, CE; SENTRON[R] BRAND; ED6 MODEL; BLUE LABEL; ICS RATING 17 KILOAMPERE AT 220/240 VAC 50/60 HZ, 9 KILOAMPERE AT 380/415 VAC 50/60 HZ, 5 KILOAMPERE AT 500 VAC 50/60 HZ (IEC)

THERMAL MAGNETIC; 3 POLE; 600 VAC, 500 VDC; 30 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC 50/60 HZ, 35 KILOAMPERE AT 380/415 VAC 50/60 HZ, 18 KILOAMPERE AT 500 VAC 50/60 HZ (IEC); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 3 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2, CE; SENTRON[R] BRAND; ED6 MODEL; BLUE LABEL; ICS RATING 17 KILOAMPERE AT 220/240 VAC 50/60 HZ, 9 KILOAMPERE AT 380/415 VAC 50/60 HZ, 5 KILOAMPERE AT 500 VAC 50/60 HZ (IEC)

Supplier's Site
THERMAL MAGNETIC; 3 POLE; 600 VAC, 500 VDC; 45 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC 50/60 HZ, 35 KILOAMPERE AT 380/415 VAC 50/60 HZ, 18 KILOAMPERE AT 500 VAC 50/60 HZ (IEC); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 3 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2, CE; SENTRON[R] BRAND; ED6 MODEL; BLUE LABEL; ICS RATING 17 KILOAMPERE AT 220/240 VAC 50/60 HZ, 9 KILOAMPERE AT 380/415 VAC 50/60 HZ, 5 KILOAMPERE AT 500 VAC 50/60 HZ (IEC)

THERMAL MAGNETIC; 3 POLE; 600 VAC, 500 VDC; 45 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC/500 VDC (UL); 65 KILOAMPERE AT 220/240 VAC 50/60 HZ, 35 KILOAMPERE AT 380/415 VAC 50/60 HZ, 18 KILOAMPERE AT 500 VAC 50/60 HZ (IEC); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 3 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2, CE; SENTRON[R] BRAND; ED6 MODEL; BLUE LABEL; ICS RATING 17 KILOAMPERE AT 220/240 VAC 50/60 HZ, 9 KILOAMPERE AT 380/415 VAC 50/60 HZ, 5 KILOAMPERE AT 500 VAC 50/60 HZ (IEC)

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 600 VAC, 250 VDC; 35 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 30 KILOAMPERE AT 250 VDC (UL); 65 KILOAMPERE AT 220/240 VAC 50/60 HZ, 35 KILOAMPERE AT 380/415 VAC 50/60 HZ, 18 KILOAMPERE AT 500 VAC 50/60 HZ (IEC); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED6 MODEL; BLUE LABEL; ICS RATING 17 KILOAMPERE AT 220/240 VAC 50/60 HZ, 9 KILOAMPERE AT 380/415 VAC 50/60 HZ, 5 KILOAMPERE AT 500 VAC 50/60 HZ (IEC)

THERMAL MAGNETIC; 2 POLE; 600 VAC, 250 VDC; 35 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 30 KILOAMPERE AT 250 VDC (UL); 65 KILOAMPERE AT 220/240 VAC 50/60 HZ, 35 KILOAMPERE AT 380/415 VAC 50/60 HZ, 18 KILOAMPERE AT 500 VAC 50/60 HZ (IEC); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED6 MODEL; BLUE LABEL; ICS RATING 17 KILOAMPERE AT 220/240 VAC 50/60 HZ, 9 KILOAMPERE AT 380/415 VAC 50/60 HZ, 5 KILOAMPERE AT 500 VAC 50/60 HZ (IEC)

Supplier's Site
THERMAL MAGNETIC; 2 POLE; 600 VAC, 250 VDC; 30 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 30 KILOAMPERE AT 250 VDC (UL); 65 KILOAMPERE AT 220/240 VAC 50/60 HZ, 35 KILOAMPERE AT 380/415 VAC 50/60 HZ, 18 KILOAMPERE AT 500 VAC 50/60 HZ (IEC); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED6 MODEL; BLUE LABEL; ICS RATING 17 KILOAMPERE AT 220/240 VAC 50/60 HZ, 9 KILOAMPERE AT 380/415 VAC 50/60 HZ, 5 KILOAMPERE AT 500 VAC 50/60 HZ (IEC)

THERMAL MAGNETIC; 2 POLE; 600 VAC, 250 VDC; 30 AMPERE AT 40 DEG C; INTERRUPTING RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 30 KILOAMPERE AT 250 VDC (UL); 65 KILOAMPERE AT 220/240 VAC 50/60 HZ, 35 KILOAMPERE AT 380/415 VAC 50/60 HZ, 18 KILOAMPERE AT 500 VAC 50/60 HZ (IEC); LUG LOAD TERMINAL TERMINAL; WIRE SIZE 12 TO 10 AWG (ALUMINUM), 14 TO 10 AWG (COPPER); SIZE 2 INCH W X 4.56 INCH D X 6.35 INCH H; APPROVAL UL 489, CSA 22.2; SENTRON[R] BRAND; ED6 MODEL; BLUE LABEL; ICS RATING 17 KILOAMPERE AT 220/240 VAC 50/60 HZ, 9 KILOAMPERE AT 380/415 VAC 50/60 HZ, 5 KILOAMPERE AT 500 VAC 50/60 HZ (IEC)

Supplier's Site

Technical Specifications

  JRL Electric Supply, Inc.
Product Category Circuit Breakers
Product Number ITE: ED6 Circuit Breakers
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-3-150-711-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
View Details
MCBs - 1444734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 415 volts
Rated Current 32 amps
Rated Breaking Capacity 10000 amps
View Details
Circuit Breakers - 209-2-7335-112-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details