THERMAL MAGNETIC; 1 POLE; 120/240 VAC; 15 AMPERE; INTERRUPTING RATING 10 KILOAMPERE; BOX LUG LOAD TERMINAL TERMINAL; WIRE SIZE 14 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM); 1/2 INCH PLUG IN MOUNTING; SIZE 1/2 INCH W X 2 3/8 INCH D X 3 9/32 INCH H; APPROVAL UL; THQP MODEL
THERMAL MAGNETIC; 1 POLE; 120/240 VAC; 40 AMPERE; INTERRUPTING RATING 10 KILOAMPERE; BOX LUG LOAD TERMINAL TERMINAL; WIRE SIZE 14 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM); 1/2 INCH PLUG IN MOUNTING; SIZE 1/2 INCH W X 2 3/8 INCH D X 3 9/32 INCH H; APPROVAL UL; THQP MODEL
THERMAL MAGNETIC; 1 POLE; 120/240 VAC; 30 AMPERE; INTERRUPTING RATING 10 KILOAMPERE; BOX LUG LOAD TERMINAL TERMINAL; WIRE SIZE 14 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM); 1/2 INCH PLUG IN MOUNTING; SIZE 1/2 INCH W X 2 3/8 INCH D X 3 9/32 INCH H; APPROVAL UL; THQP MODEL
THERMAL MAGNETIC, COMMON TRIP; 2 POLE; 120/240 VAC; 20 AMPERE; INTERRUPTING RATING 10 KILOAMPERE; BOX LUG LOAD TERMINAL TERMINAL; WIRE SIZE 14 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM); 1/2 INCH PLUG IN MOUNTING; SIZE 1 INCH W X 2 3/8 INCH D X 3 9/32 INCH H; APPROVAL UL; THQP MODEL
THERMAL MAGNETIC, COMMON TRIP; 2 POLE; 120/240 VAC; 40 AMPERE; INTERRUPTING RATING 10 KILOAMPERE; BOX LUG LOAD TERMINAL TERMINAL; WIRE SIZE 14 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM); 1/2 INCH PLUG IN MOUNTING; SIZE 1 INCH W X 2 3/8 INCH D X 3 9/32 INCH H; APPROVAL UL; THQP MODEL
THERMAL MAGNETIC, COMMON TRIP; 2 POLE; 120/240 VAC; 50 AMPERE; INTERRUPTING RATING 10 KILOAMPERE; BOX LUG LOAD TERMINAL TERMINAL; WIRE SIZE 14 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM); 1/2 INCH PLUG IN MOUNTING; SIZE 1 INCH W X 2 3/8 INCH D X 3 9/32 INCH H; APPROVAL UL; THQP MODEL
THERMAL MAGNETIC; 1 POLE; 120/240 VAC; 20 AMPERE; INTERRUPTING RATING 10 KILOAMPERE; BOX LUG LOAD TERMINAL TERMINAL; WIRE SIZE 14 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM); 1/2 INCH PLUG IN MOUNTING; SIZE 1/2 INCH W X 2 3/8 INCH D X 3 9/32 INCH H; APPROVAL UL; THQP MODEL
THERMAL MAGNETIC, COMMON TRIP; 2 POLE; 120/240 VAC; 15 AMPERE; INTERRUPTING RATING 10 KILOAMPERE; BOX LUG LOAD TERMINAL TERMINAL; WIRE SIZE 14 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM); 1/2 INCH PLUG IN MOUNTING; SIZE 1 INCH W X 2 3/8 INCH D X 3 9/32 INCH H; APPROVAL UL; THQP MODEL
THERMAL MAGNETIC, COMMON TRIP; 2 POLE; 120/240 VAC; 30 AMPERE; INTERRUPTING RATING 10 KILOAMPERE; BOX LUG LOAD TERMINAL TERMINAL; WIRE SIZE 14 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM); 1/2 INCH PLUG IN MOUNTING; SIZE 1 INCH W X 2 3/8 INCH D X 3 9/32 INCH H; APPROVAL UL; THQP MODEL
| JRL Electric Supply, Inc. | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | GE®: THQP Circuit Breakers |