JRL Electric Supply, Inc. GE®: THQL Circuit Breakers

Description
COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 240 VAC; 30 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 3 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL
Description
COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 240 VAC; 30 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 3 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL

Suppliers

Company
Product
Description
Supplier Links
COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 240 VAC; 30 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 3 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL

COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 240 VAC; 30 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 3 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL

Supplier's Site
COMMON TRIP, THERMAL MAGNETIC; 2 POLE; 120/240 VAC; 80 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 4 TO 1/0 AWG ALUMINUM, 6 TO 1/0 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 2 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL

COMMON TRIP, THERMAL MAGNETIC; 2 POLE; 120/240 VAC; 80 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 4 TO 1/0 AWG ALUMINUM, 6 TO 1/0 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 2 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL

Supplier's Site
COMMON TRIP, THERMAL MAGNETIC; 2 POLE; 120/240 VAC; 30 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 2 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL

COMMON TRIP, THERMAL MAGNETIC; 2 POLE; 120/240 VAC; 30 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 2 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL

Supplier's Site
COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 240 VAC; 50 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 3 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL

COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 240 VAC; 50 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 3 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL

Supplier's Site
COMMON TRIP, THERMAL MAGNETIC; 2 POLE; 120/240 VAC; 35 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 2 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL

COMMON TRIP, THERMAL MAGNETIC; 2 POLE; 120/240 VAC; 35 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 2 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL

Supplier's Site
COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 240 VAC; 35 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 3 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL

COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 240 VAC; 35 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 3 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL

Supplier's Site
COMMON TRIP, THERMAL MAGNETIC; 2 POLE; 120/240 VAC; 125 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 4 TO 1/0 AWG ALUMINUM, 6 TO 1/0 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 2 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL

COMMON TRIP, THERMAL MAGNETIC; 2 POLE; 120/240 VAC; 125 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 4 TO 1/0 AWG ALUMINUM, 6 TO 1/0 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 2 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL

Supplier's Site
COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 240 VAC; 60 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 3 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL

COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 240 VAC; 60 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 3 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL

Supplier's Site
COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 240 VAC; 70 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 3 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL

COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 240 VAC; 70 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 3 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL

Supplier's Site
COMMON TRIP, THERMAL MAGNETIC; 2 POLE; 120/240 VAC; 90 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 4 TO 1/0 AWG ALUMINUM, 6 TO 1/0 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 2 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL

COMMON TRIP, THERMAL MAGNETIC; 2 POLE; 120/240 VAC; 90 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 4 TO 1/0 AWG ALUMINUM, 6 TO 1/0 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 2 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL

Supplier's Site
COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 240 VAC; 40 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 3 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL

COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 240 VAC; 40 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 3 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL

Supplier's Site
COMMON TRIP, THERMAL MAGNETIC; 2 POLE; 120/240 VAC; 20 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 2 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL

COMMON TRIP, THERMAL MAGNETIC; 2 POLE; 120/240 VAC; 20 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 2 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL

Supplier's Site
COMMON TRIP, THERMAL MAGNETIC; 2 POLE; 120/240 VAC; 70 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 4 TO 1/0 AWG ALUMINUM, 6 TO 1/0 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 2 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL

COMMON TRIP, THERMAL MAGNETIC; 2 POLE; 120/240 VAC; 70 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 4 TO 1/0 AWG ALUMINUM, 6 TO 1/0 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 2 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL

Supplier's Site
COMMON TRIP, THERMAL MAGNETIC; 2 POLE; 120/240 VAC; 45 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 2 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL

COMMON TRIP, THERMAL MAGNETIC; 2 POLE; 120/240 VAC; 45 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 2 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL

Supplier's Site
COMMON TRIP, THERMAL MAGNETIC; 2 POLE; 120/240 VAC; 25 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 2 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL

COMMON TRIP, THERMAL MAGNETIC; 2 POLE; 120/240 VAC; 25 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 2 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL

Supplier's Site
COMMON TRIP, THERMAL MAGNETIC; 2 POLE; 120/240 VAC; 15 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 2 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL

COMMON TRIP, THERMAL MAGNETIC; 2 POLE; 120/240 VAC; 15 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 2 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL

Supplier's Site
COMMON TRIP, THERMAL MAGNETIC; 2 POLE; 120/240 VAC; 100 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 4 TO 1/0 AWG ALUMINUM, 6 TO 1/0 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 2 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL

COMMON TRIP, THERMAL MAGNETIC; 2 POLE; 120/240 VAC; 100 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 4 TO 1/0 AWG ALUMINUM, 6 TO 1/0 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 2 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL

Supplier's Site
COMMON TRIP, THERMAL MAGNETIC; 2 POLE; 120/240 VAC; 40 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 2 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL

COMMON TRIP, THERMAL MAGNETIC; 2 POLE; 120/240 VAC; 40 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 2 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL

Supplier's Site
THERMAL MAGNETIC; 1 POLE; 120/240 VAC; 40 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 1 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL

THERMAL MAGNETIC; 1 POLE; 120/240 VAC; 40 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 1 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL

Supplier's Site
THERMAL MAGNETIC; 1 POLE; 120/240 VAC; 30 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 1 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL

THERMAL MAGNETIC; 1 POLE; 120/240 VAC; 30 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 1 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL

Supplier's Site
THERMAL MAGNETIC; 1 POLE; 120/240 VAC; 15 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 1 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL

THERMAL MAGNETIC; 1 POLE; 120/240 VAC; 15 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 1 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL

Supplier's Site
COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 240 VAC; 15 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 3 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL

COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 240 VAC; 15 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 3 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL

Supplier's Site
COMMON TRIP, THERMAL MAGNETIC; 2 POLE; 120/240 VAC; 60 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 2 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL

COMMON TRIP, THERMAL MAGNETIC; 2 POLE; 120/240 VAC; 60 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 2 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL

Supplier's Site
THERMAL MAGNETIC; 1 POLE; 120/240 VAC; 25 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 1 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL

THERMAL MAGNETIC; 1 POLE; 120/240 VAC; 25 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 1 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL

Supplier's Site
COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 240 VAC; 20 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 3 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL

COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 240 VAC; 20 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 3 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL

Supplier's Site
COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 240 VAC; 45 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 3 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL

COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 240 VAC; 45 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 3 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL

Supplier's Site
COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 240 VAC; 80 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 3 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL

COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 240 VAC; 80 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 3 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL

Supplier's Site
THERMAL MAGNETIC; 1 POLE; 120/240 VAC; 35 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 1 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL

THERMAL MAGNETIC; 1 POLE; 120/240 VAC; 35 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 1 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL

Supplier's Site
COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 240 VAC; 90 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 3 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL

COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 240 VAC; 90 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 3 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL

Supplier's Site
COMMON TRIP, THERMAL MAGNETIC; 2 POLE; 120/240 VAC; 50 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 2 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL

COMMON TRIP, THERMAL MAGNETIC; 2 POLE; 120/240 VAC; 50 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 2 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL

Supplier's Site
COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 240 VAC; 100 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 3 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL

COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 240 VAC; 100 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 3 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL

Supplier's Site
COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 240 VAC; 25 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 3 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL

COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 240 VAC; 25 AMPERE; INTERRUPTING RATING 10000 AMPERE; BOX TERMINAL; WIRE SIZE 12 TO 8 AWG ALUMINUM, 14 TO 8 AWG COPPER; 1 INCH PLUG IN MOUNTING; SIZE 3 INCH W X 2-3/8 INCH D X 3-9/32 INCH H; APPROVAL UL 489; THQL MODEL

Supplier's Site

Technical Specifications

  JRL Electric Supply, Inc.
Product Category Circuit Breakers
Product Number GE®: THQL Circuit Breakers
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-3-150-713-ND - DigiKey
Specs
Rated Current 16 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
View Details
MCBs - 1444742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 240 volts
Rated Current 16 amps
Rated Breaking Capacity 10000 amps
View Details
Circuit Breakers - 209-3-2599-378-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details