JRL Electric Supply, Inc. GE®: TFK Circuit Breakers

Description
MOLDED CASE, THERMAL MAGNETIC; F FRAME; 600 VAC, 250 VDC; 100 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 22 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC (UL); TERMINAL ALUMINUM/COPPER LOAD LUG; SIZE 4-1/8 INCH W X 3-13/16 INCH D X 10-1/8 INCH H; APPROVAL UL, CSA; TFK MODEL; ADJUSTABLE TRIP CURRENT RANGE 600 TO 1250 AMPERE
Description
MOLDED CASE, THERMAL MAGNETIC; F FRAME; 600 VAC, 250 VDC; 100 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 22 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC (UL); TERMINAL ALUMINUM/COPPER LOAD LUG; SIZE 4-1/8 INCH W X 3-13/16 INCH D X 10-1/8 INCH H; APPROVAL UL, CSA; TFK MODEL; ADJUSTABLE TRIP CURRENT RANGE 600 TO 1250 AMPERE

Suppliers

Company
Product
Description
Supplier Links
MOLDED CASE, THERMAL MAGNETIC; F FRAME; 600 VAC, 250 VDC; 100 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 22 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC (UL); TERMINAL ALUMINUM/COPPER LOAD LUG; SIZE 4-1/8 INCH W X 3-13/16 INCH D X 10-1/8 INCH H; APPROVAL UL, CSA; TFK MODEL; ADJUSTABLE TRIP CURRENT RANGE 600 TO 1250 AMPERE

MOLDED CASE, THERMAL MAGNETIC; F FRAME; 600 VAC, 250 VDC; 100 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 22 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC (UL); TERMINAL ALUMINUM/COPPER LOAD LUG; SIZE 4-1/8 INCH W X 3-13/16 INCH D X 10-1/8 INCH H; APPROVAL UL, CSA; TFK MODEL; ADJUSTABLE TRIP CURRENT RANGE 600 TO 1250 AMPERE

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; F FRAME; 600 VAC, 250 VDC; 90 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 22 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC (UL); TERMINAL ALUMINUM/COPPER LOAD LUG; SIZE 4-1/8 INCH W X 3-13/16 INCH D X 10-1/8 INCH H; APPROVAL UL, CSA; TFK MODEL; ADJUSTABLE TRIP CURRENT RANGE 600 TO 900 AMPERE

MOLDED CASE, THERMAL MAGNETIC; F FRAME; 600 VAC, 250 VDC; 90 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 22 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC (UL); TERMINAL ALUMINUM/COPPER LOAD LUG; SIZE 4-1/8 INCH W X 3-13/16 INCH D X 10-1/8 INCH H; APPROVAL UL, CSA; TFK MODEL; ADJUSTABLE TRIP CURRENT RANGE 600 TO 900 AMPERE

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; F FRAME; 600 VAC, 250 VDC; 80 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 22 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC (UL); TERMINAL ALUMINUM/COPPER LOAD LUG; SIZE 4-1/8 INCH W X 3-13/16 INCH D X 10-1/8 INCH H; APPROVAL UL, CSA; TFK MODEL; ADJUSTABLE TRIP CURRENT RANGE 700 TO 1000 AMPERE

MOLDED CASE, THERMAL MAGNETIC; F FRAME; 600 VAC, 250 VDC; 80 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 22 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC (UL); TERMINAL ALUMINUM/COPPER LOAD LUG; SIZE 4-1/8 INCH W X 3-13/16 INCH D X 10-1/8 INCH H; APPROVAL UL, CSA; TFK MODEL; ADJUSTABLE TRIP CURRENT RANGE 700 TO 1000 AMPERE

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; F FRAME; 600 VAC, 250 VDC; 110 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 22 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC (UL); TERMINAL ALUMINUM/COPPER LOAD LUG; SIZE 4-1/8 INCH W X 3-13/16 INCH D X 10-1/8 INCH H; APPROVAL UL, CSA; TFK MODEL; ADJUSTABLE TRIP CURRENT RANGE 660 TO 1250 AMPERE

MOLDED CASE, THERMAL MAGNETIC; F FRAME; 600 VAC, 250 VDC; 110 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 22 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC (UL); TERMINAL ALUMINUM/COPPER LOAD LUG; SIZE 4-1/8 INCH W X 3-13/16 INCH D X 10-1/8 INCH H; APPROVAL UL, CSA; TFK MODEL; ADJUSTABLE TRIP CURRENT RANGE 660 TO 1250 AMPERE

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; F FRAME; 600 VAC, 250 VDC; 175 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 22 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC (UL); TERMINAL ALUMINUM/COPPER LOAD LUG; SIZE 4-1/8 INCH W X 3-13/16 INCH D X 10-1/8 INCH H; APPROVAL UL, CSA; TFK MODEL; ADJUSTABLE TRIP CURRENT RANGE 800 TO 1750 AMPERE

MOLDED CASE, THERMAL MAGNETIC; F FRAME; 600 VAC, 250 VDC; 175 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 22 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC (UL); TERMINAL ALUMINUM/COPPER LOAD LUG; SIZE 4-1/8 INCH W X 3-13/16 INCH D X 10-1/8 INCH H; APPROVAL UL, CSA; TFK MODEL; ADJUSTABLE TRIP CURRENT RANGE 800 TO 1750 AMPERE

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; F FRAME; 600 VAC, 250 VDC; 125 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 22 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC (UL); TERMINAL ALUMINUM/COPPER LOAD LUG; SIZE 4-1/8 INCH W X 3-13/16 INCH D X 10-1/8 INCH H; APPROVAL UL, CSA; TFK MODEL; ADJUSTABLE TRIP CURRENT RANGE 600 TO 1250 AMPERE

MOLDED CASE, THERMAL MAGNETIC; F FRAME; 600 VAC, 250 VDC; 125 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 22 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC (UL); TERMINAL ALUMINUM/COPPER LOAD LUG; SIZE 4-1/8 INCH W X 3-13/16 INCH D X 10-1/8 INCH H; APPROVAL UL, CSA; TFK MODEL; ADJUSTABLE TRIP CURRENT RANGE 600 TO 1250 AMPERE

Supplier's Site
INTERCHANGEABLE TRIP; 480 VAC, 250 VDC; 70 TO 225 AMPERE; 3 POLE; TFK MODEL

INTERCHANGEABLE TRIP; 480 VAC, 250 VDC; 70 TO 225 AMPERE; 3 POLE; TFK MODEL

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; F FRAME; 600 VAC, 250 VDC; 150 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 22 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC (UL); TERMINAL ALUMINUM/COPPER LOAD LUG; SIZE 4-1/8 INCH W X 3-13/16 INCH D X 10-1/8 INCH H; APPROVAL UL, CSA; TFK MODEL; ADJUSTABLE TRIP CURRENT RANGE 600 TO 1250 AMPERE

MOLDED CASE, THERMAL MAGNETIC; F FRAME; 600 VAC, 250 VDC; 150 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 22 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC (UL); TERMINAL ALUMINUM/COPPER LOAD LUG; SIZE 4-1/8 INCH W X 3-13/16 INCH D X 10-1/8 INCH H; APPROVAL UL, CSA; TFK MODEL; ADJUSTABLE TRIP CURRENT RANGE 600 TO 1250 AMPERE

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; F FRAME; 600 VAC, 250 VDC; 225 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 22 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC (UL); TERMINAL ALUMINUM/COPPER LOAD LUG; SIZE 4-1/8 INCH W X 3-13/16 INCH D X 10-1/8 INCH H; APPROVAL UL, CSA; TFK MODEL; ADJUSTABLE TRIP CURRENT RANGE 800 TO 1750 AMPERE

MOLDED CASE, THERMAL MAGNETIC; F FRAME; 600 VAC, 250 VDC; 225 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 22 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC (UL); TERMINAL ALUMINUM/COPPER LOAD LUG; SIZE 4-1/8 INCH W X 3-13/16 INCH D X 10-1/8 INCH H; APPROVAL UL, CSA; TFK MODEL; ADJUSTABLE TRIP CURRENT RANGE 800 TO 1750 AMPERE

Supplier's Site
MOLDED CASE, THERMAL MAGNETIC; F FRAME; 600 VAC, 250 VDC; 200 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 22 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC (UL); TERMINAL ALUMINUM/COPPER LOAD LUG; SIZE 4-1/8 INCH W X 3-13/16 INCH D X 10-1/8 INCH H; APPROVAL UL, CSA; TFK MODEL; ADJUSTABLE TRIP CURRENT RANGE 800 TO 1750 AMPERE

MOLDED CASE, THERMAL MAGNETIC; F FRAME; 600 VAC, 250 VDC; 200 AMPERE; 3 POLE; INTERRUPTING RATING 25 KILOAMPERE AT 240 VAC, 22 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC (UL); TERMINAL ALUMINUM/COPPER LOAD LUG; SIZE 4-1/8 INCH W X 3-13/16 INCH D X 10-1/8 INCH H; APPROVAL UL, CSA; TFK MODEL; ADJUSTABLE TRIP CURRENT RANGE 800 TO 1750 AMPERE

Supplier's Site

Technical Specifications

  JRL Electric Supply, Inc.
Product Category Circuit Breakers
Product Number GE®: TFK Circuit Breakers
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - T11-818-6-ND - DigiKey
Specs
Rated Current 6 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Single Pole Supplementary B-Trip Circuit Breakers - 1BU63R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 63 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Thermal Ckt Breaker, 1P, 2A, 250V; Product Range Wago - 38AK5988 - Newark, An Avnet Company
Specs
Rated AC Voltage 250 volts
Rated DC Voltage 65 volts
Rated Current 2 amps
View Details
140G 125A G Frame Molded Case Ckt-BKR - 140G-G6C3-C25-MT - Allen-Bradley / Rockwell Automation
Specs
Features Molded Case Circuit Breaker
View Details